NIST Class F Calibration and Test Weights

6 Results
10 lb-1/32 oz Class F Stainless Steel Test Weight Set w/No Cert -- TW-100 [TW-100 from Henry Troemner LLC]
from Transcat, Inc.

Product Highlights. Set Contents (3) 10lb, (3) 5lb, (5) 1lb, 8oz, 4oz, 2oz, 1oz, 1/2oz, 1/4oz, 1/8oz, 1/16oz, (2) 1/32oz. Construction Weights 10 lb through 8 oz - two-piece Weights 4 oz through 1/32 oz - one-piece construction. Weight Set Range 10 lb-1/32 oz. Number of Pieces 21. Dimensions (Weight... [See More]

  • Class & Tolerance: NIST Class F
  • Denomination / Weight: 0.0020 to 10
  • Weight Type / Shape: Calibration Weight / Mass Standard
  • Units System: Avoirdupois (Lbs, Oz.)
1270 - Troemner 10LB Class-F SS Test Weight with Statement of Accuracy, Grip Handle -- GO-11966-26
from Cole-Parmer

bull; Stainless Steel Test Weights are primarily used to test commercial weighing devices by state and local weights and measures officials, device installers, and service technicians. Stainless Steel Grip Handle Weights are legal for trade, which means their design meets specifications as outlined... [See More]

  • Class & Tolerance: NIST Class F
  • Denomination / Weight: 10
  • Weight Type / Shape: Calibration Weight / Mass Standard
  • Units System: Avoirdupois (Lbs, Oz.)
2kg - 1g Test Weight Set Class Class F, Traceable Certificate -- TW-2000-1T [TW-2000-1T from Henry Troemner LLC]
from Transcat, Inc.

Product Highlights. Capacity: 4110 g. Class: Class F. Certification: Traceable Certificate. Material: 303 stainless steel. Construction: Weights 2000g-200g are 2 piece construction with a groove near the top for easier handling. Weights 100g and below are 1 piece construction with no adjusting... [See More]

  • Class & Tolerance: NIST Class F; Traceable Certificate / Traceability Report
  • Denomination / Weight: 0.0022 to 4.41
  • Weight Type / Shape: Calibration Weight / Mass Standard
  • Units System: Metric (SI, g or kg)
9078T - Troemner 25 LB Cast Iron Class F Grip-Handle Calibration Mass, Traceable Certificate -- GO-11966-54
from Cole-Parmer

bull; Acceptable for use verifying scalse that have a <tol >0.1% accuracy or lower. • Color coding â € “ silver for avoirdupois. Cast Iron Grip Handle Weights larger than 5 kg/10 lb are legal for trade, which means their design is acceptable for use in checking weighing... [See More]

  • Class & Tolerance: NIST Class F
  • Denomination / Weight: 25
  • Weight Type / Shape: Calibration Weight / Mass Standard
  • Units System: Avoirdupois (Lbs, Oz.)
2kg - 1g Test Weight Set Class F, SS, No Certificate -- TW-2000-1 [TW-2000-1 from Henry Troemner LLC]
from Transcat, Inc.

Product Highlights. Capacity: 4110 g. Class: Class F. Certification: Statement of Accuracy. Material: 303 stainless steel. Construction: Weights 2000g-200g are 2 piece construction with a groove near the top for easier handling. Weights 100g and below are 1 piece construction with no adjusting... [See More]

  • Class & Tolerance: NIST Class F
  • Denomination / Weight: 0.0022 to 4.41
  • Weight Type / Shape: Calibration Weight / Mass Standard
  • Units System: Metric (SI, g or kg)
5kg - 1g Weight Set, NIST Class F, Cylindrical -- 12535 RICE LAKE [12535 from Rice Lake Weighing Systems]
from Transcat, Inc.

Product Highlights. Rice Lake, Metric Weight Sets, 5kg-1g NIST. Traceable Certificate [See More]

  • Class & Tolerance: NIST Class F
  • Denomination / Weight: 0.0022 to 11.03
  • Weight Type / Shape: Calibration Weight / Mass Standard
  • Units System: Metric (SI, g or kg)