Weight Set Calibration and Test Weights

4 Results
Cast Iron Test Weight -- RIC-WGT2
from Meridian Scale

Summary: Cast Iron Grip Handle / Heavy Capacity Test Weight. NIST Class-F Tolerances. [See More]

  • Weight Type / Shape: Test / Load Test Weight; Cylinder Weight; Weight Set
Weight Set -- YCS01-513-00
from Sartorius Lab Instruments GmbH & Co. KG

Weight Sets (YCS). Features of Sartorius weight sets. The weights in Sartorius sets have the same features as the individual weights of their corresponding class. Sartorius weight sets are supplied in a wooden case (except for service weights, which are in a plastic case), along with the matching... [See More]

  • Weight Type / Shape: Calibration Weight / Mass Standard; Weight Set
  • Units System: Metric (SI, g or kg)
  • Denomination / Weight: 2.21E-6 to 0.2205
  • Class & Tolerance: OIML Class F1
Kg Weight Set -- RIC-WGT4
from Meridian Scale

Summary: Kilogram Test Weight Set. Cylindrical Stainless Steel Weights. Heavy-Duty Carrying Case. NIST Class-F Tolerances. Includes: 2 x 5 kg, 2 x 2 kg, 1 x 1 kg, 5 x 500 g, 2 x 200 g, 1 x 100 g, 1 x 50 g, 2 x 20 g, 1 x 10 g, 1 x 5 g, 2 x 2 g, 1 x 1 g. Ricelake# 12538 [See More]

  • Weight Type / Shape: Test / Load Test Weight; Cylinder Weight; Weight Set
  • Units System: Metric (SI, g or kg)
Stainless Test Weight -- RIC-WGT1
from Meridian Scale

Summary: Stainless Steel Cylindrical Test Weight. NIST Class-F Tolerances. [See More]

  • Weight Type / Shape: Test / Load Test Weight; Cylinder Weight; Weight Set