Panel Dissolved Oxygen Meters
from ABB Measurement & Analytics
The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced self-diagnostics... [See More]
- Form Factor: Panel
- User Controls: Digital Front Panel
- Display Type: Video
- Electrical Output: Analog Voltage; Switch / Alarm Relay
from OMEGA Engineering, Inc.
DOCN601 Series Dissolved Oxygen analyzers/controllers are a rugged and dependable industrial grade microprocessor-based instruments that is extremely easy to use. Its large, bright LED digital display is clearly visible even in direct sunlight. It ’s speedy calibration and simple operator... [See More]
- Form Factor: Panel
- Accuracy: 0.1000
- Dissolved O2 Range: 0 to 20
- Technology: Polarographic
from Hach
The 9586 sc Oxygen scavenger analyzer has a fast response time of less than 60 seconds. Unlike traditional amperometric techniques that use two electrodes, the 9586 sc uses a three-electrode design; eliminating voltage drift due to the composition of the water. The working electrode self-cleans by... [See More]
- Form Factor: Panel
- User Controls: Digital Front Panel
- Dissolved O2 Range: 0 to 0
- Interface Options: Serial (optional feature)
from Emerson Automation Solutions – Rosemount
The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed process... [See More]
- Form Factor: Panel
- Technology: Galvanic
- Accuracy: 1.00E-4 to 0.0100
- Number of Control Relays: 4
from SWAN Analytical USA, INC.
Electronic transmitter & controller for the measurement of the dissolved oxygen in potable water and effluents. Features. Connections for a three-electrode oxygen sensor with integrated temperature probe, e.g. Swansensor Oxysafe1000 and for a SWAN digital sample flow meter. Temperature and air... [See More]
- Form Factor: Panel
- Number of Control Relays: 2
- Dissolved O2 Range: 0 to 20
- Display Type: Digital
from Emerson Automation Solutions – Rosemount
The Model 1056 dual-input analyzer offers single or dual sensor input with an unrestricted choice of dual measurements thus reducing the cost per loop and saving panel space. The unit has a choice of HART and Profibus DP digital communications. It features a large back-lit display that has... [See More]
- Form Factor: Panel
- User Controls: Digital Front Panel
- Display Type: Digital
- Electrical Output: Analog Current
from SWAN Analytical USA, INC.
Electronic transmitter & controller for the measurement of the dissolved oxygen in. high purity water . Features. Connections for a three-electrode oxygen sensor with integrated NT5k temperature probe, e.g. Swansensor Oxytrace G with cathode (gold), anode (silver) and guard (silver) and for a... [See More]
- Form Factor: Panel
- Number of Control Relays: 2
- Dissolved O2 Range: 0 to 20
- Display Type: Digital
from Emerson Automation Solutions – Rosemount
The Model 1066 loop-powered transmitter measures pH, ORP, conductivity, resistivity, oxygen, free chlorine, total chlorine, monochloramine and ozone serving a wide range of liquid analytical applications. Digital communications – HART ® version 7 and FOUNDATION ® fieldbus communication... [See More]
- Form Factor: Panel
- Accuracy: 1.00E-4 to 0.0100
- Dissolved O2 Range: 0 to 100
- Technology: Galvanic
from SWAN Analytical USA, INC.
Electronic transmitter / controller for the measurement of dissolved oxygen in. high purity water. Features. Sensor connections for Oxytrace G oxygen sensor with integrated NT5k temperature probe and for a digital sample flow meter. Automatic compensation of temperature and air pressure. [See More]
- Form Factor: Panel
- Number of Control Relays: 2
- Dissolved O2 Range: 0 to 20
- Display Type: Digital