Digital Front Panel Dissolved Oxygen Meters
from PCE Instruments / PCE Americas Inc.
PCE-PHD 1 Water Analysis Meter Includes a pH electrode and a conductivity electrode [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 0 to 20
- Form Factor: Hand Held ; Portable
- Accuracy: 0.1000
from ABB Measurement & Analytics
AX400 Analyzers incorporate the latest technology providing highly reliable, flexible, feature-packed devices that satisfy a diverse range of process monitoring and control applications. The complete range encompasses solutions for pH/Redox (ORP), conductivity and dissolved oxygen. AX48x instruments... [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 0 to 25
- Form Factor: Panel (optional feature); Wall, Pipe
- Accuracy: 0.1000
from ABB Measurement & Analytics
Featuring a separate sensor section and transmitter, the Navigator 500 Dissolved Oxygen gives users the option of adding up to four wet-sections to one transmitter, enabling measurement of samples from different measuring points. This not only offers an economic and compact solution, but allows... [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 0 to 20
- Form Factor: Wall, Pipe
- Accuracy: -1.00E-3 to 1.00E-3
from ABB Measurement & Analytics
The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced self-diagnostics... [See More]
- User Controls: Digital Front Panel
- Display Type: Video
- Form Factor: Panel
- Electrical Output: Analog Voltage; Switch / Alarm Relay
from OMEGA Engineering, Inc.
The DOB21 is a compact benchtop dissolved oxygen meter and a amperometric dissolved oxygen probe with automatic temperature compensation for field or laboratory applications. The unit measures dissolved oxygen in ppm or percent saturation and temperature in degrees Celsius. Programming is... [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 0 to 60
- Form Factor: Portable; Lab / Benchtop; In-situ / Field
- Accuracy: 0.0200
from Lovibond® Tintometer®
The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 0 to 20
- Form Factor: Hand Held ; Portable; In-situ / Field
- Accuracy: 0.1000
from Anton Paar
CboxQC ™ is the precise combined CO2 and O2 meter which allows reliable QC on finished packages as well as highly accurate measurements in the laboratory for product development. It gives you fast, accurate, and reliable determination of dissolved carbon dioxide and oxygen in beverages. When... [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 0 to 4
- Form Factor: Lab / Benchtop
- Accuracy: 1.00E-4
from Engineered Systems & Designs, Inc.
ABOUT ESD. All instruments are manufactured in the USA. Our modern facility and skilled staff guarantee the highest quality products. We strive to provide you with same-day response to all inquiries. We maintain an inventory that enables us to ship 95% of our product line within 24-48 hours. Every... [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 100
- Form Factor: Lab / Benchtop
- Accuracy: -1 to 1
from Emerson Automation Solutions – Rosemount
The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed process... [See More]
- User Controls: Digital Front Panel
- Accuracy: 1.00E-4 to 0.0100
- Form Factor: Panel
- Technology: Galvanic
from Amprobe Test Tools
Help control the costs and risks of maintaining water quality, distribution and waste. Amprobe makes a full line of meters to test pH, conductivity, TDS, salinity, mV, and dissolved oxygen. [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 0 to 20
- Form Factor: Hand Held
- Display Type: Digital
from Hach
The 9586 sc Oxygen scavenger analyzer has a fast response time of less than 60 seconds. Unlike traditional amperometric techniques that use two electrodes, the 9586 sc uses a three-electrode design; eliminating voltage drift due to the composition of the water. The working electrode self-cleans by... [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 0 to 0
- Form Factor: Panel
- Interface Options: Serial (optional feature)
from REED-Direct
RS232 interface and auto shut off. Included accessories: oxygen probe, spare membrane, probe refill solution and carrying case. SPECIFICATIONS: Dissolved Oxygen Range: 0 to 20.0 ppm. Temperature Range: 32 to 122 °F/0 to 50 °C [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 0 to 20
- Form Factor: Hand Held
- Display Type: Digital
from HORIBA Instruments, Inc.
High stability measurement dissolved oxygen in low concentration HF. Automatically switches between three measurement ranges from μg/L to mg/L. Measurement range : 0 - 20.00 mg/L. Automatic range-switching function. Automatically switches between three measurement ranges from μg/L... [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 0 to 20
- Form Factor: In-situ / Field
- Display Type: Digital
from Traceable® Products
Simultaneously displays oxygen concentration and temperature. Serial RS-232 output allows it to be connected to a computer or data logger for monitoring and keeping results. Jumbo-size digits are 1-3/8 inches high. At the touch of a button the instrument recalls highest, lowest, and average... [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 0 to 20
- Form Factor: Hand Held
- Accuracy: 0.4000
from SWAN Analytical USA, INC.
Electronic transmitter & controller for the measurement of the dissolved oxygen in potable water and effluents. Features. Connections for a three-electrode oxygen sensor with integrated temperature probe, e.g. Swansensor Oxysafe1000 and for a SWAN digital sample flow meter. Temperature and air... [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 0 to 20
- Form Factor: Panel
- Number of Control Relays: 2
from OMEGA Engineering, Inc.
DOCN601 Series Dissolved Oxygen analyzers/controllers are a rugged and dependable industrial grade microprocessor-based instruments that is extremely easy to use. Its large, bright LED digital display is clearly visible even in direct sunlight. It ’s speedy calibration and simple operator... [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 0 to 20
- Form Factor: Panel
- Accuracy: 0.1000
from Lovibond® Tintometer®
SensoDirect Oxi200. Oxygen partial pressure, Oxygen concentration, Oxygen saturation, Temperature measurement. Automatic absolute air pressure measurement. Auto Hold function. Easy calibration against oxygen in air. Salinity correction. Self-polarising galvanic oxygen probe, allows instant... [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 0 to 70
- Form Factor: Hand Held ; Portable; In-situ / Field
- Accuracy: 0.2000
from Anton Paar
CboxQC ™ At-line is the combined portable CO2 and O2 meter for measurement directly from process lines, tanks, kegs and casks during production and bottling. For the utmost flexibility, the instrument ’s new and robust design is small, compact and lightweight and therefore fully... [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 0 to 4
- Form Factor: In-situ / Field
- Accuracy: 1.00E-4
from Engineered Systems & Designs, Inc.
ABOUT ESD. All instruments are manufactured in the USA. Our modern facility and skilled staff guarantee the highest quality products. We strive to provide you with same-day response to all inquiries. We maintain an inventory that enables us to ship 95% of our product line within 24-48 hours. Every... [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 100
- Form Factor: Lab / Benchtop
- Accuracy: -1 to 1
from Emerson Automation Solutions – Rosemount
The Model 1056 dual-input analyzer offers single or dual sensor input with an unrestricted choice of dual measurements thus reducing the cost per loop and saving panel space. The unit has a choice of HART and Profibus DP digital communications. It features a large back-lit display that has... [See More]
- User Controls: Digital Front Panel
- Display Type: Digital
- Form Factor: Panel
- Electrical Output: Analog Current
from Traceable® Products
Meets all lab certification requirements Specifically designed to test water from stills, demineralizers, deionizers, and reverse osmosis equipment. Meets all lab certification requirements for pure water analysis for CAP, ASTM, NCCLS, USP, and ACS. Single-purpose unit complies with all... [See More]
- User Controls: Digital Front Panel
- Accuracy: 4000
- Form Factor: Hand Held
- Display Type: Digital
from SWAN Analytical USA, INC.
Electronic transmitter & controller for the measurement of the dissolved oxygen in. high purity water . Features. Connections for a three-electrode oxygen sensor with integrated NT5k temperature probe, e.g. Swansensor Oxytrace G with cathode (gold), anode (silver) and guard (silver) and for a... [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 0 to 20
- Form Factor: Panel
- Number of Control Relays: 2
from OMEGA Engineering, Inc.
The OMEGA ® DOH-SD1 is innovative and easy to operate. What sets the DOH-SD1 apart from other dissolved oxygen meters is that it incorporates a real-time SD card data logger. The DOH-SD1 measures dissolved oxygen and has adjustments for altitude and salt. Download data from the SD card into an... [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 0 to 20
- Form Factor: Hand Held ; Portable
- Accuracy: 0.4000
from Anton Paar
OxyQC and OxyQC Wide Range are the precise O2 meters that remain unaffected by other dissolved gases. Whether for portable at-line use from process lines, tanks, kegs or casks during production process or as a stand-alone version for the laboratory - OxyQC and OxyQC Wide Range are indispensable for... [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 0 to 4
- Form Factor: Lab / Benchtop; In-situ / Field
- Accuracy: 1.00E-4
from Emerson Automation Solutions – Rosemount
The Model 1066 loop-powered transmitter measures pH, ORP, conductivity, resistivity, oxygen, free chlorine, total chlorine, monochloramine and ozone serving a wide range of liquid analytical applications. Digital communications – HART ® version 7 and FOUNDATION ® fieldbus communication... [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 0 to 100
- Form Factor: Panel
- Accuracy: 1.00E-4 to 0.0100
from SWAN Analytical USA, INC.
Electronic transmitter / controller for the measurement of dissolved oxygen in. high purity water. Features. Sensor connections for Oxytrace G oxygen sensor with integrated NT5k temperature probe and for a digital sample flow meter. Automatic compensation of temperature and air pressure. [See More]
- User Controls: Digital Front Panel
- Dissolved O2 Range: 0 to 20
- Form Factor: Panel
- Number of Control Relays: 2