Serial Dissolved Oxygen Meters

8 Results
Water Analysis Meter -- PCE-PHD 1
from PCE Instruments / PCE Americas Inc.

PCE-PHD 1 Water Analysis Meter Includes a pH electrode and a conductivity electrode [See More]

  • Interface Options: Serial
  • Dissolved O2 Range: 0 to 20
  • Form Factor: Hand Held ; Portable
  • Accuracy: 0.1000
Dissolved Oxygen Monitor in Low Concentration -- HF HD-960L
from HORIBA Instruments, Inc.

High stability measurement  dissolved oxygen in low concentration HF. Automatically switches between three measurement ranges from μg/L to mg/L. Measurement range : 0 - 20.00 mg/L. Automatic range-switching function. Automatically switches between three measurement ranges from μg/L... [See More]

  • Interface Options: Serial
  • Dissolved O2 Range: 0 to 20
  • Form Factor: In-situ / Field
  • Display Type: Digital
Benchtop Dissolved Oxygen Meter -- DOB21
from OMEGA Engineering, Inc.

The DOB21 is a compact benchtop dissolved oxygen meter and a amperometric dissolved oxygen probe with automatic temperature compensation for field or laboratory applications. The unit measures dissolved oxygen in ppm or percent saturation and temperature in degrees Celsius. Programming is... [See More]

  • Interface Options: Serial
  • Dissolved O2 Range: 0 to 60
  • Form Factor: Portable; Lab / Benchtop; In-situ / Field
  • Accuracy: 0.0200
Combined CO2 and O2 Meter -- CboxQC™
from Anton Paar

CboxQC ™ is the precise combined CO2 and O2 meter which allows reliable QC on finished packages as well as highly accurate measurements in the laboratory for product development. It gives you fast, accurate, and reliable determination of dissolved carbon dioxide and oxygen in beverages. When... [See More]

  • Interface Options: Serial; Bluetooth, RFID
  • Dissolved O2 Range: 0 to 4
  • Form Factor: Lab / Benchtop
  • Accuracy: 1.00E-4
SensoDirect 150
from Lovibond® Tintometer®

The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]

  • Interface Options: Serial; Parallel
  • Dissolved O2 Range: 0 to 20
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Accuracy: 0.1000
Oxygen Analyzers Controllers -- Model 1600
from Engineered Systems & Designs, Inc.

ABOUT ESD. All instruments are manufactured in the USA. Our modern facility and skilled staff guarantee the highest quality products. We strive to provide you with same-day response to all inquiries. We maintain an inventory that enables us to ship 95% of our product line within 24-48 hours. Every... [See More]

  • Interface Options: Serial
  • Dissolved O2 Range: 100
  • Form Factor: Lab / Benchtop
  • Accuracy: -1 to 1
Traceable® Dissolved Oxygen Meter -- Model 4320
from Traceable® Products

Simultaneously displays oxygen concentration and temperature. Serial RS-232 output allows it to be connected to a computer or data logger for monitoring and keeping results. Jumbo-size digits are 1-3/8 inches high. At the touch of a button the instrument recalls highest, lowest, and average... [See More]

  • Interface Options: Serial
  • Dissolved O2 Range: 0 to 20
  • Form Factor: Hand Held 
  • Accuracy: 0.4000
Oxygen Analyzer System -- GEN III 5000 Series
from MO2 Inc.

The GEN III 5000 series, part of OxySense ’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who need to test or evaluate bottles, packages and other packaging materials through a variety of... [See More]

  • Interface Options: Serial
  • Dissolved O2 Range: 0 to 300000
  • Form Factor: Lab / Benchtop
  • Accuracy: 50000