Portable Dissolved Oxygen Meters
from PCE Instruments / PCE Americas Inc.
PCE-PHD 1 Water Analysis Meter Includes a pH electrode and a conductivity electrode [See More]
- Form Factor: Hand Held ; Portable
- Accuracy: 0.1000
- Dissolved O2 Range: 0 to 20
- Display Type: Digital
from SWAN Analytical USA, INC.
The portable AMI INSPECTOR is a complete monitoring system mounted on a small panel with supporting stand and a rechargeable battery for stand-alone operation, designed as an inspection equipment for quality assurance of online, trace oxygen process monitors. Features. Measurement range: 0.01ppb to... [See More]
- Form Factor: Portable
- Accuracy: 2.00E-4
- Dissolved O2 Range: 0 to 20
- Number of Control Relays: 2
from Lovibond® Tintometer®
The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]
- Form Factor: Hand Held ; Portable; In-situ / Field
- Accuracy: 0.1000
- Dissolved O2 Range: 0 to 20
- Display Type: Digital
from OMEGA Engineering, Inc.
The DOB21 is a compact benchtop dissolved oxygen meter and a amperometric dissolved oxygen probe with automatic temperature compensation for field or laboratory applications. The unit measures dissolved oxygen in ppm or percent saturation and temperature in degrees Celsius. Programming is... [See More]
- Form Factor: Portable; Lab / Benchtop; In-situ / Field
- Accuracy: 0.0200
- Dissolved O2 Range: 0 to 60
- Technology: Polarographic