Built-in or Self-calibration Dissolved Oxygen Meters
from ABB Measurement & Analytics
Featuring a separate sensor section and transmitter, the Navigator 500 Dissolved Oxygen gives users the option of adding up to four wet-sections to one transmitter, enabling measurement of samples from different measuring points. This not only offers an economic and compact solution, but allows... [See More]
- Form Factor: Wall, Pipe
- Accuracy: -1.00E-3 to 1.00E-3
- Dissolved O2 Range: 0 to 20
- Technology: Galvanic
from Myron L Company
High Performance Features. Industry Leading Accuracy. Adjustable for Altitude and Salinity. 3 Calibration Methods: Air, Water and 0 ppm DO. Dynamic Membrane Temperature Correction. Easy to Use - One Button Control. Waterproof. Rugged Design with Aircraft Aluminum Body. Proprietary Sensor Design. PT5... [See More]
- Form Factor: Hand Held
- Display Type: Digital
- Dissolved O2 Range: 0 to 20
- User Controls: None
from MO2 Inc.
The GEN III 5000 series, part of OxySense ’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who need to test or evaluate bottles, packages and other packaging materials through a variety of... [See More]
- Form Factor: Lab / Benchtop
- Accuracy: 50000
- Dissolved O2 Range: 0 to 300000
- Display Type: Video
from Hanna Instruments, Inc.
Water-resistant device, 10 meter cable [See More]
- Form Factor: Hand Held
- Accuracy: 1
- Dissolved O2 Range: 0 to 45
- Display Type: Video
from OMEGA Engineering, Inc.
The DOB21 is a compact benchtop dissolved oxygen meter and a amperometric dissolved oxygen probe with automatic temperature compensation for field or laboratory applications. The unit measures dissolved oxygen in ppm or percent saturation and temperature in degrees Celsius. Programming is... [See More]
- Form Factor: Portable; Lab / Benchtop; In-situ / Field
- Accuracy: 0.0200
- Dissolved O2 Range: 0 to 60
- Technology: Polarographic
from Lovibond® Tintometer®
The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]
- Form Factor: Hand Held ; Portable; In-situ / Field
- Accuracy: 0.1000
- Dissolved O2 Range: 0 to 20
- Display Type: Digital