OIML Class E2 Weights
from Sartorius Lab Instruments GmbH & Co. KG
Weights (YCW). Features of Sartorius metrological weights. Class E1, E2, F1 and F2 knob weights. 1 g to 50 kg, special steel, non-magnetizable. E1; density: 8.0 g/cm3. E2, F1, F2: density: 7.95 g/cm3. Packaging of the weights: Up to 20 g in a plastic case. From 50 g and up in a wooden case. From 1... [See More]
- Class & Tolerance: OIML Class E2; DAkkS Certificate
- Denomination / Weight: 0.0022
- Weight Type / Search Form: Calibration / Test Weight; Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)
from Sartorius Lab Instruments GmbH & Co. KG
Weights (YCW). Features of Sartorius metrological weights. Class F1 leaf weights (F2, M1 in weight sets, or on request). 1 –5 mg aluminum; density 2.7 g/cm3. 10 –500 mg nickel silver; density 8.6 g/cm3. Class E1 and E2 wire weights. 1-mg special steel, non-magnetizable. E1: density 8.0... [See More]
- Class & Tolerance: OIML Class E2; DAkkS Certificate
- Denomination / Weight: 2.21E-6
- Weight Type / Search Form: Calibration / Test Weight; Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)
from Sartorius Lab Instruments GmbH & Co. KG
Test Weights (YCW …8). Class E2, F1, & F2 weights. Features of Sartorius test weights. Stainless steel, non-magnetizable, density 7.95 g/cm3, polished; packaging of the weights: Plastic case [See More]
- Class & Tolerance: OIML Class E2; DKD Calibration Certificate with Customer Data
- Denomination / Weight: 0.0022
- Weight Type / Search Form: Calibration / Test Weight; Test / Load Test Weight
- Units System: Metric (SI, g or kg)
from Sartorius Lab Instruments GmbH & Co. KG
Weight Sets (YCS). Features of Sartorius weight sets. The weights in Sartorius sets have the same features as the individual weights of their corresponding class. Sartorius weight sets are supplied in a wooden case (except for service weights, which are in a plastic case), along with the matching... [See More]
- Class & Tolerance: OIML Class E2
- Denomination / Weight: 0.0022 to 2.21
- Weight Type / Search Form: Calibration / Test Weight; Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)