OIML Class M1 Weights
2 Results
Grey Cast Iron Individual M1 Block Shaped Weight -- YCW6559-00
from Sartorius Lab Instruments GmbH & Co. KG
from Sartorius Lab Instruments GmbH & Co. KG
Block Shaped Weights. Individual block shaped M1 and M2 OIML class weights. The weights are made of black painted grey cast . You can order the block shapped weights from 5 kg to 50 kg. [See More]
- Class & Tolerance: OIML Class M1
- Denomination / Weight: 11.03
- Weight Type / Search Form: Calibration / Test Weight; Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)
Weight Set -- YCS01-515-00
from Sartorius Lab Instruments GmbH & Co. KG
from Sartorius Lab Instruments GmbH & Co. KG
Weight Sets (YCS). Features of Sartorius weight sets. The weights in Sartorius sets have the same features as the individual weights of their corresponding class. Sartorius weight sets are supplied in a wooden case (except for service weights, which are in a plastic case), along with the matching... [See More]
- Class & Tolerance: OIML Class M1
- Denomination / Weight: 2.21E-6 to 0.2205
- Weight Type / Search Form: Calibration / Test Weight; Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)