Cylinder Weight Weights
from Meridian Scale
Summary: Cast Iron Grip Handle / Heavy Capacity Test Weight. NIST Class-F Tolerances. [See More]
- Weight Type / Shape: Cylinder Weight; Weight Set
- Weight Type / Search Form: Calibration / Test Weight; Test / Load Test Weight
from Sartorius Lab Instruments GmbH & Co. KG
Knob Weights. Individual E1, E2, F1, F2 and M1 OIML class weights. The special steel knob weights are highly polished, corrosion-resistant and available from 1 g to 50 kg. They are non-magnetisable and have a density of 8.0 g/cm3. Packaged in a plastic case (up to 20 g) or a wooden case (from 50 g)... [See More]
- Weight Type / Shape: Cylinder Weight
- Denomination / Weight: 220
- Weight Type / Search Form: Calibration / Test Weight; Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)
from Meridian Scale
Summary: Kilogram Test Weight Set. Cylindrical Stainless Steel Weights. Heavy-Duty Carrying Case. NIST Class-F Tolerances. Includes: 2 x 5 kg, 2 x 2 kg, 1 x 1 kg, 5 x 500 g, 2 x 200 g, 1 x 100 g, 1 x 50 g, 2 x 20 g, 1 x 10 g, 1 x 5 g, 2 x 2 g, 1 x 1 g. Ricelake# 12538 [See More]
- Weight Type / Shape: Cylinder Weight; Weight Set
- Units System: Metric (SI, g or kg)
- Weight Type / Search Form: Calibration / Test Weight; Test / Load Test Weight
from Meridian Scale
Summary: Stainless Steel Cylindrical Test Weight. NIST Class-F Tolerances. [See More]
- Weight Type / Shape: Cylinder Weight; Weight Set
- Weight Type / Search Form: Calibration / Test Weight; Test / Load Test Weight