Stainless Steel Weights
2 Results
Metrological Weights (YCW) -- YCW813-00
from Sartorius Lab Instruments GmbH & Co. KG
from Sartorius Lab Instruments GmbH & Co. KG
Knob Weights. Individual E1, E2, F1, F2 and M1 OIML class weights. The special steel knob weights are highly polished, corrosion-resistant and available from 1 g to 50 kg. They are non-magnetisable and have a density of 8.0 g/cm3. Packaged in a plastic case (up to 20 g) or a wooden case (from 50 g)... [See More]
- Materials: Stainless Steel
- Denomination / Weight: 220
- Weight Type / Search Form: Calibration / Test Weight; Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)
Stainless Steel, Non-magnetizable Test Weights -- YCW3128-00
from Sartorius Lab Instruments GmbH & Co. KG
from Sartorius Lab Instruments GmbH & Co. KG
Test Weights (YCW …8). Class E2, F1, & F2 weights. Features of Sartorius test weights. Stainless steel, non-magnetizable, density 7.95 g/cm3, polished; packaging of the weights: Plastic case [See More]
- Materials: Stainless Steel; Non-magnetic?
- Denomination / Weight: 0.0022
- Weight Type / Search Form: Calibration / Test Weight; Test / Load Test Weight
- Units System: Metric (SI, g or kg)