Calibration / Test Weight Weights

8 Results
Cast Iron Test Weight -- RIC-WGT2
from Meridian Scale

Summary: Cast Iron Grip Handle / Heavy Capacity Test Weight. NIST Class-F Tolerances. [See More]

  • Weight Type / Search Form: Calibration / Test Weight; Test / Load Test Weight
  • Weight Type / Shape: Cylinder Weight; Weight Set
Grey Cast Iron Individual M1 Block Shaped Weight -- YCW6559-00
from Sartorius Lab Instruments GmbH & Co. KG

Block Shaped Weights. Individual block shaped M1 and M2 OIML class weights. The weights are made of black painted grey cast . You can order the block shapped weights from 5 kg to 50 kg. [See More]

  • Weight Type / Search Form: Calibration / Test Weight; Calibration Weight / Mass Standard
  • Units System: Metric (SI, g or kg)
  • Denomination / Weight: 11.03
  • Weight Type / Shape: Block Weight / Brick
Kg Weight Set -- RIC-WGT4
from Meridian Scale

Summary: Kilogram Test Weight Set. Cylindrical Stainless Steel Weights. Heavy-Duty Carrying Case. NIST Class-F Tolerances. Includes: 2 x 5 kg, 2 x 2 kg, 1 x 1 kg, 5 x 500 g, 2 x 200 g, 1 x 100 g, 1 x 50 g, 2 x 20 g, 1 x 10 g, 1 x 5 g, 2 x 2 g, 1 x 1 g. Ricelake# 12538 [See More]

  • Weight Type / Search Form: Calibration / Test Weight; Test / Load Test Weight
  • Weight Type / Shape: Cylinder Weight; Weight Set
  • Units System: Metric (SI, g or kg)
Individual F1 Aluminum Leaf Weight -- YCW013-00
from Sartorius Lab Instruments GmbH & Co. KG

Weights (YCW). Features of Sartorius metrological weights. Class F1 leaf weights (F2, M1 in weight sets, or on request). 1 –5 mg aluminum; density 2.7 g/cm3. 10 –500 mg nickel silver; density 8.6 g/cm3. Class E1 and E2 wire weights. 1-mg special steel, non-magnetizable. E1: density 8.0... [See More]

  • Weight Type / Search Form: Calibration / Test Weight; Calibration Weight / Mass Standard
  • Units System: Metric (SI, g or kg)
  • Denomination / Weight: 2.21E-6
  • Weight Type / Shape: Leaf Weight
Stainless Test Weight -- RIC-WGT1
from Meridian Scale

Summary: Stainless Steel Cylindrical Test Weight. NIST Class-F Tolerances. [See More]

  • Weight Type / Search Form: Calibration / Test Weight; Test / Load Test Weight
  • Weight Type / Shape: Cylinder Weight; Weight Set
Special Steel Non-magnetizable Wire Weight 1mg, E1 -- YCW0111-00
from Sartorius Lab Instruments GmbH & Co. KG

Weights (YCW). Features of Sartorius metrological weights. Class F1 leaf weights (F2, M1 in weight sets, or on request). 1 –5 mg aluminum; density 2.7 g/cm3. 10 –500 mg nickel silver; density 8.6 g/cm3. Class E1 and E2 wire weights. 1-mg special steel, non-magnetizable. E1: density 8.0... [See More]

  • Weight Type / Search Form: Calibration / Test Weight; Calibration Weight / Mass Standard
  • Units System: Metric (SI, g or kg)
  • Denomination / Weight: 2.21E-6
  • Weight Type / Shape: Wire Weight
Stainless Steel, Non-magnetizable Test Weights -- YCW3128-00
from Sartorius Lab Instruments GmbH & Co. KG

Test Weights (YCW …8). Class E2, F1, & F2 weights. Features of Sartorius test weights. Stainless steel, non-magnetizable, density 7.95 g/cm3, polished; packaging of the weights: Plastic case [See More]

  • Weight Type / Search Form: Calibration / Test Weight; Test / Load Test Weight
  • Units System: Metric (SI, g or kg)
  • Denomination / Weight: 0.0022
  • Weight Type / Shape: Knob Weight
Weight Set -- YCS01-513-00
from Sartorius Lab Instruments GmbH & Co. KG

Weight Sets (YCS). Features of Sartorius weight sets. The weights in Sartorius sets have the same features as the individual weights of their corresponding class. Sartorius weight sets are supplied in a wooden case (except for service weights, which are in a plastic case), along with the matching... [See More]

  • Weight Type / Search Form: Calibration / Test Weight; Calibration Weight / Mass Standard
  • Units System: Metric (SI, g or kg)
  • Denomination / Weight: 2.21E-6 to 0.2205
  • Weight Type / Shape: Weight Set