Counterweight / Counterbalance Weight Weights

3 Results
Tungsten Alloy Weights
from Ed Fagan, Inc.

Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]

  • Weight Type / Search Form: Balancing / Dynamic Balancing Weight; Counterweight / Counterbalance Weight
  • Materials: Tungsten
Precast Concrete Sea Anchor Blocks
from Elite Precast Concrete Limited

Elite Precast Concrete is delighted to present their new range of Precast Concrete Sea Anchors. Available in a wide range of of sizes with a choice of galvanised steel lifting and guide hoops, with integral feet to help locate the blocks into the sea bed. They also manufacture to suit customer... [See More]

  • Weight Type / Search Form: Counterweight / Counterbalance Weight
Balancing Weights
from Plansee SE

Balancing weights made from our tungsten heavy metal composites Densimet ® and Inermet ® compensate for oscillations, weight transfers, imbalances and vibrations, create or shift centers of gravity and more generally ensure the optimum balance. Massive weight in a tiny space. Thanks to their... [See More]

  • Weight Type / Search Form: Balancing / Dynamic Balancing Weight; Counterweight / Counterbalance Weight