Foot Rest Computer Workstations
from Eaton | Power Quality
Advancing technology presents increasing demands on the support structures used to secure equipment and hardware. Totally modular, LMS is easily reconfigured, so as your hardware requirements change, so can your LMS unit. Available in 9 widths & 4 heights. Subdivided frame with over 1,000... [See More]
- Features: Cabinets; Corner; FootRest; KeyboardShelf; Modular; Shelves or Risers
- Type: Office
from RDM Industrial Products, Inc.
Open Frame Architecture Equipment Rack - Accommodates industry standard EIA 19" wide equipment. 24" wide EIA industry standard also available... Durable Steel Frame Construction w/ Lower Crossmember (Can be used as a footrest). Standard Sizes: We are the manufacturer - Feel free to specify your... [See More]
- Features: Cabinets (optional feature); Drawers (optional feature); ESD (optional feature); FootRest; KeyboardShelf (optional feature); Light (optional feature); Outlets (optional feature); Rack; Shelves or Risers; Tilting (optional feature)
- Height: 30.0 to 36.0
- Type: Industrial (optional feature)
- Work Surface: Hardwood (optional feature); StainlessSteel (optional feature); PlasticMelamine (optional feature); Chemical Resistant, ESD/Static Control
from Eaton | Power Quality
Provides ergonomic accommodation for personal computers, printers, peripherals and supplies in a minimal footprint. Accepts optional CPU holders for added convenience and space savings Order keyboard/mouse platform accessories separately [See More]
- Features: Adjustable; Casters; Ergonomic; FootRest; KeyboardShelf; Rack; Shelves or Risers
- Length: 30.0
- Type: Industrial
- Width: 26.0 to 32.0
from RDM Industrial Products, Inc.
Standard Sizes: We are the manufacturer - Feel free to specify your custom dimension requirements. above or choose from the following... "A" - 48", 60" & 72" Width (Right-to-Left). "B" - 30" & 36" Depth (Front-to-Back). "C" - 30" (Sitting "Desk" Height), 34" (ADA/Accessible Height), 36"... [See More]
- Features: Adjustable; Cabinets (optional feature); Drawers (optional feature); ESD (optional feature); FootRest; KeyboardShelf (optional feature); Outlets (optional feature); Tilting (optional feature)
- Height: 30.0 to 36.0
- Type: Industrial (optional feature)
- Work Surface: Hardwood (optional feature); StainlessSteel (optional feature); PlasticMelamine (optional feature); Chemical Resistant, ESD/Static Control