Back Rack Computer Workstations

4 Results
Eaton Compass Modular Desking System
from Eaton | Power Quality

It all starts with Compass' construction - a freestanding, steel-based design that exceeds industry requirements for strength and durability. Its modularity permits unlimited configuration possibilities to reflect the work styles of your people in open or private office settings. It is completely... [See More]

  • Features: Adjustable; Cabinets; Corner; Drawers; Ergonomic; Modular; Outlets; Rack; Shelves or Risers
  • Work Surface: PlasticMelamine; WoodLaminated
  • Type: Office
Equipment Rack Workstation -- ER-108P Series
from RDM Industrial Products, Inc.

Open Frame Architecture Equipment Rack - Accommodates industry standard EIA 19" wide equipment. 24" wide EIA industry standard also available... Durable Steel Frame Construction w/ Lower Crossmember (Can be used as a footrest). Standard Sizes: We are the manufacturer - Feel free to specify your... [See More]

  • Features: Cabinets (optional feature); Drawers (optional feature); ESD (optional feature); FootRest; KeyboardShelf (optional feature); Light (optional feature); Outlets (optional feature); Rack; Shelves or Risers; Tilting (optional feature)
  • Height: 30.0 to 36.0
  • Type: Industrial (optional feature)
  • Work Surface: Hardwood (optional feature); StainlessSteel (optional feature); PlasticMelamine (optional feature); Chemical Resistant, ESD/Static Control
Eaton PC Cart
from Eaton | Power Quality

Provides ergonomic accommodation for personal computers, printers, peripherals and supplies in a minimal footprint. Accepts optional CPU holders for added convenience and space savings Order keyboard/mouse platform accessories separately [See More]

  • Features: Adjustable; Casters; Ergonomic; FootRest; KeyboardShelf; Rack; Shelves or Risers
  • Length: 30.0
  • Type: Industrial
  • Width: 26.0 to 32.0
Eaton Profile Genesys Command Console
from Eaton | Power Quality

Eaton's Profile Genesys supports high-density flat panel display (FPD) applications in multiple command and control markets. Design Freedom: Open design consistent with contemporary furniture. Freeform shape building —graceful arcs and curves can be achieved using standard and custom... [See More]

  • Features: Adjustable; Cabinets; Corner; Ergonomic; Modular; Rack; Shelves or Risers
  • Type: Office