Storage Drawer(s) Computer Workstations
2 Results
Lab Table from InterMetro -- 1533-82
from Terra Universal, Inc.
from Terra Universal, Inc.
Stainless worktables designed specifically for modular laboratory use. Compact footprint to accommodate lab space requirements with four lengths —30" (762 mm), 36" (914 mm), 48" (1219 mm), 60" (1524 mm). All-stainless steel shelves and high-temperature casters allow cart wash and enable... [See More]
- Features: Casters; Drawers; KeyboardShelf; Sanitary
- Length: 29.8
- Type: Industrial
- Width: 30.0
Eaton Compass Modular Desking System
from Eaton | Power Quality
from Eaton | Power Quality
It all starts with Compass' construction - a freestanding, steel-based design that exceeds industry requirements for strength and durability. Its modularity permits unlimited configuration possibilities to reflect the work styles of your people in open or private office settings. It is completely... [See More]
- Features: Adjustable; Cabinets; Corner; Drawers; Ergonomic; Modular; Outlets; Rack; Shelves or Risers
- Work Surface: PlasticMelamine; WoodLaminated
- Type: Office