Ergonomic Design Computer Workstations

10 Results
Industrial Gear Motor for Height Adjustable Workstations -- TGM1 Series
from TiMOTION Technology

TiMOTION ’s TGM1 series gear motor was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external... [See More]

  • Features: Ergonomic
  • Type: Industrial (optional feature); Office
Eaton Compass Modular Desking System
from Eaton | Power Quality

It all starts with Compass' construction - a freestanding, steel-based design that exceeds industry requirements for strength and durability. Its modularity permits unlimited configuration possibilities to reflect the work styles of your people in open or private office settings. It is completely... [See More]

  • Features: Adjustable; Cabinets; Corner; Drawers; Ergonomic; Modular; Outlets; Rack; Shelves or Risers
  • Work Surface: PlasticMelamine; WoodLaminated
  • Type: Office
Industrial Gear Motor for Height Adjustable Workstations -- TGM2 Series
from TiMOTION Technology

The TGM2 series is TiMOTION ’s most powerful gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles... [See More]

  • Features: Ergonomic
  • Type: Industrial (optional feature); Office
Eaton PC Cart
from Eaton | Power Quality

Provides ergonomic accommodation for personal computers, printers, peripherals and supplies in a minimal footprint. Accepts optional CPU holders for added convenience and space savings Order keyboard/mouse platform accessories separately [See More]

  • Features: Adjustable; Casters; Ergonomic; FootRest; KeyboardShelf; Rack; Shelves or Risers
  • Length: 30.0
  • Type: Industrial
  • Width: 26.0 to 32.0
Industrial Gear Motor for Height Adjustable Workstations -- TGM3 Series
from TiMOTION Technology

The TGM3 series is TiMOTION's compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through... [See More]

  • Features: Ergonomic
  • Type: Industrial (optional feature); Office
Eaton Profile Genesys Command Console
from Eaton | Power Quality

Eaton's Profile Genesys supports high-density flat panel display (FPD) applications in multiple command and control markets. Design Freedom: Open design consistent with contemporary furniture. Freeform shape building —graceful arcs and curves can be achieved using standard and custom... [See More]

  • Features: Adjustable; Cabinets; Corner; Ergonomic; Modular; Rack; Shelves or Risers
  • Type: Office
Industrial Gear Motor for Height Adjustable Workstations -- TGM4 Series
from TiMOTION Technology

The TGM4 series is TiMOTION ’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles... [See More]

  • Features: Ergonomic
  • Type: Industrial (optional feature); Office
Eaton Profile® Console System
from Eaton | Power Quality

Revolutionary in design and construction, the ergonomic Profile Console is an ultra-durable steel frame system for an unlimited variety of work applications and environments. The flexibility and versatility make it the perfect flat panel display console. Unique core design can be configured for... [See More]

  • Features: Adjustable; Cabinets; Corner; Ergonomic; KeyboardShelf; Modular; Rack; Shelves or Risers
  • Type: Office
Industrial Gear Motor for Height Adjustable Workstations -- TGM7 Series
from TiMOTION Technology

The TGM7 series is TiMOTION ’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles... [See More]

  • Features: Ergonomic
  • Type: Industrial (optional feature); Office
Industrial Lifting Columns for Ergonomic Workstations -- TL3 Series
from TiMOTION Technology

The TL3 columns from TiMOTION are made up of three extruded aluminum tubes of rectangular shape that give the system great stability and a high stroke with reduced retracted length. This electric lifting column allows for an easy integration into many height adjustable applications. General... [See More]

  • Features: Ergonomic
  • Type: Industrial; Office