Keyboard Tray Computer Workstations

5 Results
Eaton LMS™ Lab Management System
from Eaton | Power Quality

Advancing technology presents increasing demands on the support structures used to secure equipment and hardware. Totally modular, LMS is easily reconfigured, so as your hardware requirements change, so can your LMS unit. Available in 9 widths & 4 heights. Subdivided frame with over 1,000... [See More]

  • Features: Cabinets; Corner; FootRest; KeyboardShelf; Modular; Shelves or Risers
  • Type: Office
Test and Inspection Workstations
from LISTA AG

Modern industrial production cannot do without reliable quality assurance. The Quality Stations and computer cabinets provide the suitable infrastructure for everincreasing quality demands. It is imperative to check the quality of every step in the value chain in a decentralised and continuous... [See More]

  • Features: Cabinets; Casters; KeyboardShelf; Light; Shelves or Risers
  • Length: 22.5 to 28.5
  • Type: Industrial
  • Height: 57.1 to 62.5
Lab Table from InterMetro -- 1533-82
from Terra Universal, Inc.

Stainless worktables designed specifically for modular laboratory use. Compact footprint to accommodate lab space requirements with four lengths —30" (762 mm), 36" (914 mm), 48" (1219 mm), 60" (1524 mm). All-stainless steel shelves and high-temperature casters allow cart wash and enable... [See More]

  • Features: Casters; Drawers; KeyboardShelf; Sanitary
  • Length: 29.8
  • Type: Industrial
  • Width: 30.0
Eaton PC Cart
from Eaton | Power Quality

Provides ergonomic accommodation for personal computers, printers, peripherals and supplies in a minimal footprint. Accepts optional CPU holders for added convenience and space savings Order keyboard/mouse platform accessories separately [See More]

  • Features: Adjustable; Casters; Ergonomic; FootRest; KeyboardShelf; Rack; Shelves or Risers
  • Length: 30.0
  • Type: Industrial
  • Width: 26.0 to 32.0
Eaton Profile® Console System
from Eaton | Power Quality

Revolutionary in design and construction, the ergonomic Profile Console is an ultra-durable steel frame system for an unlimited variety of work applications and environments. The flexibility and versatility make it the perfect flat panel display console. Unique core design can be configured for... [See More]

  • Features: Adjustable; Cabinets; Corner; Ergonomic; KeyboardShelf; Modular; Rack; Shelves or Risers
  • Type: Office