Portable Computer Workstations

7 Results
Eaton Analytical Cart
from Eaton | Power Quality

Safely transports test equipment and PC hardware. Provides additional protection of sensitive electronic equipment with optional ESD-safe laminate surface and industry standard grounding kit [See More]

  • Features: Casters; ESD (optional feature)
  • Length: 30.0
  • Type: Industrial
  • Width: 26.0
Test and Inspection Workstations
from LISTA AG

Modern industrial production cannot do without reliable quality assurance. The Quality Stations and computer cabinets provide the suitable infrastructure for everincreasing quality demands. It is imperative to check the quality of every step in the value chain in a decentralised and continuous... [See More]

  • Features: Cabinets; Casters; KeyboardShelf; Light; Shelves or Risers
  • Length: 22.5 to 28.5
  • Type: Industrial
  • Height: 57.1 to 62.5
Lab Table from InterMetro -- 1533-82
from Terra Universal, Inc.

Stainless worktables designed specifically for modular laboratory use. Compact footprint to accommodate lab space requirements with four lengths —30" (762 mm), 36" (914 mm), 48" (1219 mm), 60" (1524 mm). All-stainless steel shelves and high-temperature casters allow cart wash and enable... [See More]

  • Features: Casters; Drawers; KeyboardShelf; Sanitary
  • Length: 29.8
  • Type: Industrial
  • Width: 30.0
Eaton Graphics and CAD Cart
from Eaton | Power Quality

Accommodates large dual CRT or flat screen monitors. Provides undersurface shelf for CPU and peripherals. Order keyboard/mouse platform accessories separately [See More]

  • Features: Casters; KeyboardShelf (optional feature)
  • Length: 30.0
  • Type: Industrial
  • Width: 38.0 to 48.0
Eaton Network Cart
from Eaton | Power Quality

Designed for various sized hardware. Offers server, RAID array or CD tower mobility and transportation. Order keyboard/mouse platform accessories separately (model LA08 is recommended for top shelf) [See More]

  • Features: Casters; KeyboardShelf (optional feature)
  • Length: 30.0
  • Type: Industrial
  • Width: 26.0 to 32.0
Eaton PC Cart
from Eaton | Power Quality

Provides ergonomic accommodation for personal computers, printers, peripherals and supplies in a minimal footprint. Accepts optional CPU holders for added convenience and space savings Order keyboard/mouse platform accessories separately [See More]

  • Features: Adjustable; Casters; Ergonomic; FootRest; KeyboardShelf; Rack; Shelves or Risers
  • Length: 30.0
  • Type: Industrial
  • Width: 26.0 to 32.0
Eaton Presentation Cart
from Eaton | Power Quality

This multi-use Presentation Cart provides the perfect presentation and storage solution for all your audio/visual equipment. 32"W cart accommodates up to a 19" screen monitor, 38"W cart up to a 27" screen. Includes safety strap kit to secure TV monitor [See More]

  • Features: Casters
  • Length: 30.0
  • Type: Office
  • Width: 32.0 to 38.0