Class II Alignment Lasers

14 Results
105013
from RS Components, Ltd.

The Global Laser Acculase range of red laser diode modules offers a variety of output powers and lens options to provide a high level of optical and electrical performance. The lasers are precision set during manufacture to ensure accurate beam alignment with the outer casing of the modules making... [See More]

  • CDRH Classification: Class II
  • Wavelength Range: 650
  • Laser Wavelength: Red; Modulating
  • Laser Power: 1
105029
from RS Components, Ltd.

The Global Laser Acculase range of red laser diode modules offers a variety of output powers and lens options to provide a high level of optical and electrical performance. The lasers are precision set during manufacture to ensure accurate beam alignment with the outer casing of the modules making... [See More]

  • CDRH Classification: Class II
  • Wavelength Range: 650
  • Laser Wavelength: Red; Modulating
  • Laser Power: 1
1248488 [TKSA51 from SKF Group (The)]
from RS Components, Ltd.

The TKSA 51 shaft alignment tool from SKF provides high measurement flexibility and performance suitability. The TKSA 51 app has been designed to work on a tablet or smartphone and requires no special training. The mobile app includes tutorial videos clearly showing how the TKSA 51 can be operated... [See More]

  • CDRH Classification: Class II
  • Wavelength Range: 635
  • Laser Wavelength: Red
  • Laser Power: 1
2133562
from RS Components, Ltd.

Simple thread-mounted industrial laser modules. Laser Type = Continuous Wave. Laser Colour = Red. Emission Pattern = Ellipse. Laser Wavelength = 635nm. Optical Output Power = 0.8mW. Laser Class = 2. Dimensions = 24 (Dia.) x 14mm. Application = Alignment. Diameter = 24mm. Length = 14mm [See More]

  • CDRH Classification: Class II
  • Wavelength Range: 635
  • Laser Wavelength: Red
  • Laser Power: 0.8000
2133590
from RS Components, Ltd.

Simple thread-mounted industrial laser modules. Laser Type = Continuous Wave. Laser Colour = Red. Emission Pattern = Ellipse. Laser Wavelength = 670nm. Optical Output Power = 0.8mW. Laser Class = 2. Dimensions = 24 (Dia.) x 14mm. Application = Alignment. Diameter = 24mm. Length = 14mm [See More]

  • CDRH Classification: Class II
  • Wavelength Range: 670
  • Laser Wavelength: Red
  • Laser Power: 0.8000
4423277
from RS Components, Ltd.

Size: 30 x 10 x 15mm. Ideal for portable systems. Easy to mount, rugged design. Zero directional pointing error. User-adjustable focus. Rugged vibration resistant construction. Laser Type = Continuous Wave. Laser Colour = Red. Emission Pattern = Ellipse. Laser Wavelength = 650nm. Optical Output... [See More]

  • CDRH Classification: Class II
  • Wavelength Range: 650
  • Laser Wavelength: Red
  • Laser Power: 1
4423283
from RS Components, Ltd.

User focusable . Ideal for experimental & educational use. Isolated brass body. Size:10.4mm dia x 16.5mm. Potted for better heat dissipation. Laser Type = Continuous Wave. Laser Colour = Red. Emission Pattern = Ellipse. Laser Wavelength = 635nm. Optical Output Power = 1mW. Laser Class = 2. [See More]

  • CDRH Classification: Class II
  • Wavelength Range: 635
  • Laser Wavelength: Red
  • Laser Power: 1
Alignment Laser Diode Modules
from ProPhotonix, Ltd.

The 300-0100-00 series 645nm alignment laser modules offers a range of interchangeable, pre-aligned precision optics: 88 ° cross, 58 ° line, 58 ° cross/spot, which provide optimum laser beam performance, as no user adjustment is required. The laser intensity, however, is user adjustable... [See More]

  • CDRH Classification: Class II; Class IIIb; Class IIIR
  • Wavelength Range: 658
  • Laser Wavelength: Red
  • Laser Power: 0.1000 to 4.5
Compact Laser Diode Module
from ProPhotonix, Ltd.

An economical range of compact, 8mm diameter, laser diode modules for integration into systems and handheld instrumentation where space is at a premium. Typical applications are targeting, industrial alignment such as pre-press plate alignment, laser alignment for label and wrapper cutting machinery... [See More]

  • CDRH Classification: Class II; Class IIIb; Class IIIR
  • Wavelength Range: 635 to 650
  • Laser Wavelength: Red
  • Laser Power: 0.9000 to 4
Green 532nm Laser Diode Modules
from ProPhotonix, Ltd.

The DPSS green laser module is a compact, self-contained laser module designed for use in industrial alignment, medical and scientific applications where a highly visible beam is required. It produces a very visible circular output beam of <2.0mm diameter and output powers of 0.9mW and 4mW with a... [See More]

  • CDRH Classification: Class II; Class IIIb; Class IIIR
  • Wavelength Range: 532
  • Laser Wavelength: Green
  • Laser Power: 0.9000 to 4
Industrial Laser Diode Modules
from ProPhotonix, Ltd.

Industrial laser diode modules are designed to be a complete OEM laser solution for heavy duty industrial manufacturing processes such as micro-machining, marking, cutting, drilling, welding, forming, soldering and many other industrial laser uses where superior quality, durability and performance... [See More]

  • CDRH Classification: Class II; Class IIIb; Class IIIR
  • Wavelength Range: 635 to 830
  • Laser Wavelength: Red; Infrared
  • Laser Power: 0.9700 to 30
Inviso™ Laser Diode Modules
from ProPhotonix, Ltd.

InViso ™ is an innovative range of diode based laser modules designed to meet the demanding requirements of high thermal performance machine vision applications at wavelengths ranging from the UV to the infrared and power levels up to 100mW. Focused on customer needs rather than... [See More]

  • CDRH Classification: Class II; Class IIIb; Class IIIR
  • Wavelength Range: 635 to 850
  • Laser Wavelength: Red
  • Laser Power: 0.9000
TE Cooled Laser Module
from ProPhotonix, Ltd.

The 300-0600-00 series of thermo-electrically cooled, (TEC), blue-violet, red and infrared wavelength laser diode modules offers exceptional wavelength and power stability, (better than 1%), good pointing accuracy and significantly increased laser diode lifetime. Designed for applications demanding... [See More]

  • CDRH Classification: Class II; Class IIIb; Class IIIR
  • Wavelength Range: 635 to 830
  • Laser Wavelength: Violet; Blue; Red; Infrared
  • Laser Power: 0.9000 to 32
Thread Mount Laser Diode Modules
from ProPhotonix, Ltd.

An economically priced range of circular beam, threadmount laser diode modules for OEM use in applications where precision and reliability are important, such as industrial alignment and positioning. Wavelengths range from 635nm to 670nm. The laser module consists of an aluminum housing, laser... [See More]

  • CDRH Classification: Class II; Class IIIb
  • Wavelength Range: 635 to 670
  • Laser Wavelength: Red
  • Laser Power: 0.9000