Class IIIb Alignment Lasers
from RS Components, Ltd.
The Global Laser Acculase range of red laser diode modules offers a variety of output powers and lens options to provide a high level of optical and electrical performance. The lasers are precision set during manufacture to ensure accurate beam alignment with the outer casing of the modules making... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 650
- Laser Wavelength: Red
- Laser Power: 20
from Laserglow Technologies
When you need to align in two dimensions at once, Laserglow's cross-generating laser modules enable you to use a set of two perpendicular lines to project a cross on to the work surface. The Brightline Series Red Cross generating laser modules are an economical solution for tasks requiring a... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 660
- Laser Wavelength: Red
- Laser Power: 5
from ProPhotonix, Ltd.
The 300-0100-00 series 645nm alignment laser modules offers a range of interchangeable, pre-aligned precision optics: 88 ° cross, 58 ° line, 58 ° cross/spot, which provide optimum laser beam performance, as no user adjustment is required. The laser intensity, however, is user adjustable... [See More]
- CDRH Classification: Class II; Class IIIb; Class IIIR
- Wavelength Range: 658
- Laser Wavelength: Red
- Laser Power: 0.1000 to 4.5
from Laserglow Technologies
Laserglow's line-generating laser modules are ideal for any application where a highly visible line projected on to a surface is needed. Laser modules are available in 10, 30 or 100 degree fan angles, determining the projected line length at a given distance. The Brightline Series Red Line... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 660
- Laser Wavelength: Red
- Laser Power: 5
from ProPhotonix, Ltd.
An economical range of compact, 8mm diameter, laser diode modules for integration into systems and handheld instrumentation where space is at a premium. Typical applications are targeting, industrial alignment such as pre-press plate alignment, laser alignment for label and wrapper cutting machinery... [See More]
- CDRH Classification: Class II; Class IIIb; Class IIIR
- Wavelength Range: 635 to 650
- Laser Wavelength: Red
- Laser Power: 0.9000 to 4
from Laserglow Technologies
Laserglow's Brightline DOE (Diffractive Optical Element) laser modules are ideal for any application where you require a highly visible pattern projected onto a surface. These green laser modules are available in a variety of circular, grid and parallel line patterns. (See Specifications tab for... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 532
- Laser Wavelength: Green
- Laser Power: 5 to 40
from ProPhotonix, Ltd.
The DPSS green laser module is a compact, self-contained laser module designed for use in industrial alignment, medical and scientific applications where a highly visible beam is required. It produces a very visible circular output beam of <2.0mm diameter and output powers of 0.9mW and 4mW with a... [See More]
- CDRH Classification: Class II; Class IIIb; Class IIIR
- Wavelength Range: 532
- Laser Wavelength: Green
- Laser Power: 0.9000 to 4
from Laserglow Technologies
Laserglow's cross-generating laser modules are ideal for any application where a highly visible cross projected on to a surface is needed. Laser modules are available with a 100 degree fan angle that determines the projected length of the two lines at a given distance. The Brightline Pro Green Cross... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 532
- Laser Wavelength: Green
- Laser Power: 5 to 40
from ProPhotonix, Ltd.
Industrial laser diode modules are designed to be a complete OEM laser solution for heavy duty industrial manufacturing processes such as micro-machining, marking, cutting, drilling, welding, forming, soldering and many other industrial laser uses where superior quality, durability and performance... [See More]
- CDRH Classification: Class II; Class IIIb; Class IIIR
- Wavelength Range: 635 to 830
- Laser Wavelength: Red; Infrared
- Laser Power: 0.9700 to 30
from Laserglow Technologies
Laserglow's line-generating laser modules are ideal for any application where a highly visible line projected on to a surface is needed. Laser modules are available in 10, 30 or 90 degree fan angles, determining the projected line length at a given distance. The Brightline Pro Green Line generating... [See More]
- CDRH Classification: Class IIIb
- Wavelength Range: 532
- Laser Wavelength: Green
- Laser Power: 5 to 40
from ProPhotonix, Ltd.
InViso ™ is an innovative range of diode based laser modules designed to meet the demanding requirements of high thermal performance machine vision applications at wavelengths ranging from the UV to the infrared and power levels up to 100mW. Focused on customer needs rather than... [See More]
- CDRH Classification: Class II; Class IIIb; Class IIIR
- Wavelength Range: 635 to 850
- Laser Wavelength: Red
- Laser Power: 0.9000