Violet Alignment Lasers
from ProPhotonix, Ltd.
SANYO offers a range of 405nm blue-violet laser diodes, with output powers from 7mW to 85mW, tiny 5.6mm package, with a stable, low-noise beam structure produced using ion implantation. SANYO's tiny blue-violet laser diodes are available in industrial strength up to a massive 85mW optical output... [See More]
- Laser Wavelength: Violet; Blue
- Laser Power: 20
- Wavelength Range: 405
- Beam Divergence: 105 to 209
from ProPhotonix, Ltd.
The DPSS green TEC laser modules offer a high quality (M ² <1.2), collimated beam with a uniform Gaussian profile. The output beam is approximately 2.7mm diameter at a 5 meter working distance. This internal monitor photodiode, which can be used to accurately stabilize and control the... [See More]
- Laser Wavelength: Violet; Blue
- Laser Power: 10
- Wavelength Range: 532
- Beam Divergence: 0.4000
from ProPhotonix, Ltd.
The 300-0600-00 series of thermo-electrically cooled, (TEC), blue-violet, red and infrared wavelength laser diode modules offers exceptional wavelength and power stability, (better than 1%), good pointing accuracy and significantly increased laser diode lifetime. Designed for applications demanding... [See More]
- Laser Wavelength: Violet; Blue; Red; Infrared
- Laser Power: 0.9000 to 32
- Wavelength Range: 635 to 830
- Beam Divergence: 0.7000