Green Alignment Lasers
from World Star Tech
Overview of PLT5 520DB_P Laser Diode. PLT5 520DB_P is a high-performance green laser diode manufactured by OSRAM, designed for precision applications across various industries. Housed in a TO-56 metal can package, this device offers reliable performance and versatility. Key Features: Wavelength: 515... [See More]
- Laser Wavelength: Green
- Laser Power: 10
- Wavelength Range: 515
from RS Components, Ltd.
A radically new design providing TE stabilised performance without TE cost and power consumption. Stable power without thermoelectric (TE) cooling. Fast warm up time. Power stability better than 5% over full operating temperature range. Power stability better than 1% at constant temperature. Low... [See More]
- Laser Wavelength: Green
- Laser Power: 5
- Wavelength Range: 532
- CDRH Classification: 3R
from RS Components, Ltd.
Two high quality interchangeable, plug-and-play Green laser alignment kits. These 532nm Green lasers are 9 times brighter than typical Red lasers to the human eye and are particularly suited for use with surfaces such as hot steel, working at longer distances and in higher ambient light levels. [See More]
- Laser Wavelength: Green
- Laser Power: 5
- Wavelength Range: 532
- CDRH Classification: 3R
from Laserglow Technologies
Laserglow's Brightline DOE (Diffractive Optical Element) laser modules are ideal for any application where you require a highly visible pattern projected onto a surface. These green laser modules are available in a variety of circular, grid and parallel line patterns. (See Specifications tab for... [See More]
- Laser Wavelength: Green
- Laser Power: 5 to 40
- Wavelength Range: 532
- Beam Divergence: 0.1000
from ProPhotonix, Ltd.
The DPSS green laser module is a compact, self-contained laser module designed for use in industrial alignment, medical and scientific applications where a highly visible beam is required. It produces a very visible circular output beam of <2.0mm diameter and output powers of 0.9mW and 4mW with a... [See More]
- Laser Wavelength: Green
- Laser Power: 0.9000 to 4
- Wavelength Range: 532
- CDRH Classification: Class II; Class IIIb; Class IIIR
from Laserglow Technologies
Laserglow's cross-generating laser modules are ideal for any application where a highly visible cross projected on to a surface is needed. Laser modules are available with a 100 degree fan angle that determines the projected length of the two lines at a given distance. The Brightline Pro Green Cross... [See More]
- Laser Wavelength: Green
- Laser Power: 5 to 40
- Wavelength Range: 532
- Beam Divergence: 0.1000
from ProPhotonix, Ltd.
SANYO has launched a ‘Low-Noise ’ laser module in their popular DLX range of 532nm DPSS TEC laser modules. With an output power of 10mW and RMS noise level of 0.5%, the DLX-9756-11 green laser module is designed specifically for the most critically demanding bio-medical and... [See More]
- Laser Wavelength: Green
- Laser Power: 5
- Wavelength Range: 532
- Beam Divergence: 0.4000