Blue Alignment Lasers

4 Results
8855303 [TKSA11 from SKF Group (The)]
from RS Components, Ltd.

The SKF TKSA 11 is a new generation of shaft alignment tool that uses a mobile device to guide the user through the entire alignment process. The SKF TKSA 11 instrument is designed to be easy to use and is suitable for entry level shaft alignment. Built-in inductive proximity sensors enable a... [See More]

  • Laser Wavelength: Blue
Sanyo Laser Diode -- DL-4146-101S
from ProPhotonix, Ltd.

SANYO offers a range of 405nm blue-violet laser diodes, with output powers from 7mW to 85mW, tiny 5.6mm package, with a stable, low-noise beam structure produced using ion implantation. SANYO's tiny blue-violet laser diodes are available in industrial strength up to a massive 85mW optical output... [See More]

  • Laser Wavelength: Violet; Blue
  • Laser Power: 20
  • Wavelength Range: 405
  • Beam Divergence: 105 to 209
Sanyo Laser Diode -- DLX-9756-11
from ProPhotonix, Ltd.

The DPSS green TEC laser modules offer a high quality (M ² <1.2), collimated beam with a uniform Gaussian profile. The output beam is approximately 2.7mm diameter at a 5 meter working distance. This internal monitor photodiode, which can be used to accurately stabilize and control the... [See More]

  • Laser Wavelength: Violet; Blue
  • Laser Power: 10
  • Wavelength Range: 532
  • Beam Divergence: 0.4000
TE Cooled Laser Module
from ProPhotonix, Ltd.

The 300-0600-00 series of thermo-electrically cooled, (TEC), blue-violet, red and infrared wavelength laser diode modules offers exceptional wavelength and power stability, (better than 1%), good pointing accuracy and significantly increased laser diode lifetime. Designed for applications demanding... [See More]

  • Laser Wavelength: Violet; Blue; Red; Infrared
  • Laser Power: 0.9000 to 32
  • Wavelength Range: 635 to 830
  • Beam Divergence: 0.7000