AC/DC Converter Board Mount Power Supplies

Last Updated: February 12, 2025

Description

AC/DC Converter Board Mount Power Supplies are devices that convert alternating current (AC) input voltage into a regulated direct current (DC) output voltage. These power supplies are designed to be mounted directly onto a printed circuit board (PCB), providing a compact and efficient solution for powering electronic devices.

Working Principle

AC/DC Converter Board Mount Power Supplies operate by using a high-frequency switching circuit to convert AC input voltage into DC output voltage. This process involves rectifying the AC input to DC, filtering the rectified voltage, and then using a switching regulator to produce a stable DC output. The high-frequency switching allows for smaller components and higher efficiency compared to linear power supplies. These converters are useful because they provide a reliable and efficient means of powering electronic devices from an AC source, which is commonly available in most environments.

Applications

AC/DC Converter Board Mount Power Supplies are used in a wide range of applications. Specific examples include powering embedded systems in consumer electronics, providing power for industrial control systems, and supplying energy to telecommunications equipment. They are also used in medical devices where compact and efficient power solutions are critical.

Advantages over other Board Mount Power Supplies

One of the main advantages of AC/DC Converter Board Mount Power Supplies over other types, such as linear regulated power supplies, is their high efficiency. Switching power supplies can achieve efficiencies of 90% or higher, which reduces energy loss and heat generation. Additionally, their compact size makes them ideal for applications where space is limited.

Limitations

A limitation of AC/DC Converter Board Mount Power Supplies is that they can introduce electromagnetic interference (EMI) due to the high-frequency switching operation. This can affect the performance of sensitive electronic components if not properly managed. Additionally, they may require more complex design considerations compared to linear power supplies.

Considerations

When selecting an AC/DC Converter Board Mount Power Supply, several factors should be considered. Initial costs can vary depending on the complexity and specifications of the power supply. Operating expenses are generally lower due to high efficiency, but the potential need for additional EMI filtering can add to costs. Durability and reliability are important, as these power supplies are often used in critical applications. Maintenance and replacement costs should also be considered, particularly in environments where downtime is costly.

137 Results
Mini Encapsulated - PC Board Mounting DC-DC Converters, Single and Dual Tracking Outputs
from Acopian Power Supplies

Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and ripple parameters, and are short circuit protected. Rugged encapsulated construction and generously derated... [See More]

  • Type: DC Power Supply; DC-DC Converter; AC/DC Converter
  • AC Input Voltage: 105.0 to 125.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 420
AC-DC Converters -- 1235397 [LNK6773V from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 15W eDIP-12 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 15
AC DC Converters -- 1043-PFE300S-12/T-CHP [PFE300S-12/T from TDK-Lambda Corporation]
from DigiKey

Enclosed AC DC Converters 1 Output 12V 25A 85 ~ 265 VAC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Output Current: 25
  • AC Input Voltage: 85.0 to 265.0
  • Operating Temperature: -40 to 100
Mini Encapsulated - PC Board Mounting, Linear Power Supplies ±5v, ±10v, ±12v and ±15v
from Acopian Power Supplies

These dual tracking output mini-modules are compact and convenient sources of the voltages required to power operational amplifiers and related circuits. They may be mounted directly on printed circuit board assemblies, simplifying system layout and minimizing the connectors and wiring required. [See More]

  • Type: DC Power Supply; DC Power System; AC/DC Converter
  • AC Input Voltage: 105.0 to 125.0
  • Applications: Instrumentation
  • Input Frequency: 42 to 420
AC-DC Converters -- 1235405 [LNK6776E from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 68W eSIP-7 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 15
AC DC Converters -- 1043-PFE300S-48-CHP [PFE300S-48 from TDK-Lambda Corporation]
from DigiKey

Enclosed AC DC Converters 1 Output 48V 6.3A 85 ~ 265 VAC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Output Current: 6.3
  • AC Input Voltage: 85.0 to 265.0
  • Operating Temperature: -40 to 100
Mini Encapsulated - PC Board Mounting, Switching Power Supplies
from Acopian Power Supplies

These versatile power supplies mount in a surface area of only 3.5" x 2.5", and are available in a choice of mounting styles. They have a high efficiency and may be operated through a wide temperature range. A common-mode input filter reduces conducted noise, and the shielded case minimizes radiated... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 85.0 to 130.0
  • Applications: Instrumentation
  • DC Input Voltage: 120.0 to 180.0
AC-DC Converters -- 1235414 [LNK6779E from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 118W eSIP-7 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 15
AC DC Converters -- 1102-1550-ND [FE175D480C033FP-00 from Vicor Corporation]
from DigiKey

Enclosed AC DC Converters 1 Output 48V 6.9A 85 ~ 264 VAC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Output Current: 6.9
  • AC Input Voltage: 85.0 to 264.0
  • Operating Temperature: -20 to 100
Mini Encapsulated - Switching Power Supplies, with Screw Terminals
from Acopian Power Supplies

These versatile power supplies mount in a surface area of only 3.5" x 2.5", and are available in a choice of mounting styles. They have a high efficiency and may be operated through a wide temperature range. A common-mode input filter reduces conducted noise, and the shielded case minimizes radiated... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 85.0 to 130.0
  • Applications: Instrumentation
  • DC Input Voltage: 120.0 to 180.0
AC-DC Converters -- 1235439 [LCS701LG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 170W eSIP-16 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 170
AC DC Converters -- 1102-1554-ND [PF175B480C033FP-00 from Vicor Corporation]
from DigiKey

Enclosed AC DC Converters 1 Output 48V 6.9A 85 ~ 264 VAC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Output Current: 6.9
  • AC Input Voltage: 85.0 to 264.0
  • Operating Temperature: -20 to 100
AC-DC Converters -- 1235442 [LCS703HG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 275W eSIP-16 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 275
AC DC Converters -- 1102-5428-ND [PFM4914BB6M24D0C08 from Vicor Corporation]
from DigiKey

Enclosed AC DC Converters 1 Output 24V 16.7A 85 ~ 264 VAC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Output Current: 16.7
  • AC Input Voltage: 85.0 to 264.0
  • Operating Temperature: -20 to 100
AC-DC Converters -- 1235444 [LCS705HG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 350W eSIP-16 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 350
AC DC Converters -- 1102-5462-ND [PFM4914BB6M48D0C04 from Vicor Corporation]
from DigiKey

Enclosed AC DC Converters 1 Output 48V 8.33A 85 ~ 264 VAC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Output Current: 8.33
  • AC Input Voltage: 85.0 to 264.0
  • Operating Temperature: -20 to 100
AC-DC Converters -- 1235446 [TNY284PG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 8.5W DIP-8 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 5
AC DC Converters -- 1102-5494-ND [PFM4414BB6M24D0T08 from Vicor Corporation]
from DigiKey

Enclosed AC DC Converters 1 Output 24V 16.67A 85 ~ 264 VAC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Output Current: 16.67
  • AC Input Voltage: 85.0 to 264.0
  • Operating Temperature: -40 to 100
AC-DC Converters -- 1235449 [TNY285PG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 11.5W DIP-8 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 6
AC DC Converters -- 132-RPM2433SJ-ND [RPM2433SJ from Tamura Corporation of America]
from DigiKey

AC/DC CONVERTER 24V [See More]

  • Type: AC/DC Converter; 1
  • DC Output Current: 3.3
  • AC Input Voltage: 100.0 to 240.0
  • Operating Temperature: -20 to 80
AC-DC Converters -- 1235452 [TNY286PG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 15W DIP-8 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 7
AC DC Converters -- 1470-1107-ND [ECE05US03 from XP Power]
from DigiKey

Enclosed AC DC Converters 1 Output 3.3V 1.51A 85 ~ 264 VAC, 120 ~ 370 VDC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Input Voltage: 120.0 to 370.0
  • AC Input Voltage: 85.0 to 264.0
  • DC Output Current: 1.51
AC-DC Converters -- 1235458 [TNY288PG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 21.5W DIP-8 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 10
AC DC Converters -- 1470-1114-ND [ECE10US03 from XP Power]
from DigiKey

Enclosed AC DC Converters 1 Output 3.3V 2.6A 85 ~ 264 VAC, 120 ~ 370 VDC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Input Voltage: 120.0 to 370.0
  • AC Input Voltage: 85.0 to 264.0
  • DC Output Current: 2.6
AC-DC Converters -- 1235461 [TNY289PG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 25W DIP-8 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 12
AC DC Converters -- 1470-1121-ND [ECE20US03 from XP Power]
from DigiKey

Enclosed AC DC Converters 1 Output 3.3V 4.55A 85 ~ 264 VAC, 120 ~ 370 VDC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Input Voltage: 120.0 to 370.0
  • AC Input Voltage: 85.0 to 264.0
  • DC Output Current: 4.55
AC-DC Converters -- 1235465 [LNK623PG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 5.0W DIP-8 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 9
AC DC Converters -- 1470-1128-ND [ECE40US03 from XP Power]
from DigiKey

Enclosed AC DC Converters 1 Output 3.3V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Input Voltage: 120.0 to 370.0
  • AC Input Voltage: 85.0 to 264.0
  • DC Output Current: 10
AC-DC Converters -- 1235467 [LNK624PG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 5.5W DIP-8 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 11
AC DC Converters -- 1470-1151-ND [ECL05US24-P from XP Power]
from DigiKey

Open Frame AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Output Current: 0.2100
  • AC Input Voltage: 85.0 to 264.0
  • Operating Temperature: -20 to 70
AC-DC Converters -- 1235469 [LNK625PG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 6.5W DIP-8 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 13.5
AC DC Converters -- 1470-1154-ND [ECL10US09-P from XP Power]
from DigiKey

Open Frame AC DC Converters 1 Output 9V 1.1A 85 ~ 264 VAC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Output Current: 1.1
  • AC Input Voltage: 85.0 to 264.0
  • Operating Temperature: -20 to 70
AC-DC Converters -- 1235471 [LNK626PG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 8.5W DIP-8 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 17
AC DC Converters -- 1470-1160-ND [ECL15UD01-E from XP Power]
from DigiKey

Enclosed AC DC Converters 2 Output 12V -12V 650mA, 650mA 85 ~ 264 VAC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Output Current: 0.6500
  • AC Input Voltage: 85.0 to 264.0
  • Operating Temperature: -20 to 70
AC-DC Converters -- 1235473 [TOP264EG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 43W eSIP-7 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 43
AC DC Converters -- 1470-1161-ND [ECL15UD01-P from XP Power]
from DigiKey

Open Frame AC DC Converters 2 Output 12V -12V 650mA, 650mA 85 ~ 264 VAC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Output Current: 0.6500
  • AC Input Voltage: 85.0 to 264.0
  • Operating Temperature: -20 to 70
AC-DC Converters -- 1235474 [TOP264VG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 43W eDIP-12 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 43
AC DC Converters -- 1470-1164-ND [ECL15UD02-E from XP Power]
from DigiKey

Enclosed AC DC Converters 2 Output 15V -15V 500mA, 500mA 85 ~ 264 VAC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Output Current: 0.5000
  • AC Input Voltage: 85.0 to 264.0
  • Operating Temperature: -20 to 70
AC-DC Converters -- 1235476 [TOP265EG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 57W eSIP-7 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 43
AC DC Converters -- 1470-1168-ND [ECL15UD03-E from XP Power]
from DigiKey

Enclosed AC DC Converters 2 Output 5V -12V 1.5A, 625mA 85 ~ 264 VAC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Output Current: 0.6250 to 1.5
  • AC Input Voltage: 85.0 to 264.0
  • Operating Temperature: -20 to 70
AC-DC Converters -- 1235477 [TOP265VG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 57W eDIP-12 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 43
AC DC Converters -- 1470-1181-ND [ECL15UT02-E from XP Power]
from DigiKey

Enclosed AC DC Converters 3 Output 5V 12V -12V 2A, 200mA, 200mA 85 ~ 264 VAC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Output Current: 0.2000 to 2
  • AC Input Voltage: 85.0 to 264.0
  • Operating Temperature: -20 to 70
AC-DC Converters -- 1235478 [TOP266EG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 86W eSIP-7 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 43
AC DC Converters -- 1470-1185-ND [ECL15UT03-E from XP Power]
from DigiKey

Enclosed AC DC Converters 3 Output 5V 15V -15V 2A, 150mA, 150mA 85 ~ 264 VAC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Output Current: 0.1500 to 2
  • AC Input Voltage: 85.0 to 264.0
  • Operating Temperature: -20 to 70
AC-DC Converters -- 1235479 [TOP266VG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 86W eDIP-12 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 43
AC DC Converters -- 1470-1189-ND [ECL25US09-E from XP Power]
from DigiKey

Enclosed AC DC Converters 1 Output 9V 2.8A 85 ~ 264 VAC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Output Current: 2.8
  • AC Input Voltage: 85.0 to 264.0
  • Operating Temperature: -20 to 70
AC-DC Converters -- 1235481 [TOP267EG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 103W eSIP-7 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 43
AC DC Converters -- 1470-1190-ND [ECL25US09-P from XP Power]
from DigiKey

Open Frame AC DC Converters 1 Output 9V 2.8A 85 ~ 264 VAC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Output Current: 2.8
  • AC Input Voltage: 85.0 to 264.0
  • Operating Temperature: -20 to 70
AC-DC Converters -- 1235482 [TOP267VG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 103W eDIP-12 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 43
AC DC Converters -- 1470-1199-ND [ECL30UD01-E from XP Power]
from DigiKey

Enclosed AC DC Converters 2 Output 12V -12V 1.3A, 1.3A 85 ~ 264 VAC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Output Current: 1.3
  • AC Input Voltage: 85.0 to 264.0
  • Operating Temperature: -20 to 70
AC-DC Converters -- 1235484 [TOP268EG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 112W eSIP-7 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 43
AC DC Converters -- 1470-1200-ND [ECL30UD01-P from XP Power]
from DigiKey

Open Frame AC DC Converters 2 Output 12V -12V 1.3A, 1.3A 85 ~ 264 VAC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Output Current: 1.3
  • AC Input Voltage: 85.0 to 264.0
  • Operating Temperature: -20 to 70
AC-DC Converters -- 1235485 [TOP268VG from Power Integrations, Inc.]
from RS Components, Ltd.

AC/DC Converter 112W eDIP-12 [See More]

  • Type: AC/DC Converter
  • DC Output Power: 43
AC DC Converters -- 1470-2258-ND [VCP05US05 from XP Power]
from DigiKey

Open Frame AC DC Converters 1 Output 5V 1A 90 ~ 264 VAC Input [See More]

  • Type: AC/DC Converter; 1
  • DC Output Current: 1
  • AC Input Voltage: 90.0 to 264.0
  • Operating Temperature: 0 to 70
Board Mount AC-DC Power Supply -- PBK-1-12
from CUI Inc.

12 Vdc, 0.083 A, 1 W [See More]

  • Type: AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 230.0
  • DC Output Voltage: 12.0
AC DC Converters -- VMS-20-24 [VMS-20-24 from CUI Inc.]
from ODG (Origin Data Global)

AC/DC CONVERTER 24V 20W [See More]

  • Type: Medical Power Supply; AC/DC Converter
  • DC Output Voltage: 24.0
  • Applications: Medical
  • DC Output Current: 0.9000
Power Supplies - Board Mount - AC DC Converters -- 10E24A
from Acme Chip Technology Co., Limited

AC/DC CONVERTER [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: Adjustable Output
AC/DC - On-board, LS (1-15W) -- LS05-15B03SS-F
from MORNSUN Guangzhou Science & Technology Co., Ltd.

MORNSUN low cost AC DC converters 1-15W LS series feature ultra-wide input range accepting either AC or DC voltage, high efficiency and low power consumption, which are particularly suitable for industrial control, electric power, instrumentation and smart home applications which don't have high... [See More]

  • Type: AC/DC Converter
  • DC Input Voltage: 100.0
  • AC Input Voltage: 85.0 to 305.0
  • Number of Outputs: 1
EME05 Series AC-DC Power Supply -- EME05US03
from XP Power

Compact Size [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 115.0 to 230.0
  • Applications: Instrumentation
  • Input Frequency: 50 to 60
C Series -- CD30-1212
from Power Plaza Co., Ltd.

UL Marking, CE Marking (Low Voltage Directive). - Small, Compact Size. - Surface mounting technology. - High efficiency. - Universal input. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 90.0 to 264.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
24 Volt 35W Power Supply -- PS-RS35-24-0
from WINSYSTEMS, INC.

The PS-RS35-24 is a small, convection cooled 35W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 1.5A of current at 24 volts. The 24 voltage output can be adjusted with an on board trimpot. The PS-RS35-24 is small, measuring only 99 x... [See More]

  • Type: Computer Power Supply; AC/DC Converter
  • AC Input Voltage: 115.0 to 230.0
  • Applications: Instrumentation
  • Input Frequency: 50 to 60
Board Mount AC-DC Power Supply -- PBK-1-12-B
from CUI Inc.

12 Vdc, 0.083 A, 1 W [See More]

  • Type: AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 230.0
  • DC Output Voltage: 12.0
AC DC Converters -- YAS1012E [YAS1012E from Cosel U.S.A., Inc.]
from ODG (Origin Data Global)

AC/DC CONVERTER 12V 11W [See More]

  • Type: AC/DC Converter
  • DC Output Voltage: 12.0
  • Applications: ITE (Commercial)
  • DC Output Current: 0.9000
Power Supplies - Board Mount - AC DC Converters -- AA04D0305A
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 5V 3.3V 4W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
AC/DC - On-board, LS (1-15W) -- LS05-26B03SS-F
from MORNSUN Guangzhou Science & Technology Co., Ltd.

MORNSUN low cost AC DC converters 1-15W LS series feature ultra-wide input range accepting either AC or DC voltage, high efficiency and low power consumption, which are particularly suitable for industrial control, electric power, instrumentation and smart home applications which don't have high... [See More]

  • Type: AC/DC Converter
  • DC Input Voltage: 100.0
  • AC Input Voltage: 90.0 to 528.0
  • Number of Outputs: 1
C Series -- CD30-1515
from Power Plaza Co., Ltd.

UL Marking, CE Marking (Low Voltage Directive). - Small, Compact Size. - Surface mounting technology. - High efficiency. - Universal input. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 90.0 to 264.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
5 Volt 25W Power Supply -- PS-RS25-5
from WINSYSTEMS, INC.

WinSystems ’ PS-RS25-5 is a small, convection cooled 25W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 5A of current at +5 volts. The +5 volt output can be adjusted with an on board trimpot. The PS-RS25-5 is small, measuring... [See More]

  • Type: Computer Power Supply; AC/DC Converter
  • AC Input Voltage: 115.0 to 230.0
  • Applications: Instrumentation
  • Input Frequency: 50 to 60
Board Mount AC-DC Power Supply -- PBK-3-12
from CUI Inc.

12 Vdc, 0.25 A, 3 W [See More]

  • Type: AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 230.0
  • DC Output Voltage: 12.0
Power Supplies - Board Mount - AC DC Converters -- AA04S0900A
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 9V 4W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
C Series -- CD30-52
from Power Plaza Co., Ltd.

UL Marking, CE Marking (Low Voltage Directive). - Small, Compact Size. - Surface mounting technology. - High efficiency. - Universal input. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 90.0 to 264.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
50W Universal A/C Switching Power Supply -- PS-RS50-5
from WINSYSTEMS, INC.

WinSystems ’ PS-RS50-5 is a small, convection cooled 50W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 10A of current at +5 volts. The +5 volt output can be adjusted with an on board trimpot. The PS-RS50-5 is small, measuring... [See More]

  • Type: Computer Power Supply; AC/DC Converter
  • AC Input Voltage: 115.0 to 230.0
  • Applications: Instrumentation
  • Input Frequency: 50 to 60
Board Mount AC-DC Power Supply -- PBK-3-12-B
from CUI Inc.

12 Vdc, 0.25 A, 3 W [See More]

  • Type: AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 230.0
  • DC Output Voltage: 12.0
Power Supplies - Board Mount - AC DC Converters -- AA07S0300A
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 3.3V 7W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
C Series -- CD30-54
from Power Plaza Co., Ltd.

UL Marking, CE Marking (Low Voltage Directive). - Small, Compact Size. - Surface mounting technology. - High efficiency. - Universal input. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 90.0 to 264.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
Board Mount AC-DC Power Supply -- PBK-5-12
from CUI Inc.

12 Vdc, 0.42 A, 5 W [See More]

  • Type: AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 230.0
  • DC Output Voltage: 12.0
Power Supplies - Board Mount - AC DC Converters -- AA10S0300A
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 3.3V 10W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
C Series -- CD30-55
from Power Plaza Co., Ltd.

UL Marking, CE Marking (Low Voltage Directive). - Small, Compact Size. - Surface mounting technology. - High efficiency. - Universal input. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 90.0 to 264.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
Board Mount AC-DC Power Supply -- PBK-5-12-B
from CUI Inc.

12 Vdc, 0.42 A, 5 W [See More]

  • Type: AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 230.0
  • DC Output Voltage: 12.0
Power Supplies - Board Mount - AC DC Converters -- AA15D0512A
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 5V 12V 15W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
C Series -- CD30-5F
from Power Plaza Co., Ltd.

UL Marking, CE Marking (Low Voltage Directive). - Small, Compact Size. - Surface mounting technology. - High efficiency. - Universal input. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 90.0 to 264.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
Board Mount AC-DC Power Supply -- PBO-1-S12
from CUI Inc.

12 Vdc, .083 A, 1 W [See More]

  • Type: AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 277.0
  • DC Output Voltage: 12.0
Power Supplies - Board Mount - AC DC Converters -- AA15S0500A
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 5V 15W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
C Series -- CS100-12
from Power Plaza Co., Ltd.

CE Marking. - Small, Compact Size. - Surface mounting technology. - High efficiency. - Selected input voltage. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. - Over temperature protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 170.0 to 264.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
Board Mount AC-DC Power Supply -- PBO-1-S12-B
from CUI Inc.

12 Vdc, .083 A, 1 W [See More]

  • Type: AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 277.0
  • DC Output Voltage: 12.0
Power Supplies - Board Mount - AC DC Converters -- AA15T051212A
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 5V +/-12V 15W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
C Series -- CS100-15
from Power Plaza Co., Ltd.

CE Marking. - Small, Compact Size. - Surface mounting technology. - High efficiency. - Selected input voltage. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. - Over temperature protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 170.0 to 264.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
Board Mount AC-DC Power Supply -- PBO-3-S12
from CUI Inc.

12 Vdc, 0.250 A, 3 W [See More]

  • Type: AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 277.0
  • DC Output Voltage: 12.0
Power Supplies - Board Mount - AC DC Converters -- AA15T051515A
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 5V +/-15V 15W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
C Series -- CS100-24
from Power Plaza Co., Ltd.

CE Marking. - Small, Compact Size. - Surface mounting technology. - High efficiency. - Selected input voltage. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. - Over temperature protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 170.0 to 264.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
Board Mount AC-DC Power Supply -- PBO-3-S12-B
from CUI Inc.

12 Vdc, 0.250 A, 3 W [See More]

  • Type: AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 277.0
  • DC Output Voltage: 12.0
Power Supplies - Board Mount - AC DC Converters -- AA30D0512A
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 5V 12V 30W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
C Series -- CS100-3R3
from Power Plaza Co., Ltd.

CE Marking. - Small, Compact Size. - Surface mounting technology. - High efficiency. - Selected input voltage. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. - Over temperature protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 170.0 to 264.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
Board Mount AC-DC Power Supply -- PBO-5-S12
from CUI Inc.

12 Vdc, 0.42 A, 5 W [See More]

  • Type: AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 230.0
  • DC Output Voltage: 12.0
Power Supplies - Board Mount - AC DC Converters -- AA30S0500A
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 5V 30W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
C Series -- CS100-48
from Power Plaza Co., Ltd.

CE Marking. - Small, Compact Size. - Surface mounting technology. - High efficiency. - Selected input voltage. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. - Over temperature protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 170.0 to 264.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
Board Mount AC-DC Power Supply -- PSK-10B-S12
from CUI Inc.

12 Vdc, 0.85 A, 10.2 W [See More]

  • Type: AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 230.0
  • DC Output Voltage: 12.0
Power Supplies - Board Mount - AC DC Converters -- AA30T030512A
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 3.3V 5V 12V 30W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
C Series -- CS100-5
from Power Plaza Co., Ltd.

CE Marking. - Small, Compact Size. - Surface mounting technology. - High efficiency. - Selected input voltage. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. - Over temperature protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 170.0 to 264.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
Board Mount AC-DC Power Supply -- PSK-15B-S12
from CUI Inc.

12 Vdc, 1.25 A, 15 W [See More]

  • Type: AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 230.0
  • DC Output Voltage: 12.0
Power Supplies - Board Mount - AC DC Converters -- AA60S0500A
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 5.1V 60W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
C Series -- CS100L-12
from Power Plaza Co., Ltd.

CE Marking. - Small, Compact Size. - Surface mounting technology. - High efficiency. - Selected input voltage. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. - Over temperature protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 90.0 to 132.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
Board Mount AC-DC Power Supply -- PSK-20B-S12
from CUI Inc.

12 Vdc, 1.6 A, 19.2 W [See More]

  • Type: AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 230.0
  • DC Output Voltage: 12.0
Power Supplies - Board Mount - AC DC Converters -- ABC41-1005P
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 5V 40W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
C Series -- CS100L-15
from Power Plaza Co., Ltd.

CE Marking. - Small, Compact Size. - Surface mounting technology. - High efficiency. - Selected input voltage. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. - Over temperature protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 90.0 to 132.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
Board Mount AC-DC Power Supply -- PSK-6B-S12
from CUI Inc.

12 Vdc, 0.5 A, 6 W [See More]

  • Type: AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 230.0
  • DC Output Voltage: 12.0
Power Supplies - Board Mount - AC DC Converters -- AIT00ZPFC-01NL
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 393V [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
C Series -- CS100L-24
from Power Plaza Co., Ltd.

CE Marking. - Small, Compact Size. - Surface mounting technology. - High efficiency. - Selected input voltage. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. - Over temperature protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 90.0 to 132.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
Board Mount AC-DC Power Supply -- VBM-100-12
from CUI Inc.

12 Vdc, 8.4 A, 100 W [See More]

  • Type: AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 230.0
  • DC Output Voltage: 12.0
Power Supplies - Board Mount - AC DC Converters -- AME1-12SJZ
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 12V 996MW [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
C Series -- CS100L-3R3
from Power Plaza Co., Ltd.

CE Marking. - Small, Compact Size. - Surface mounting technology. - High efficiency. - Selected input voltage. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. - Over temperature protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 90.0 to 132.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
Board Mount AC-DC Power Supply -- VF-S150-03A
from CUI Inc.

150W, 3-4V, single output, u-frame [See More]

  • Type: AC/DC Converter
  • DC Output Current: 30
  • AC Input Voltage: 110.0 to 230.0
  • DC Output Power: 150
Power Supplies - Board Mount - AC DC Converters -- AME1-24SBAZ
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 24V 1W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
C Series -- CS100L-48
from Power Plaza Co., Ltd.

CE Marking. - Small, Compact Size. - Surface mounting technology. - High efficiency. - Selected input voltage. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. - Over temperature protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 90.0 to 132.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
Board Mount AC-DC Power Supply -- VF-S150-03A-CF
from CUI Inc.

150W, 3-4V, single output, metal enclosed [See More]

  • Type: AC/DC Converter
  • DC Output Current: 30
  • AC Input Voltage: 110.0 to 230.0
  • DC Output Power: 150
Power Supplies - Board Mount - AC DC Converters -- AME1-24SJZ
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 24V 1W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
C Series -- CS100L-5
from Power Plaza Co., Ltd.

CE Marking. - Small, Compact Size. - Surface mounting technology. - High efficiency. - Selected input voltage. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. - Over temperature protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 90.0 to 132.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
Board Mount AC-DC Power Supply -- VFM100-S12
from CUI Inc.

100W, 12V, single output, open pcb [See More]

  • Type: AC/DC Converter
  • DC Output Current: 8.4
  • DC Output Voltage: 12.0
  • DC Output Power: 100
Power Supplies - Board Mount - AC DC Converters -- AME1-5SJZ
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 5V 1W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
C Series -- CS15-12
from Power Plaza Co., Ltd.

UL Marking, CE Marking (Low Voltage Directive). - Small, Compact Size. - Surface mounting technology. - High efficiency. - Universal input. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 90.0 to 264.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
Board Mount AC-DC Power Supply -- VMS-20-12
from CUI Inc.

12 Vdc, 1.7 A, 20 W [See More]

  • Type: Medical Power Supply; AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 230.0
  • DC Output Voltage: 12.0
Power Supplies - Board Mount - AC DC Converters -- AME10-12DCJZ
from Acme Chip Technology Co., Limited

AC/DC CONVERTER +/-12V 11W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
C Series -- CS15-15
from Power Plaza Co., Ltd.

UL Marking, CE Marking (Low Voltage Directive). - Small, Compact Size. - Surface mounting technology. - High efficiency. - Universal input. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 90.0 to 264.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
Board Mount AC-DC Power Supply -- VOF-10-12
from CUI Inc.

12 Vdc, 0.83 A, 10 W [See More]

  • Type: AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 230.0
  • DC Output Voltage: 12.0
Power Supplies - Board Mount - AC DC Converters -- AME10-12SCJZ
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 12V 11W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
C Series -- CS15-24
from Power Plaza Co., Ltd.

UL Marking, CE Marking (Low Voltage Directive). - Small, Compact Size. - Surface mounting technology. - High efficiency. - Universal input. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 90.0 to 264.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
Board Mount AC-DC Power Supply -- VOF-10B-S12
from CUI Inc.

12 Vdc, 0.85 A, 10.2 W [See More]

  • Type: AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 230.0
  • DC Output Voltage: 12.0
Power Supplies - Board Mount - AC DC Converters -- AME10-12SJZ
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 12V 11W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
C Series -- CS15-3R3
from Power Plaza Co., Ltd.

UL Marking, CE Marking (Low Voltage Directive). - Small, Compact Size. - Surface mounting technology. - High efficiency. - Universal input. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. -... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 90.0 to 264.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
Board Mount AC-DC Power Supply -- VOF-15-12
from CUI Inc.

12 Vdc, 1.25 A, 15 W [See More]

  • Type: AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 230.0
  • DC Output Voltage: 12.0
Power Supplies - Board Mount - AC DC Converters -- AME10-15SBJZ
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 15V 11W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
FS Series -- FS10-3R3
from Power Plaza Co., Ltd.

UL, C-UL, CB, CE Marking. - Encapsulated, compact case. - High efficiency. - Universal input. - Surface mounting technology. - Built-in EMI filter. - Inrush current limit. - 67kHz fixed frequency. - Fixed output voltage. - Thermal shutdown. - Output short circuit protection. - Low output ripple... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 85.0 to 264.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
Board Mount AC-DC Power Supply -- VOF-15B-S12
from CUI Inc.

12 Vdc, 1.25 A, 15 W [See More]

  • Type: AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 230.0
  • DC Output Voltage: 12.0
Power Supplies - Board Mount - AC DC Converters -- AME10-15SCJZ
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 15V 11W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
SFS Series -- SFS5-3R3
from Power Plaza Co., Ltd.

Encapsulated, compact case. - High efficiency. - Universal input. - Surface mounting technology. - 100kHz fixed frequency. - Fixed output voltage. - Thermal shutdown. - Output short circuit protection. - Low output ripple & noise. - Isolated output (3kVAC). - Over voltage protection (O.V.P.). [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 85.0 to 264.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440
Board Mount AC-DC Power Supply -- VOF-20B-S12
from CUI Inc.

12 Vdc, 1.6 A, 19.2 W [See More]

  • Type: AC/DC Converter
  • Number of Outputs: 1
  • AC Input Voltage: 110.0 to 230.0
  • DC Output Voltage: 12.0
Power Supplies - Board Mount - AC DC Converters -- AME10-15SJZ
from Acme Chip Technology Co., Limited

AC/DC CONVERTER 15V 11W [See More]

  • Type: DC Power Supply; AC/DC Converter
  • Applications: ITE (Commercial)
SFS Series -- SFS5-3R3C
from Power Plaza Co., Ltd.

bull; Encapsulated, compact case. • High efficiency. • Universal input. • Surface mounting technology. • 100kHz fixed frequency. • Fixed output voltage. • Thermal shutdown. • Output short circuit protection. • Low output ripple & noise. • Isolated... [See More]

  • Type: DC Power Supply; AC/DC Converter
  • AC Input Voltage: 85.0 to 264.0
  • Applications: Instrumentation
  • Input Frequency: 47 to 440