Through Hole Technology (THT) RF Inductors

51 Results
High Frequency & RF Inductors -- 1-1623942-0
from TE Connectivity

Body Features. Lead Type  : Axial-Leaded. Dimensions. Product Diameter  : 4.2  MM   [.165  INCH  ]. Product Length  : 10  MM   [.393  INCH  ]. Electrical Characteristics. Current Rating (Max) (MAMP)  : 295. DC... [See More]

  • Mounting Option: Through Hole
  • Inductance Tolerance: 10
  • Inductance Range: 18
  • DCR: 2.7
Common Mode Chokes -- 1102-47718-232-ND [47718-232 from Vicor Corporation]
from DigiKey

2.26mH @ 10kHz 2 Line Common Mode Choke Through Hole 7 kOhms @ 1MHz 8A DCR 40mOhm [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 8000
  • Type: Inductor
  • DCR: 0.0400
Common Mode Chokes - 7448011305 -- 857613-7448011305 [7448011305 from Wurth Electronics ICS, Inc.]
from Win Source Electronics

Manufacturer: Wurth Electronics Inc. Win Source Part Number: 857613-7448011305. Series: WE-CMBNC. Operating Temperature Range: -40 °C ~ 125 °C. Features: 2 Line Common Mode Choke Through Hole 1.3A DCR 200mOhm. Package: Vertical, 4 PC Pin. Package: Bulk. Mounting: Through Hole. Categories:... [See More]

  • Mounting Option: Through Hole
  • Operating Temperature: -40 to 125
  • Type: Inductor
High Frequency & RF Inductors -- 1624056-4
from TE Connectivity

Body Features. Lead Type  : Axial-Leaded. Dimensions. Product Diameter  : 5.2  MM   [.204  INCH  ]. Product Length  : 11.4  MM   [.448  INCH  ]. Electrical Characteristics. Current Rating (Max) (MAMP)  : 1800. DC... [See More]

  • Mounting Option: Through Hole
  • Inductance Tolerance: 10
  • Inductance Range: 2.2
  • DCR: 0.0600
Common Mode Chokes -- 1102-49390-221-ND [49390-221 from Vicor Corporation]
from DigiKey

CMC 220UH 10.5A 2LN 700 OHM TH [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 10500
  • Type: Inductor
  • DCR: 0.0110
Filters - Common Mode Chokes -- 1327556-744824101 [744824101 from Wurth Electronics ICS, Inc.]
from Win Source Electronics

Manufacturer: W ürth Elektronik. Win Source Part Number: 1327556-744824101. Category: Filters >Common Mode Chokes. Packaging: Bulk. Voltage Rating - AC: 250V. Size / Dimension: 1.083" L x 0.728" W (27.50mm x 18.50mm). Current Rating (Max): 10A. Standard Package: 25. Mounting: Through Hole. [See More]

  • Mounting Option: Through Hole
  • Inductance Range: 1000
  • Type: Inductor
  • Rated DC Current: 10000
High Frequency & RF Inductors -- 1624072-1
from TE Connectivity

Body Features. Lead Type  : Axial-Leaded. Dimensions. Product Diameter  : 4.1  MM   [.161  INCH  ]. Product Length  : 10.4  MM   [.409  INCH  ]. Electrical Characteristics. Current Rating (Max) (MAMP)  : 24. DC... [See More]

  • Mounting Option: Through Hole
  • Inductance Tolerance: 10
  • Inductance Range: 10000
  • DCR: 137
Common Mode Chokes -- 118-047700-ND [047700 from Bourns, Inc.]
from DigiKey

IND CMC 1.5MH 14A [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 14000
  • Type: Inductor
  • DCR: 0.0073
Fixed Inductors - TSL1112RA-470K2R1-PF -- 1114663-TSL1112RA-470K2R1-PF [TSL1112RA-470K2R1-PF from TDK Corporation]
from Win Source Electronics

Manufacturer: TDK Corporation. Win Source Part Number: 1114663-TSL1112RA-470K2R1-PF. Packaging: AMMO PACKAGE. Current Rating: 2.1A. Inductance: 47 μH. Height - Seated (Max): 0.492" (12.50mm). Mounting: Through Hole. Tolerance: ±10%. Current - Saturation: 2.3A. Q @ Freq: 30 @ 2.52MHz. [See More]

  • Mounting Option: Through Hole
  • Inductance Range: 47
  • Type: Inductor
  • Rated DC Current: 2100
High Frequency & RF Inductors -- 2-1624055-5
from TE Connectivity

Body Features. Lead Type  : Radial-Leaded. Dimensions. Product Diameter  : 8.7  MM   [.342  INCH  ]. Product Length  : 10  MM   [.393  INCH  ]. Electrical Characteristics. Current Rating (Max) (MAMP)  : .2. DC... [See More]

  • Mounting Option: Through Hole
  • Inductance Tolerance: 10
  • Inductance Range: 1000
  • DCR: 4.3
Common Mode Chokes -- 118-071923-ND [071923 from Bourns, Inc.]
from DigiKey

IND FILTER CHOKE 22MH 0.28A [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 280
  • Type: Inductor
  • DCR: 3
High Frequency & RF Inductors -- 2176034-1
from TE Connectivity

Body Features. Lead Type  : Axial-Leaded. Dimensions. Product Diameter  : 6.7  MM   [.263  INCH  ]. Product Length  : 10  MM   [.393  INCH  ]. Electrical Characteristics. Current Rating (Max) (MAMP)  : .00045. DC... [See More]

  • Mounting Option: Through Hole
  • Inductance Tolerance: 10
  • Inductance Range: 47
  • DCR: 0.1800
Common Mode Chokes -- 118-093267-ND [093267 from Bourns, Inc.]
from DigiKey

IND FILTER CHOKE 27MH 0.50A [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 500
  • Type: Inductor
  • DCR: 2
Common Mode Chokes -- 118-7106-RC-ND [7106-RC from Bourns, Inc.]
from DigiKey

510 µH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 30mOhm [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 2000
  • Type: Inductor
  • DCR: 0.0300
Common Mode Chokes -- 118-7353-V-RC-ND [7353-V-RC from Bourns, Inc.]
from DigiKey

5mH @ 1kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1Ohm [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 500
  • Type: Inductor
  • DCR: 1
Common Mode Chokes -- 118-7406-RC-ND [7406-RC from Bourns, Inc.]
from DigiKey

2mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.8A DCR 110mOhm [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 1800
  • Type: Inductor
  • DCR: 0.1100
Common Mode Chokes -- 118-CM13090CT-242-ND [CM13090CT-242 from Bourns, Inc.]
from DigiKey

CMC 2.4MH 2A 2LN TH AUTOMOTIVE [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 2000
  • Type: Inductor
  • DCR: 0.0500
Common Mode Chokes -- 118-CM40300CT-892-ND [CM40300CT-892 from Bourns, Inc.]
from DigiKey

Common Mode Chokes [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 10000
  • Type: Inductor
  • DCR: 0.0242
Common Mode Chokes -- 1295-1126-ND [CAF-1.5-3.3 from Talema International Group]
from DigiKey

3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 165mOhm [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 1500
  • Type: Inductor
  • DCR: 0.1650
Common Mode Chokes -- 1295-1127-ND [CAV-1.2-10 from Talema International Group]
from DigiKey

10mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 285mOhm [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 1200
  • Type: Inductor
  • DCR: 0.2850
Common Mode Chokes -- 1295-1145-ND [CAV-0.4-47 from Talema International Group]
from DigiKey

47mH @ 10kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.942Ohm [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 400
  • Type: Inductor
  • DCR: 1.94
Common Mode Chokes -- 1297-1012-ND [750312184 from Wurth Elektronik GmbH & Co. KG]
from DigiKey

4mH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 34mOhm [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 2000
  • Type: Inductor
  • DCR: 0.0340
Common Mode Chokes -- 1297-1013-ND [750312185 from Wurth Elektronik GmbH & Co. KG]
from DigiKey

4.8mH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 74mOhm [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 2000
  • Type: Inductor
  • DCR: 0.0740
Common Mode Chokes -- 1297-1079-ND [750341632 from Wurth Elektronik GmbH & Co. KG]
from DigiKey

3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 190mOhm [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 2000
  • Type: Inductor
  • DCR: 0.1900
Common Mode Chokes -- 1297-1149-ND [750314976 from Wurth Elektronik GmbH & Co. KG]
from DigiKey

3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 164mOhm [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 2000
  • Type: Inductor
  • DCR: 0.1640
Common Mode Chokes -- 1297-1152-ND [750314979 from Wurth Elektronik GmbH & Co. KG]
from DigiKey

15mH @ 10kHz 2 Line Common Mode Choke Through Hole 850mA DCR 684mOhm [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 850
  • Type: Inductor
  • DCR: 0.6840
Common Mode Chokes -- 1939-CMC20MH2W(R)-ND [CMC20MH2W(R) from GlobTek, Inc.]
from DigiKey

1kHz @ 110 Ohms 2 Line Common Mode Choke Through Hole 1kHz @ 17.5mH 125mA DCR 2.9Ohm (Typ) [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 125
  • Type: Inductor
  • DCR: 2.9
Common Mode Chokes -- 1939-CMC40MH2W(R)-ND [CMC40MH2W(R) from GlobTek, Inc.]
from DigiKey

2 Line Common Mode Choke Through Hole 125mA DCR 4.2Ohm (Typ) [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 125
  • Type: Inductor
  • DCR: 4.2
Common Mode Chokes -- 1951-TCK-019-ND [TCK-019 from TRACO Power North America, Inc.]
from DigiKey

FILTER COMPONENT [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 1700
  • Type: Inductor
  • DCR: 0.0800
Common Mode Chokes -- 1951-TCK-169-ND [TCK-169 from TRACO Power North America, Inc.]
from DigiKey

FILTER COMPONENT [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 10050
  • Type: Inductor
  • DCR: 0.0100
Common Mode Chokes -- 1951-TCK-181-ND [TCK-181 from TRACO Power North America, Inc.]
from DigiKey

FILTER COMPONENT [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 2000
  • Type: Inductor
  • DCR: 0.0500
Common Mode Chokes -- 1951-TCK-183-ND [TCK-183 from TRACO Power North America, Inc.]
from DigiKey

FILTER COMPONENT [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 13000
  • Type: Inductor
  • DCR: 0.0090
Common Mode Chokes -- 1951-TCK-194-ND [TCK-194 from TRACO Power North America, Inc.]
from DigiKey

FILTER COMPONENT [See More]

  • Mounting Option: Through Hole
  • Rated DC Current: 16000
  • Type: Inductor
  • DCR: 0.0050
TH Toroid RF Signal Choke
from Frontier Electronics Corp.

Frontier's 3361I series of through hole toroid RF signal chokes. Inductance range from 90nH to 350nH. Q (min) range from 70 to 80. Current: 0.6A [See More]

  • Mounting Option: Through Hole
  • Inductance Range: 0.0900 to 0.3500
  • Type: Inductor
  • Rated DC Current: 600
BOURNS JW MILLER 1140-221K-RC HIGH CURRENT CHOKE, 220UH 11.4A 10% -- 103-1140-221K-RC [1140-221K-RC from Bourns, Inc.]
from Utmel Electronic Limited

BOURNS JW MILLER 1140-221K-RC HIGH CURRENT CHOKE, 220UH 11.4A 10% [See More]

  • Mounting Option: Through Hole; Through Hole
  • Inductance Tolerance: 10
  • Inductance Range: 220
  • Rated DC Current: 11400
BOURNS JW MILLER 8103-RC CHOKE, 1MH, 4.8A -- 103-8103-RC [8103-RC from Bourns, Inc.]
from Utmel Electronic Limited

BOURNS JW MILLER 8103-RC CHOKE, 1MH, 4.8A [See More]

  • Mounting Option: Through Hole; Through Hole
  • Rated DC Current: 4800
  • Inductance Range: 1000
  • DCR: 0.0220
Choke/Filter; Common Mode; 1.5A 3.3mH 102mOhm Horizontal Choke -- 694-RN112-1.5-02-3M3 [RN112-1.5-02-3M3 from Schaffner EMC Inc.]
from Utmel Electronic Limited

Choke/Filter; Common Mode; 1.5A 3.3mH 102mOhm Horizontal Choke [See More]

  • Mounting Option: Through Hole; Through Hole
  • Rated DC Current: 1500
  • Inductance Range: 3300
  • DCR: ? to 0.1020
COMMON MODE CHOKE 12MH 4A 2LN TH -- 103-8111-RC [8111-RC from Bourns, Inc.]
from Utmel Electronic Limited

COMMON MODE CHOKE 12MH 4A 2LN TH [See More]

  • Mounting Option: Through Hole; Through Hole
  • Rated DC Current: 4000
  • Inductance Range: 12000
  • DCR: 0.1100
COMMON MODE CHOKE 1MH 16A 2LN TH -- 694-RB6122-16-1M0 [RB6122-16-1M0 from Schaffner EMC Inc.]
from Utmel Electronic Limited

COMMON MODE CHOKE 1MH 16A 2LN TH [See More]

  • Mounting Option: Through Hole; Through Hole
  • Operating Temperature: -40
  • DCR: ? to 0.0048
Common Mode Chokes / Filters 0.4mH 3.6A 30% 17.9x17.3mm -- 258-B82721A2362N001 [B82721A2362N001 from TDK Corporation]
from Utmel Electronic Limited

Common Mode Chokes / Filters 0.4mH 3.6A 30% 17.9x17.3mm [See More]

  • Mounting Option: Through Hole; Through Hole
  • Operating Temperature: -40
  • DCR: ? to 0.0350
  • Standards and Certifications: RoHS
Common Mode Chokes / Filters 3A 2mH 0.1ohm 250VAC 50/60Hz -- 773-CMT-02302 [CMT-02302 from Tamura Corporation]
from Utmel Electronic Limited

Common Mode Chokes / Filters 3A 2mH 0.1ohm 250VAC 50/60Hz [See More]

  • Mounting Option: Through Hole; Through Hole
  • DCR: 0.1000
  • Inductance Range: 2000
  • Standards and Certifications: RoHS
Common Mode Chokes Dual 1.5mH 2A Thru-Hole Bulk -- 535-PLA10AN1522R0R2B [PLA10AN1522R0R2B from Murata Electronics]
from Utmel Electronic Limited

Common Mode Chokes Dual 1.5mH 2A Thru-Hole Bulk [See More]

  • Mounting Option: Through Hole; Through Hole
  • Rated DC Current: 2000
  • Inductance Range: 1500
  • DCR: 0.1000
Common Mode Chokes Dual 27mH 10kHz 1.4A 460mOhm DCR Thru-Hole Box -- 258-B82724J2142N001 [B82724J2142N001 from TDK Corporation]
from Utmel Electronic Limited

Common Mode Chokes Dual 27mH 10kHz 1.4A 460mOhm DCR Thru-Hole Box [See More]

  • Mounting Option: Through Hole; Through Hole
  • Operating Temperature: -40
  • DCR: ? to 0.4600
  • Standards and Certifications: RoHS
Common Mode Chokes Dual 3mH 10kHz 1A 220mOhm DCR Thru-Hole Box -- 258-B82720K2102N040 [B82720K2102N040 from TDK Corporation]
from Utmel Electronic Limited

Common Mode Chokes Dual 3mH 10kHz 1A 220mOhm DCR Thru-Hole Box [See More]

  • Mounting Option: Through Hole; Through Hole
  • Operating Temperature: -40
  • DCR: ? to 0.2200
  • Standards and Certifications: RoHS
Common Mode Chokes Dual 4mH 1kHz 1.7A 173mOhm DCR Thru-Hole -- 103-8101-RC [8101-RC from Bourns, Inc.]
from Utmel Electronic Limited

Common Mode Chokes Dual 4mH 1kHz 1.7A 173mOhm DCR Thru-Hole [See More]

  • Mounting Option: Through Hole; Through Hole
  • Rated DC Current: 1700
  • Inductance Range: 4000
  • DCR: 0.1730
EPCOS B78108S1334J Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 330 H, 190 mA, 6.4 ohm,5% -- 258-B78108S1334J000 [B78108S1334J000 from TDK Corporation]
from Utmel Electronic Limited

EPCOS B78108S1334J Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 330 H, 190 mA, 6.4 ohm,5% [See More]

  • Mounting Option: Through Hole; Through Hole
  • Inductance Range: 330
  • Type: Inductor
  • DCR: 6.4
EPCOS B82144A2226JAxial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 22 mH,5%, 120 ohm, 40 mA -- 258-B82144A2226J000 [B82144A2226J000 from TDK Corporation]
from Utmel Electronic Limited

EPCOS B82144A2226JAxial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 22 mH,5%, 120 ohm, 40 mA [See More]

  • Mounting Option: Through Hole; Through Hole
  • Inductance Range: 22000
  • Type: Inductor
  • DCR: 120
EPCOS B82722J2301N001 CHOKE, RING CORE, DOUBLE, 47MH, 0.3A -- 258-B82722J2301N001 [B82722J2301N001 from TDK Corporation]
from Utmel Electronic Limited

EPCOS B82722J2301N001 CHOKE, RING CORE, DOUBLE, 47MH, 0.3A [See More]

  • Mounting Option: Through Hole; Through Hole
  • Operating Temperature: -40
  • DCR: ? to 2.5
  • Standards and Certifications: RoHS
EPCOS B82791H2251N020 CHOKE, COMMON MODE, 47MH, 0.25A -- 258-B82791H2251N020 [B82791H2251N020 from TDK Corporation]
from Utmel Electronic Limited

EPCOS B82791H2251N020 CHOKE, COMMON MODE, 47MH, 0.25A [See More]

  • Mounting Option: Through Hole; Through Hole
  • Operating Temperature: -40
  • DCR: ? to 2.4
  • Standards and Certifications: RoHS
RF Choke Bobbin Core 22uH 10% 1KHz Ferrite 1A 190mOhm DCR AXL Bag -- 103-5300-17-RC [5300-17-RC from Bourns, Inc.]
from Utmel Electronic Limited

RF Choke Bobbin Core 22uH 10% 1KHz Ferrite 1A 190mOhm DCR AXL Bag [See More]

  • Mounting Option: Through Hole; Through Hole
  • Inductance Tolerance: 10
  • Inductance Range: 22
  • Rated DC Current: 1000
RF Choke Wirewound 220uH 10% 790KHz 30Q-Factor Ferrite 73mA 21Ohm DCR AXL Bag -- 103-8230-76-RC [8230-76-RC from Bourns, Inc.]
from Utmel Electronic Limited

RF Choke Wirewound 220uH 10% 790KHz 30Q-Factor Ferrite 73mA 21Ohm DCR AXL Bag [See More]

  • Mounting Option: Through Hole; Through Hole
  • Inductance Tolerance: 10
  • Inductance Range: 220
  • Rated DC Current: 73