Standard Inductor, Coil, Choke RF Inductors
from Win Source Electronics
Manufacturer: Eaton - Electronics Division. Win Source Part Number: 728344-VPH5-1200-R. Packaging: Bulk. Mounting Style: SMD. Shielding: Unshielded. Height: 0.425" (10.80mm). Number of Coils: 6. Categories: Inductors, Coils, Chokes. Temperature Range - Operating: -40 °C ~ 125 °C. [See More]
- Type: Inductor
- Operating Temperature: -40 to 125
from Richardson RFPD
ATC introduces its new family of RF surface mount inductor components, intended to complement its high frequency ultra low ESR capacitor products. The WL Series Wire Wound Chip Inductor Products have been designed to provide excellent performance at competitive prices. This Series includes the most... [See More]
- Type: Chip; Inductor
- Rated DC Current: 100
- Inductance Range: 0.3900
- DCR: 4.35
from DigiKey
CMC 100MA 2LN 120 OHM SMD [See More]
- Type: Chip; Inductor
- Rated DC Current: 100
- Mounting Option: Surface Mount Technology
- DCR: 3.8
from Coilcraft, Inc.
Windings are precision molded into plastic for mechanical and electrical stability. Tuning is done by means of a threaded powdered iron core with a hex socket. Optional plated brass shield cans with solderable tabs provide integral shielding. Extremely economical, even in small quantities. Tune with... [See More]
- Type: Chip; Inductor
- DCR: 0.0074
- Inductance Range: 0.0630
- SRF: 980
from Knowles
With an overall height of only 0.350", these variable inductors are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to guarantee a constant winding pitch and consistent relationship to the printed circuit... [See More]
- Type: Inductor
- Inductance Range: 0.0320 to 0.1180
- Mounting Option: Through Hole (optional feature); Surface Mount Technology (optional feature)
- SRF: 700 to 1500
from Mini-Circuits
Mini-Circuits ’ TACH-182-75+ high current RF Choke achieves a very wide bandwidth from 5 up to 1800 MHz. The bandwidth improvement was accomplished by adding a smaller series inductor with an appropriate low loss core. The choke is wound with AWG15 wire, making the maximum continuous current... [See More]
- Type: Inductor
- Inductance Range: 5.4
- Mounting Option: Surface Mount Technology
- Rated DC Current: 15000
from RS Components, Ltd.
Wurth Elektronik 7427504 Ferrite Bead [See More]
- Type: Inductor
- Standards and Certifications: RoHS
from Win Source Electronics
Manufacturer: Pulse. Win Source Part Number: 856026-42Z4000NL. Features: Line Common Mode Choke DCR. Package: Tube. Categories: Filters. ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited. Quantity per package: 40. MSL Level: 1 (Unlimited). [See More]
- Type: Inductor
from Richardson RFPD
Inductors [See More]
- Type: Chip; Inductor
- DCR: 0.6000
- Rated DC Current: 300
from DigiKey
CMC 100MA 2LN 330 OHM SMD [See More]
- Type: Chip; Inductor
- Rated DC Current: 100
- Mounting Option: Surface Mount Technology
- DCR: 6.2
from Coilcraft, Inc.
Windings are precision molded into plastic for mechanical and electrical stability. Tuning is done by means of an aluminum core. Optional plated brass shield cans with solderable tabs provide integral shielding. 165 series offers intermediate L values to the 164 and higher SRF ratings. Samples of... [See More]
- Type: Chip; Inductor
- SRF: 2000
- Inductance Range: 0.0190
- Operating Temperature: -40 to 85
from Mini-Circuits
SMT RF Choke 50 MHz - 8.2 GHz, 50 Ω [See More]
- Type: Inductor
- DCR: 50
- Mounting Option: Surface Mount Technology
- Operating Temperature: -40 to 85
from RS Components, Ltd.
Wurth Elektronik 7427501 Ferrite Bead [See More]
- Type: Inductor
- Standards and Certifications: RoHS
from Win Source Electronics
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 857291-744212470. Series: WE-SL1. Features: 47 µH @ 100 kHz Line Common Mode Choke 300 Ohms @ 300 MHz DCR. Package: Reel - TR. Categories: Filters. ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 88 pct. Supply and... [See More]
- Type: Inductor
from Richardson RFPD
Inductors [See More]
- Type: Chip; Inductor
- DCR: 0.3000
- Rated DC Current: 300
from DigiKey
CMC 160MA 4LN 50 OHM SMD [See More]
- Type: Chip; Inductor
- Rated DC Current: 160
- Mounting Option: Surface Mount Technology
- DCR: 1.5
from Coilcraft, Inc.
Windings are precision molded into polypropylene for mechanical and electrical stability. Tuning is done by means of a threaded powdered iron core with a slotted socket. Optional plated brass shield cans with solderable tabs provide integral shielding. Extremely economical, even in small quantities. [See More]
- Type: Chip; Inductor
- DCR: 0.0080
- Inductance Range: 0.0450
- SRF: 1300
from Mini-Circuits
Mini-Circuits ’ ADCH-1220+ RF Choke achieves a very wide bandwidth from 5 up to 1220 MHz. The choke is wound with AWG32 wire, making the maximum continuous current 200 mA DC. Excellent Insertion Loss, good VSWR (1.1:1 typ.), flatness and rugged construction make this model an ideal solution... [See More]
- Type: Inductor
- Inductance Range: 3.4
- Mounting Option: Surface Mount Technology
- Rated DC Current: 200
from RS Components, Ltd.
Wurth Elektronik 74275013 Ferrite Bead [See More]
- Type: Inductor
- Standards and Certifications: RoHS
from Win Source Electronics
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 857293-744220103. Series: WE-SL2. Features: 10 mH @ 10 kHz Line Common Mode Choke DCR. Package: Reel - TR. Categories: Filters. ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited. [See More]
- Type: Inductor
from Richardson RFPD
Variable Inductor Coil (Nonmagnetic) [See More]
- Type: Inductor
- Inductance Range: 0.0040 to ?
from DigiKey
CMC 200MA 2LN 200 OHM SMD [See More]
- Type: Chip; Inductor
- Rated DC Current: 200
- Mounting Option: Surface Mount Technology
- DCR: 1
from Coilcraft, Inc.
The 016008C Series is the world ’s smallest high-frequency-wirewound chip inductors. It features the highest Q factor on the market — up to 40% higher than the best thin-film counterparts. High Q is required to minimize the insertion loss in RF antenna impedance matching circuits, which... [See More]
- Type: Chip; Inductor
- DCR: 0.5200
- Inductance Range: 0.0100
- SRF: 7400
from Mini-Circuits
SMT RF Choke, 50 MHz - 10 GHz, 50 Ω [See More]
- Type: Inductor
- Inductance Range: 1 to 7
- Mounting Option: Surface Mount Technology
- Rated DC Current: 100
from RS Components, Ltd.
Wurth Elektronik 74275143 Ferrite Bead [See More]
- Type: Inductor
- Standards and Certifications: RoHS
from Win Source Electronics
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 844143-744226S. Series: WE-SL2. Operating Temperature Range: -40 °C ~ 125 °C. Features: 10 2 Line Common Mode Choke Surface Mount 1.6A DCR 80mOhm. Package: Horizontal, 4 PC Pad. Package: Reel - TR. Mounting: Surface Mount. [See More]
- Type: Inductor
- Operating Temperature: -40 to 125
- Mounting Option: Surface Mount Technology
from DigiKey
CMC 100MA 2LN 4 OHM SMD [See More]
- Type: Chip; Inductor
- Rated DC Current: 100
- Mounting Option: Surface Mount Technology
- DCR: 1
from Coilcraft, Inc.
The 016008F series is the world ’s smallest wirewound ferrite chip inductor, designed for high-frequency applications where board space is constrained. With dimensions of just 0.5 x 0.25 x 0.38 mm, it achieves the breakthrough miniaturization without compromising high-impedance performance. [See More]
- Type: Chip; Inductor
- DCR: 0.9200
- Inductance Range: 0.1000
- SRF: 2500
from RS Components, Ltd.
Wurth Elektronik 74275223 Ferrite Bead [See More]
- Type: Inductor
- Standards and Certifications: RoHS
from Win Source Electronics
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 851079-744252220. Series: WE-SL3. Features: 22 µH @ 100 kHz Line Common Mode Choke DCR. Package: Reel - TR. Categories: Filters. ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 95 pct. Supply and Demand Status:... [See More]
- Type: Inductor
from DigiKey
2.26mH @ 10kHz 2 Line Common Mode Choke Through Hole 7 kOhms @ 1MHz 8A DCR 40mOhm [See More]
- Type: Inductor
- Rated DC Current: 8000
- Mounting Option: Through Hole
- DCR: 0.0400
from Coilcraft, Inc.
Our 0201AF Series wirewound ferrite core chip inductors offer very high inductance values in 0201 size – up to 200 nH. They are optimized for RF isolation in applications ranging from 900 MHz to 9 GHz. The low-loss ferrite construction creates high impedance, high current handling, and low DCR... [See More]
- Type: Chip; Inductor
- DCR: 0.4800
- Inductance Range: 0.1100
- SRF: 2100
from Win Source Electronics
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 857312-744253200. Series: WE-SL3. Features: 20 µH @ 100 kHz Line Common Mode Choke DCR. Package: Reel - TR. Categories: Filters. ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 35 pct. Supply and Demand Status:... [See More]
- Type: Inductor
from DigiKey
49 µH @ 10kHz 2 Line Common Mode Choke Chassis Mount 140 Ohms @ 1MHz 22A DCR 3.5mOhm [See More]
- Type: Inductor
- Rated DC Current: 22000
- Mounting Option: Chassis
- DCR: 0.0035
from Coilcraft, Inc.
Our 0201AF (0603) Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth (up to GHz band). Ferrite construction and heavy gage wire means high current handling for their 0201 size. Extremely low DCR assures lowest insertion... [See More]
- Type: Chip; Inductor
- DCR: 0.4800
- Inductance Range: 0.1100
- SRF: 2100
from Win Source Electronics
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 857314-744272332. Series: WE-SL5. Features: 3.3 mH @ 100 kHz Line Common Mode Choke 8.9 kOhms @ 100 kHz DCR. Package: Reel - TR. Categories: Filters. ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 34 pct. Supply and... [See More]
- Type: Inductor
from DigiKey
CMC 220UH 10.5A 2LN 700 OHM TH [See More]
- Type: Inductor
- Rated DC Current: 10500
- Mounting Option: Through Hole
- DCR: 0.0110
from Coilcraft, Inc.
Measuring just 0.58 x 0.46 x 0.35 mm, the 0201CT Series is a low profile wirewound chip inductor in an 0201 (metric 0603) size. It has exceptionally higher Q and lower DCR than similarly sized thin-film types and is optimized for high-frequency impedance matching in applications such as cell phones,... [See More]
- Type: Chip; Inductor
- Inductance Tolerance: 10
- Inductance Range: 6.00E-4
- DCR: 0.0600
from Win Source Electronics
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 857315-744273102. Series: WE-SL5 HC. Features: 11 µH @ 100 kHz Line Common Mode Choke 1 kOhms @ 100 MHz DCR. Package: Reel - TR. Categories: Filters. ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 61 pct. Supply and... [See More]
- Type: Inductor
from DigiKey
IND CMC 1.5MH 14A [See More]
- Type: Inductor
- Rated DC Current: 14000
- Mounting Option: Through Hole
- DCR: 0.0073
from Coilcraft, Inc.
Our 0201DS Series inductors are the world's smallest EIA size wirewound inductors, yet they have high Q values - up to 64 at 1.7 GHz! They also feature self-resonant frequencies (SRF) as high as 24 GHz. Excellent for narrowband isolation and filtering in mobile applications. 0201 size –... [See More]
- Type: Chip; Inductor
- Inductance Tolerance: 10
- Inductance Range: 5.00E-4
- DCR: 0.0200
from Win Source Electronics
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 847981-744282010. Series: WE-SCC. Features: 1 µH @ 100 kHz Line Common Mode Choke 1.6 kOhms @ 90 MHz DCR. Package: Reel - TR. Categories: Filters. ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 73 pct. Supply and... [See More]
- Type: Inductor
from DigiKey
IND FILTER CHOKE 22MH 0.28A [See More]
- Type: Inductor
- Rated DC Current: 280
- Mounting Option: Through Hole
- DCR: 3
from Coilcraft, Inc.
The 0201HL Series has higher inductance values than other 0201 size inductors, with twice the Q factor of thin-film technology inductors of the same size. Measuring just 0.58 x 0.46 x 0.46 mm, they are optimized for impedance matching in 700 MHz LTE and 5G applications. Optimized for LTE Antenna... [See More]
- Type: Chip; Inductor
- DCR: 0.7500
- Inductance Range: 0.0220
- SRF: 4400
from Win Source Electronics
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 857469-74466340007. Series: WE-LF. Features: 700 µH @ 10 kHz Line Common Mode Choke DCR. Package: Reel - TR. Categories: Filters. ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 30 pct. Supply and Demand Status:... [See More]
- Type: Inductor
from DigiKey
IND FILTER CHOKE 27MH 0.50A [See More]
- Type: Inductor
- Rated DC Current: 500
- Mounting Option: Through Hole
- DCR: 2
from Coilcraft, Inc.
The 0201HT is the industry ’s lowest profile 0201-sized (metric 0603) chip inductor with a maximum height of just 0.28 mm. It has significantly higher Q and lower DCR than similarly sized thin-film types and is optimized for high-frequency impedance matching in applications such as cell... [See More]
- Type: Chip; Inductor
- DCR: 0.0450
- Inductance Range: 5.00E-4
- SRF: 36000
from Win Source Electronics
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 857614-7448012501. Series: WE-CMBNC. Features: 1 mH @ 10 kHz Line Common Mode Choke DCR. Package: Bulk. Categories: Filters. ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited. [See More]
- Type: Inductor
from DigiKey
COMMON MODE CHOKE 600UH 2.03A [See More]
- Type: Inductor
- DCR: 2.00E-4
- Rated DC Current: 2030
- Operating Temperature: -40 to 125
from Coilcraft, Inc.
Our 026011C Series performance-optimized 0201-size inductors offer SRF values as high as 34 GHz. Their wirewound construction, and resulting high Q factor, make them a great choice for 700 MHz LTE and 5G applications. 29 inductance values from 0.75 nH to 75 nH. Optimized for 5G applications. High Q... [See More]
- Type: Chip; Inductor
- DCR: 0.1900
- Inductance Range: 0.0100
- SRF: 7500
from Win Source Electronics
Manufacturer: TDK Corporation. Win Source Part Number: 852750-ACM2012-202-2P-T002. Series: ACM. Features: Line Common Mode Choke DCR. Package: Reel - TR. Categories: Filters. ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited. Quantity per... [See More]
- Type: Inductor
from DigiKey
510 µH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 30mOhm [See More]
- Type: Inductor
- Rated DC Current: 2000
- Mounting Option: Through Hole
- DCR: 0.0300
from Coilcraft, Inc.
Our 026011F Series of miniature wirewound RF chokes are an optimized 0201 size at 0.7 × 0.3 × 0.55 mm and feature high impedance for RF isolation in cellular applications. This series offers the industry's highest inductance values in 0201 size – up to 560 nH. The ferrite... [See More]
- Type: Chip; Inductor
- DCR: 0.5700
- Inductance Range: 0.1000
- SRF: 2300
from Win Source Electronics
Manufacturer: EPCOS (TDK). Win Source Part Number: 863273-B82789C0104N002. Series: B82789. Operating Temperature Range: -55 °C ~ 125 °C. Features: 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm. Package: Horizontal, 4 L-Lead. Package: Reel - TR. Mounting: Surface Mount. [See More]
- Type: Inductor
- Operating Temperature: -55 to 125
- Mounting Option: Surface Mount Technology
from DigiKey
5mH @ 1kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1Ohm [See More]
- Type: Inductor
- Rated DC Current: 500
- Mounting Option: Through Hole
- DCR: 1
from Coilcraft, Inc.
Our 026011F (0603) Series wirewound ferrite beads achieve even higher optomized impedance and lower DCR than our 0201AF Series in a slightly taller height, still only 0.55 mm max. Ferrite construction and heavy gage wire means high current handling for 0201 size. Extremely low DCR assures lowest... [See More]
- Type: Chip; Inductor
- DCR: 0.5700
- Inductance Range: 0.1000
- SRF: 2300
from Win Source Electronics
Manufacturer: EPCOS (TDK). Win Source Part Number: 863275-B82790S0253N201. Series: B82790. Operating Temperature Range: -40 °C ~ 125 °C. Features: 2 Line Common Mode Choke Surface Mount 500mA DCR 110mOhm (Typ). Package: Reel - TR. Package: Horizontal, 4 Gull Wing. Mounting: Surface Mount. [See More]
- Type: Inductor
- Operating Temperature: -40 to 125
- Mounting Option: Surface Mount Technology
from DigiKey
2mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.8A DCR 110mOhm [See More]
- Type: Inductor
- Rated DC Current: 1800
- Mounting Option: Through Hole
- DCR: 0.1100
from Coilcraft, Inc.
Our 0302CS Series chip inductors are 20% smaller than the 0402CS Series and have exceptionally high Q for their size. They also feature very high self-resonant frequencies across a wide range of inductance values. Ultra small wirewound inductor – 20% smaller than our 0402CS. 45 inductance... [See More]
- Type: Chip; Inductor
- DCR: 3.3
- Inductance Range: 0.1000
- SRF: 2300
from Win Source Electronics
Manufacturer: Sumida America Components Inc. Win Source Part Number: 849624-CPFC74NP-PS10H2A15. Series: CPFC. Features: Line Common Mode Choke 700 Ohms @ 100 MHz DCR. Package: Reel - TR. Categories: Filters. ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 41 pct. Supply and Demand... [See More]
- Type: Inductor
from DigiKey
CMC,1.25X1X0.6MM,120?,0.3A,10V,S [See More]
- Type: Chip; Inductor
- Rated DC Current: 300
- Mounting Option: Surface Mount Technology
- DCR: 0.6000
from Coilcraft, Inc.
Our 0402AF Series was our first generation of 0402 wirewound ferrite beads. It has impedance values from 11 Ohms to 330 Ohms at 100 MHz and high current handling vs ceramic constructions of similar values. For much lower DCR, consider our newer 0402DF Series. Higher performance than other surface... [See More]
- Type: Chip; Inductor
- Inductance Tolerance: 2 to 5
- Inductance Range: 0.1000
- DCR: 0.1600
from Win Source Electronics
Manufacturer: Murata Electronics North America. Win Source Part Number: 852572-DLW43MH201XK2L. Series: DLW43. Features: 200 µH @ 100 kHz Line Common Mode Choke DCR. Package: Reel - TR. Family Name: DLW43MH. Categories: Filters. ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 52... [See More]
- Type: Inductor
from DigiKey
CMC 2.4MH 2A 2LN TH AUTOMOTIVE [See More]
- Type: Inductor
- Rated DC Current: 2000
- Mounting Option: Through Hole
- DCR: 0.0500
from Coilcraft, Inc.
Our 0402AF Series is the first generation of 0402 wirewound ferrite chip inductors. It has inductance values from 20 nH to 560 nH and higher current handling than ceramic constructions of similar values. For much lower DCR, consider our newer 0402DF Series. Higher inductance values than other 0402... [See More]
- Type: Chip; Inductor
- Inductance Tolerance: 2 to 5
- Inductance Range: 0.1000
- DCR: 0.1600
from Win Source Electronics
Manufacturer: Murata Electronics North America. Win Source Part Number: 868837-DLW5BSM302SQ2L. Series: DLW5B. Operating Temperature Range: -40 °C ~ 85 °C. Features: 2 Line Common Mode Choke Surface Mount 3 500mA DCR 300mOhm. Package: Horizontal, 4 PC Pad. Package: Reel - TR. Mounting:... [See More]
- Type: Inductor
- Operating Temperature: -40 to 85
- Mounting Option: Surface Mount Technology
from DigiKey
Common Mode Chokes [See More]
- Type: Inductor
- Rated DC Current: 10000
- Mounting Option: Through Hole
- DCR: 0.0242
from Coilcraft, Inc.
Our 0402CS Series is qualified to AEC-Q200 Grade 1 standards, making it ideal for automotive and other high-temperature apllications. It features very high Q and self-resonant frequencies. For highest Q factor, consider our 0402DC Series (up to 120 nH) and our 0402HP Series (above 120 nH to 220 nH). [See More]
- Type: Chip; Inductor
- Inductance Tolerance: 2 to 5
- Inductance Range: 0.0100
- DCR: 0.2000
from Win Source Electronics
Manufacturer: Murata Electronics North America. Win Source Part Number: 868841-DLW5BTM101TQ2L. Series: DLW5B. Operating Temperature Range: -40 °C ~ 105 °C. Features: 2 Line Common Mode Choke Surface Mount 6A DCR 13mOhm. Package: Horizontal, 4 PC Pad. Package: Reel - TR. Mounting: Surface... [See More]
- Type: Inductor
- Operating Temperature: -40 to 105
- Mounting Option: Surface Mount Technology
from DigiKey
100 µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 3MHz 500mA DCR 100mOhm [See More]
- Type: Chip; Inductor
- Rated DC Current: 500
- Mounting Option: Surface Mount Technology
- DCR: 0.1000
from Coilcraft, Inc.
With a maximum height of just 0.45 mm, our 0402CT Series has a 30% lower profile than competitive 0402 products. Its wirewound construction provides Q factors up to 84 at 2.4 GHz and self-resonant frequencies as high as 27.5 GHz. Maximum height reduced to 0.45 mm – 30% lower profile than... [See More]
- Type: Chip; Inductor
- Inductance Tolerance: 2 to 5
- Inductance Range: 0.0100
- DCR: 0.1100
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 852786-DR331-105BE. Series: DR331. Features: 1 mH @ 100 kHz Line Common Mode Choke DCR. Package: Reel - TR. Family Name: DR331. Categories: Filters. ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 82 pct. Supply and Demand Status:... [See More]
- Type: Inductor
from DigiKey
51 µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 500mA DCR 300mOhm [See More]
- Type: Chip; Inductor
- Rated DC Current: 500
- Mounting Option: Surface Mount Technology
- DCR: 0.3000
from Coilcraft, Inc.
Our 0402DC Series offers the industry ’s highest Q factors in an 0402 size for super low loss in high-frequency circuits. They also feature wirewound construction for extremely high self resonance – up to 28.8 GHz – and offer DCR as low as 25 m Ω, significantly lower than... [See More]
- Type: Chip; Inductor
- Inductance Tolerance: 2 to 5
- Inductance Range: 0.0100
- DCR: 0.0730
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 849683-DR331-474BE. Series: DR331. Features: 470 µH @ 100 kHz Line Common Mode Choke DCR. Package: Reel - TR. Family Name: DR331. Categories: Filters. ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 57 pct. Supply and Demand... [See More]
- Type: Inductor
from DigiKey
CMC 230NH 6MA 2LN 100 OHM SMD [See More]
- Type: Chip; Inductor
- Rated DC Current: 6
- Mounting Option: Surface Mount Technology
- DCR: 0.0150
from Coilcraft, Inc.
Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy gage wire means high current handling for 0402 size. Extremely low DCR assures lowest insertion loss for high... [See More]
- Type: Chip; Inductor
- DCR: 0.1040
- Inductance Range: 0.1050
- SRF: 1660
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 869263-DR331-513AE. Series: DR331. Operating Temperature Range: -40 °C ~ 135 °C. Features: 2 Line Common Mode Choke Surface Mount 500mA DCR 300mOhm. Package: Reel - TR. Package: Horizontal, 4 Flat Lead. Mounting: Surface Mount. Family Name:... [See More]
- Type: Inductor
- Operating Temperature: -40 to 135
- Mounting Option: Surface Mount Technology
from DigiKey
2.8 µH @ 100kHz 2 Line Common Mode Choke Surface Mount 4 kOhms @ 100MHz 200mA DCR 300mOhm [See More]
- Type: Chip; Inductor
- Rated DC Current: 200
- Mounting Option: Surface Mount Technology
- DCR: 0.3000
from Coilcraft, Inc.
Our 0402DF Series of wirewound ferrite chip inductors have the industry's lowest DCR in an 0402 size – up to 30% lower than the closest competitor. This series was developed for cellular applications for use as either filter elements, as one-pole filters, or as RF chokes in the cellular bands. [See More]
- Type: Chip; Inductor
- DCR: 0.1040
- Inductance Range: 0.1050
- SRF: 1660
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 870422-EMI8143MUTAG. Series: EMI81. Operating Temperature Range: -40 °C ~ 85 °C. Features: 6 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ). Package: Reel - TR. Package: 16-XFDFN. Mounting: Surface Mount. Family Name:... [See More]
- Type: Inductor
- Operating Temperature: -40 to 85
- Mounting Option: Surface Mount Technology
from DigiKey
CMC 180UH 300MA 2LN 500 OHM SMD [See More]
- Type: Chip; Inductor
- Rated DC Current: 300
- Mounting Option: Surface Mount Technology
- DCR: 0.2500
from Coilcraft, Inc.
Our 0402FL Series of wirewound ferrite beads feature a low profile of 0.55 mm, which is 10% lower than competitive inductors. These were developed for cellular applications for use either as filter elements, as one-pole filters, or as RF chokes in the cellular bands. They are also great for... [See More]
- Type: Chip; Inductor
- DCR: 0.1450
- Inductance Range: 0.1000
- SRF: 1575
from Win Source Electronics
Manufacturer: Pulse. Win Source Part Number: 888258-P0469NLT. Operating Temperature Range: -40 °C ~ 120 °C. Features: 2 Line Common Mode Choke Surface Mount 11.6A DCR 10mOhm. Package: Horizontal, 4 PC Pad. Package: Reel - TR. Mounting: Surface Mount. Categories: Filters. ECCN: EAR99. [See More]
- Type: Inductor
- Operating Temperature: -40 to 120
- Mounting Option: Surface Mount Technology
from DigiKey
40 µH @ 1kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 20MHz 900mA DCR 250mOhm [See More]
- Type: Chip; Inductor
- Rated DC Current: 900
- Mounting Option: Surface Mount Technology
- DCR: 0.2500
from Coilcraft, Inc.
Our 0402FL Series of wirewound ferrite chip inductors feature a low profile of 0.55 mm, which is 10% lower than competitive inductors. They were developed for cellular applications for use either as filter elements, as one-pole filters, or as RF chokes in the cellular bands, and are great for use in... [See More]
- Type: Chip; Inductor
- DCR: 0.1500
- Inductance Range: 0.1000
- SRF: 1575
from Win Source Electronics
Manufacturer: Pulse. Win Source Part Number: 849158-PA2743NL. Features: Line Common Mode Choke DCR. Package: Tube. Categories: Filters. ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited. Quantity per package: 40. MSL Level: 1 (Unlimited). [See More]
- Type: Inductor
from DigiKey
CAP [See More]
- Type: Inductor
from Coilcraft, Inc.
Our 0402HL Series offers higher inductance values than other chip inductors this size – from 270 nH up to 820 nH. Tight 5% tolerance assures minimal variation for narrowband applications. Higher inductance values than other chip inductors this size: From 270 nH to 820 nH. 5% inductance... [See More]
- Type: Chip; Inductor
- DCR: 1.95
- Inductance Range: 0.2700
- SRF: 590
from West Coast Magnetics
West Coast Magnetics ' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q 's and tight tolerances on inductance specifications. They are mounted in a surface mount package which assures mechanical stability and excellent lead coplanarity. The... [See More]
- Type: Inductor
- Inductance Tolerance: 5
- Inductance Range: 0.0390
- DCR: 0.0180
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ Special materials allow operation in ambient temperatures as low as –60 °C and up to 200 °C. ■ Passes NASA low outgassing specifications [See More]
- Type: Inductor
- Inductance Range: 0.0017
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 10
from Utmel Electronic Limited
0.47uH Molding Choke ±20% 3.9m Ω 21A SMD,7x6.6x4.8mm Power Inductors ROHS [See More]
- Type: Inductor
from Frontier Electronics Corp.
Frontier's OI series of SMD RF signal chokes have been designed primarily for use in LC filters for CATV diplex filters. Inductance range from 150nH to 430nH. Q (min) range from 80 to 100 [See More]
- Type: Inductor
- Inductance Range: 0.1800 to 0.4300
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 2 to 10
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Type: Inductor
- Inductance Range: 0.6800
from Pulse Electronics Corporation
Pulse Electronics Networking BU is a trusted supplier of common mode choke components to many of the world's most innovative manufacturers. Through carefully automated manufacturing at scale, we ensure that our customers can depend on our high-reliability CM chokes for a variety of common mode noise... [See More]
- Type: Inductor
- Inductance Tolerance: 25
- Inductance Range: 100
- DCR: 0.5000
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AIAC-0805C. Application: RF. Type: Air Coil. Rating: N/A. Inductance: 10 nH. DC Resistance Max: 5.4 m Ω. Q: 70. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 10. SRF: 3 GHz. Shielding: Non Shielded. Mounting: SMD. [See More]
- Type: Inductor
- Inductance Range: 0.0100
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 10
from ODG (Origin Data Global)
RF INDUCTOR, CERAMIC CORE, 5/10% [See More]
- Type: Chip; Wirewound; Inductor
- Inductance Range: 0.0039
- Mounting Option: Surface Mount Technology; Surface Mount
- Rated DC Current: 360
from West Coast Magnetics
West Coast Magnetics ' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q 's and tight tolerances on inductance specifications. These RF Inductors are mounted in a surface mount package which assures mechanical stability and excellent lead... [See More]
- Type: Chip; Inductor
- Inductance Range: 0.0390
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5
from Coilcraft CPS
#9632; Only 2 mm tall. ■ High Q over a wide range of frequencies. ■ Low DCR and excellent current handling capability. ■ Special materials allow operation in ambient temperatures as low as –60 °C and up to 200 °C. ■ Passes NASA low outgassing specifications. [See More]
- Type: Inductor
- Inductance Range: 0.0130
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Utmel Electronic Limited
EPCOS B78108S1334J Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 330 H, 190 mA, 6.4 ohm,5% [See More]
- Type: Inductor
- Inductance Range: 330
- Mounting Option: Through Hole; Through Hole
- DCR: 6.4
from Frontier Electronics Corp.
Frontier's 3361I series of through hole toroid RF signal chokes. Inductance range from 90nH to 350nH. Q (min) range from 70 to 80. Current: 0.6A [See More]
- Type: Inductor
- Inductance Range: 0.0900 to 0.3500
- Mounting Option: Through Hole
- Rated DC Current: 600
from Pulse Electronics Corporation
PG1265NL 2 Line Common Mode Choke Surface Mount 20A DCR 4.1 mOhm [See More]
- Type: Inductor
- Standards and Certifications: RoHS
- Inductance Range: 380
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-0402. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 10 nH. Temperature Rise Current: 0.48 A. DC Resistance Max: 200 m Ω. Q: 21. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 2. SRF: 3.9 GHz. Shielding:... [See More]
- Type: Inductor
- Inductance Range: 0.0100
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 2
from ODG (Origin Data Global)
RF INDUCTOR, FERRITE CORE, 2% TO [See More]
- Type: Chip; Inductor
- Inductance Range: 0.1800
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Tolerance: 2
from West Coast Magnetics
West Coast Magnetics ' 201 series tuneable inductors are designed for use in resonant circuits with application frequencies of 1 MHZ and above. These inductors feature exceptional accuracy and stability as well as excellent shielding characteristics. Surface mount and through hole pin... [See More]
- Type: Inductor
- Inductance Range: 1.08
from Coilcraft CPS
■ Special materials allow operation in ambient temperatures as low as –60 °C and up to 200 °C. ■ Passes NASA low outgassing specifications. ■ Tin-lead (Sn-Pb) terminations ensures the best possible board adhesion [See More]
- Type: Inductor
- Inductance Range: 0.0125
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Utmel Electronic Limited
EPCOS B82144A2226JAxial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 22 mH,5%, 120 ohm, 40 mA [See More]
- Type: Inductor
- Inductance Range: 22000
- Mounting Option: Through Hole; Through Hole
- DCR: 120
from Pulse Electronics Corporation
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor... [See More]
- Type: Inductor
- Inductance Tolerance: 10
- Inductance Range: 0.0100
- SRF: 1620
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-0402. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 13 nH. Temperature Rise Current: 0.44 A. DC Resistance Max: 185 m Ω. Q: 26. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 2. SRF: 3.45 GHz. Shielding:... [See More]
- Type: Inductor
- Inductance Range: 0.0130
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 2
from ODG (Origin Data Global)
WE-PD PERFORMANCE SMT SHIELDED P [See More]
- Type: Chip; Inductor
- Inductance Range: 6.8
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Tolerance: 20
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ Special materials allow operation in ambient temperatures as low as –60 °C and up to 200 °C. ■ Passes NASA low outgassing specification [See More]
- Type: Inductor
- Inductance Range: 0.0220
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Utmel Electronic Limited
Fixed Inductors 10MH/5A FIL/CHOKE [See More]
- Type: Inductor
- Inductance Range: 10000
- Mounting Option: Chassis Mount
- Inductance Tolerance: 15
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-0402F. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 18 nH. Temperature Rise Current: 1.4 A. DC Resistance Max: 46 m Ω. Operating Temperature: -40 °C ~ +85 °C. Tolerance: 5. SRF: 3 GHz. Shielding: Non Shielded. [See More]
- Type: Inductor
- Inductance Range: 0.0180
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ Special materials allow operation in ambient temperatures as low as –60 °C and up to 200 °C. ■ Passes NASA low outgassing specifications [See More]
- Type: Inductor
- Inductance Range: 0.0900
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Utmel Electronic Limited
Fixed Inductors 15H DC FILTER CHOKE [See More]
- Type: Inductor
- Inductance Range: 1.50E7
- Mounting Option: Chassis Mount
- Rated DC Current: 30
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-0402HP. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 10 nH. Temperature Rise Current: 1.3 A. DC Resistance Max: 85 m Ω. Q: 25. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 2. SRF: 4.7 GHz. Shielding:... [See More]
- Type: Inductor
- Inductance Range: 0.0100
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 2
from Coilcraft CPS
#9632; Excellent Q factors – up to 130. ■ Current handling as high as 4.0 Amps!. ■ 5 inductance values from 8.1 to 27.3 nH. ■ Flat top and bottom for reliable pick and place and mechanical stability. ■ Special materials allow operation in ambient temperatures as low as... [See More]
- Type: Inductor
- Inductance Range: 0.0121
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Utmel Electronic Limited
Ind Chip Common Mode Choke Wirewound 1100Ohm 100MHz 1.5A 2014 Emboss T/R [See More]
- Type: Chip; Inductor
- DCR: 0.0560
- Mounting Option: Surface Mount Technology; Surface Mount
- Operating Temperature: -40
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-0603. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 1.8 nH. DC Resistance Max: 43 m Ω. Q: 18. Operating Temperature: -40 °C ~ +125 °C. Tolerance: ± 0.2 nH. SRF: 6 GHz. Shielding: Non Shielded. Mounting:... [See More]
- Type: Inductor
- Inductance Range: 0.0018
- Mounting Option: Surface Mount Technology
- DCR: 0.0430
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ Acrylic jacket provides a flat top for pick and place. ■ Solder coated leads ensure reliable soldering [See More]
- Type: Inductor
- Inductance Range: 0.0017
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 10
from Utmel Electronic Limited
Ind Common Mode Choke 900uH 2A Pin Bulk [See More]
- Type: Inductor
- Inductance Range: 900
- Mounting Option: Through Hole; Through Hole
- Rated DC Current: 2000
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-0603HC. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 10 nH. DC Resistance Max: 71 m Ω. Q: 38. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 2. SRF: 3.7 GHz. Shielding: Non Shielded. Mounting: SMD. [See More]
- Type: Inductor
- Inductance Range: 0.0100
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 2
from Coilcraft CPS
■ Small air core inductors feature high Q and tight tolerances. ■ Acrylic jacket provides a flat top for pick and place. ■ Solder coated leads ensure reliable soldering [See More]
- Type: Inductor
- Inductance Range: 0.0125
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Utmel Electronic Limited
Ind Common Mode Choke Wirewound 120Ohm 25% 100MHz 280mA 0805 Embossed T/R [See More]
- Type: Inductor
- Rated DC Current: 280
- Mounting Option: Surface Mount Technology; Surface Mount
- DCR: 120
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-0805. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 1 μH. Temperature Rise Current: 0.15 A. DC Resistance Max: 2.5 Ω. Q: 20. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 10. SRF: 200 MHz. Shielding:... [See More]
- Type: Inductor
- Inductance Range: 1
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 10
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ Excellent current handling. ■ Acrylic top provides a flat surface for pick and place. ■ Solder coated leads ensure reliable soldering [See More]
- Type: Inductor
- Inductance Range: 0.0220
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Utmel Electronic Limited
Ind Data Line Ferrite Choke 51uH 25% 100KHz 500mA T/R [See More]
- Type: Inductor
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-1008. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 1 μH. Temperature Rise Current: 0.37 A. DC Resistance Max: 1.8 Ω. Q: 35. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 5. SRF: 270 MHz. Shielding:... [See More]
- Type: Inductor
- Inductance Range: 1
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5
from Coilcraft CPS
■ Air core inductors feature higher Q, L and current ratings. ■ Rigid package provides a flat surface for pick and place. ■ Leads are locked in position for precise terminal spacing [See More]
- Type: Inductor
- Inductance Range: 0.0900
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Utmel Electronic Limited
Ind High Current RF Choke Bobbin Core 1.5mH 10% 1KHz Ferrite 4.5A RDL [See More]
- Type: Inductor
- Inductance Range: 1500
- Mounting Option: Through Hole; Through Hole
- Inductance Tolerance: 10
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-1008F. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 1 μH. Temperature Rise Current: 0.6 A. DC Resistance Max: 800 m Ω. Q: 20. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 5. SRF: 250 MHz. [See More]
- Type: Inductor
- Inductance Range: 1
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5
from Coilcraft CPS
• Excellent Q factors – up to 150 at 400 MHz!. • Current handling of 3.5 Amps. • Flat top and bottom for reliable pick and place and mechanical stability [See More]
- Type: Inductor
- Inductance Range: 0.5000
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ATFC-0201HQ. Application: RF. Type: Thin Film. Rating: N/A. Inductance: 100 pH. DC Resistance Max: 50 m Ω. Q: 14. Operating Temperature: -40 °C ~ +85 °C. Tolerance: ± 0.1 nH. SRF: 6 MHz. Shielding: Non Shielded. Mounting: SMD. [See More]
- Type: Inductor
- DCR: 0.0500
- Mounting Option: Surface Mount Technology
- SRF: 6
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ High temperature marterials allow operation in ambient temperatures up to 155 °C. [See More]
- Type: Inductor
- Inductance Range: 0.0017
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 10
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ATFC-0402. Application: RF. Type: Thin Film. Rating: N/A. Inductance: 200 pH. DC Resistance Max: 100 m Ω. Q: 13. Operating Temperature: -40 °C ~ +85 °C. Tolerance: ± 0.1 nH. SRF: 14 MHz. Shielding: Non Shielded. Mounting: SMD. [See More]
- Type: Inductor
- DCR: 0.1000
- Mounting Option: Surface Mount Technology
- SRF: 14
from Coilcraft CPS
■ Only 2 mm tall. ■ High Q over a wide range of frequencies. ■ Low DCR and excellent current handling capability. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. [See More]
- Type: Inductor
- Inductance Range: 0.0130
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Coilcraft CPS
■ Small air core inductors feature high Q and tight tolerances. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. [See More]
- Type: Inductor
- Inductance Range: 0.0125
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. [See More]
- Type: Inductor
- Inductance Range: 0.0220
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. [See More]
- Type: Inductor
- Inductance Range: 0.0900
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Coilcraft CPS
■ Excellent Q factors – up to 180 at 100 MHz!. ■ Current handling as high as 57 Amps. ■ Inductance values from 22 to 257 nH [See More]
- Type: Inductor
- Inductance Range: 0.1110
- Mounting Option: Surface Mount Technology
- Rated DC Current: 22000
from Coilcraft CPS
#9632; Only 2 mm tall. ■ High Q over a wide range of frequencies. ■ Low DCR and excellent current handling capability. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board... [See More]
- Type: Inductor
- Inductance Range: 0.0130
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Coilcraft CPS
■ Small air core inductors feature high Q and tight tolerance. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion. [See More]
- Type: Inductor
- Inductance Range: 0.0125
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion [See More]
- Type: Inductor
- Inductance Range: 0.0220
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Tin-lead (63/37) terminations ensure the best possible board adhesion [See More]
- Type: Inductor
- Inductance Range: 0.0900
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Coilcraft CPS
■ Excellent Q factors – up to 194 at 100 MHz!. ■ Current handling as high as 57 Amps. ■ Inductance values from 22 to 257 nH. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion [See More]
- Type: Inductor
- Inductance Range: 0.1110
- Mounting Option: Surface Mount Technology
- Rated DC Current: 22000
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Passes NASA low outgassing specifications. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion [See More]
- Type: Inductor
- Inductance Range: 0.0017
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 10
from Coilcraft CPS
■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Passes NASA low outgassing specifications. ■ Tin-lead (Sn-Pb) terminations ensures the best possible board adhesion [See More]
- Type: Inductor
- Inductance Range: 0.0125
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Passes NASA low outgassing specifications. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion [See More]
- Type: Inductor
- Inductance Range: 0.0220
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2