RoHS Compliant RF Inductors
from TE Connectivity
Body Features. Lead Type : Axial-Leaded. Dimensions. Product Diameter : 4.2 MM [.165 INCH ]. Product Length : 10 MM [.393 INCH ]. Electrical Characteristics. Current Rating (Max) (MAMP) : 295. DC... [See More]
- Mounting Option: Through Hole
- Inductance Tolerance: 10
- Inductance Range: 18
- DCR: 2.7
from Win Source Electronics
Manufacturer: Coilcraft. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1169135-4310LC-132KEC. Termination: SMD/SMT. Length: 11.68 mm. Shielding: Unshielded. Inductance: 1.3 µH. Tolerance: 10 %. Core Material: Ferrite. Self Resonant Frequency:... [See More]
- Type: Inductor
- DCR: 0.0151
- Inductance Range: 1.3
- Standards and Certifications: RoHS
from DigiKey
2 Line Common Mode Choke Through Hole 3A DCR 20mOhm [See More]
- Type: Inductor
- Rated DC Current: 3000
- Mounting Option: Through Hole
- DCR: 0.0200
from Coilcraft, Inc.
Windings are precision molded into plastic for mechanical and electrical stability. Tuning is done by means of a threaded powdered iron core with a hex socket. Optional plated brass shield cans with solderable tabs provide integral shielding. Extremely economical, even in small quantities. Tune with... [See More]
- Type: Chip; Inductor
- DCR: 0.0074
- Inductance Range: 0.0630
- SRF: 980
from Hammond Manufacturing Company Inc.
Features. Low loss ceramic or powdered iron forms. Tolerance +/- 10% on inductance. Catalog numbers 1515, 1518, 1521 designed for heavy duty use in linear amplifiers or other transmitter applications. Wound on 1" dia. ceramic forms with standoff insulators and 1/4-20 mounting bolt. Part Details. [See More]
- Standards and Certifications: RoHS
from Knowles
With an overall height of only 0.350", these variable inductors are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to guarantee a constant winding pitch and consistent relationship to the printed circuit... [See More]
- Type: Inductor
- Inductance Range: 0.0320 to 0.1180
- Mounting Option: Through Hole (optional feature); Surface Mount Technology (optional feature)
- SRF: 700 to 1500
from RS Components, Ltd.
Wurth Elektronik 7427504 Ferrite Bead [See More]
- Type: Inductor
- Standards and Certifications: RoHS
from TE Connectivity
Dimensions. Passive Component Dimensions (MM) : 1 x .5 x .32. Electrical Characteristics. Current Rating (Max) (MAMP) : 380. DC Resistance (OHM) : .45. Inductance (MICHEN) : .0033. Passive Component Tolerance (PCT) : .2. Self Resonant Frequency (GHZ) :... [See More]
- Inductance Range: 0.0033
- DCR: 0.4500
- Inductance Tolerance: 0.2000
- SRF: 6000
from DigiKey
DKCV-1 COMP.CHOKE 2PH 500MA 180M [See More]
- Type: Inductor
- Rated DC Current: 500
- Mounting Option: Through Hole
- DCR: 0.4300
from Coilcraft, Inc.
Windings are precision molded into plastic for mechanical and electrical stability. Tuning is done by means of an aluminum core. Optional plated brass shield cans with solderable tabs provide integral shielding. 165 series offers intermediate L values to the 164 and higher SRF ratings. Samples of... [See More]
- Type: Chip; Inductor
- SRF: 2000
- Inductance Range: 0.0190
- Operating Temperature: -40 to 85
from Hammond Manufacturing Company Inc.
Features. Subminiature design ranging from only .25" to .63". Coils are varnish impregnated. Ideally suited to network, filter, delay lines etc., applications. L and Q values measured on a Q meter. [See More]
- Inductance Range: 1000
- Standards and Certifications: RoHS
- Inductance Tolerance: 5
from RS Components, Ltd.
Wurth Elektronik 7427501 Ferrite Bead [See More]
- Type: Inductor
- Standards and Certifications: RoHS
from TE Connectivity
Product Type Features. Element Type : Wire Wound. Inductor Type : High Frequency. Package Size Code : 0402 [See More]
- Standards and Certifications: RoHS
from DigiKey
DKUH-1 COMP.CHOKE 2PH 50A 24MH [See More]
- Type: Chip; Inductor
- Rated DC Current: 50000
- Mounting Option: Surface Mount Technology
- DCR: 0.0025
from Coilcraft, Inc.
Windings are precision molded into polypropylene for mechanical and electrical stability. Tuning is done by means of a threaded powdered iron core with a slotted socket. Optional plated brass shield cans with solderable tabs provide integral shielding. Extremely economical, even in small quantities. [See More]
- Type: Chip; Inductor
- DCR: 0.0080
- Inductance Range: 0.0450
- SRF: 1300
from Hammond Manufacturing Company Inc.
Features. All models impregnated with a moisture and fungus resistant varnish. Lead length of 1.5" (+/- 0.13"). Wound for low distributed capacity by using solenoid (single coil) windings. Includes vinyl insulation covering. Ambient Temperature range -40 °C to +105 °C [See More]
- Inductance Range: 2.4
- Standards and Certifications: RoHS
- Inductance Tolerance: 10
from RS Components, Ltd.
Wurth Elektronik 74275013 Ferrite Bead [See More]
- Type: Inductor
- Standards and Certifications: RoHS
from TE Connectivity
Dimensions. Product Height : .61 MM [.024 INCH ]. Product Length : 1.27 MM [.05 INCH ]. Product Width : .76 MM [.029 INCH ]. Electrical Characteristics. Current Rating (Max)... [See More]
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5
- Inductance Range: 0.0360
- DCR: 0.4400
from DigiKey
40A Common mode choke [See More]
- Type: Inductor
- Rated DC Current: 40000
- Mounting Option: Through Hole
- DCR: 2
from Coilcraft, Inc.
The 016008C Series is the world ’s smallest high-frequency-wirewound chip inductors. It features the highest Q factor on the market — up to 40% higher than the best thin-film counterparts. High Q is required to minimize the insertion loss in RF antenna impedance matching circuits, which... [See More]
- Type: Chip; Inductor
- DCR: 0.5200
- Inductance Range: 0.0100
- SRF: 7400
from Hammond Manufacturing Company Inc.
Features. Molded powdered iron core. All chokes include vinyl insulation covering. 1.25" long leads (+/- 0.1"). High inductance & high current. L measured at 7.9 Mhz. on 1536D, E and F all others at 1 Khz. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly... [See More]
- Standards and Certifications: RoHS
from RS Components, Ltd.
Wurth Elektronik 74275143 Ferrite Bead [See More]
- Type: Inductor
- Standards and Certifications: RoHS
from TE Connectivity
Body Features. Lead Type : Axial-Leaded. Dimensions. Product Diameter : 5.2 MM [.204 INCH ]. Product Length : 11.4 MM [.448 INCH ]. Electrical Characteristics. Current Rating (Max) (MAMP) : 1800. DC... [See More]
- Mounting Option: Through Hole
- Inductance Tolerance: 10
- Inductance Range: 2.2
- DCR: 0.0600
from DigiKey
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 330mA DCR 350mOhm [See More]
- Type: Chip; Inductor
- Rated DC Current: 330
- Mounting Option: Surface Mount Technology
- DCR: 0.3500
from Coilcraft, Inc.
The 016008F series is the world ’s smallest wirewound ferrite chip inductor, designed for high-frequency applications where board space is constrained. With dimensions of just 0.5 x 0.25 x 0.38 mm, it achieves the breakthrough miniaturization without compromising high-impedance performance. [See More]
- Type: Chip; Inductor
- DCR: 0.9200
- Inductance Range: 0.1000
- SRF: 2500
from Hammond Manufacturing Company Inc.
Features. Large ferrite core for extended saturation point, optimum frequency range .01-2 Mhz. 1.5" long leads (+/- 0.1"). Test frequency 1 Khz. Core length 1.25". Coil is covered with vinyl insulation shrink sleeve. Operating Temperature -55 degrees C to + 135 degrees C. Part Details. Click Part... [See More]
- Standards and Certifications: RoHS
from RS Components, Ltd.
Wurth Elektronik 74275223 Ferrite Bead [See More]
- Type: Inductor
- Standards and Certifications: RoHS
from TE Connectivity
Body Features. Lead Type : Axial-Leaded. Dimensions. Product Diameter : 4.1 MM [.161 INCH ]. Product Length : 10.4 MM [.409 INCH ]. Electrical Characteristics. Current Rating (Max) (MAMP) : 24. DC... [See More]
- Mounting Option: Through Hole
- Inductance Tolerance: 10
- Inductance Range: 10000
- DCR: 137
from DigiKey
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 230mA DCR 1Ohm [See More]
- Type: Chip; Inductor
- Rated DC Current: 230
- Mounting Option: Surface Mount Technology
- DCR: 1
from Coilcraft, Inc.
Our 0201AF Series wirewound ferrite core chip inductors offer very high inductance values in 0201 size – up to 200 nH. They are optimized for RF isolation in applications ranging from 900 MHz to 9 GHz. The low-loss ferrite construction creates high impedance, high current handling, and low DCR... [See More]
- Type: Chip; Inductor
- DCR: 0.4800
- Inductance Range: 0.1100
- SRF: 2100
from Hammond Manufacturing Company Inc.
Features. High saturation flux density ferrite rods. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current. Ambient temperature range -60... [See More]
- Inductance Range: 5
- Standards and Certifications: RoHS
- SRF: 32.4
from TE Connectivity
Body Features. Lead Type : Radial-Leaded. Dimensions. Product Diameter : 8.7 MM [.342 INCH ]. Product Length : 10 MM [.393 INCH ]. Electrical Characteristics. Current Rating (Max) (MAMP) : .2. DC... [See More]
- Mounting Option: Through Hole
- Inductance Tolerance: 10
- Inductance Range: 1000
- DCR: 4.3
from DigiKey
2 Line Common Mode Choke Surface Mount 600 Ohms @ 10MHz 360mA DCR 500mOhm [See More]
- Type: Chip; Inductor
- Rated DC Current: 360
- Mounting Option: Surface Mount Technology
- DCR: 0.5000
from Coilcraft, Inc.
Our 0201AF (0603) Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth (up to GHz band). Ferrite construction and heavy gage wire means high current handling for their 0201 size. Extremely low DCR assures lowest insertion... [See More]
- Type: Chip; Inductor
- DCR: 0.4800
- Inductance Range: 0.1100
- SRF: 2100
from Hammond Manufacturing Company Inc.
Features. High saturation flux density ferrite bobbins. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current. [See More]
- Inductance Range: 5
- Standards and Certifications: RoHS
from TE Connectivity
Body Features. Lead Type : Axial-Leaded. Dimensions. Product Diameter : 6.7 MM [.263 INCH ]. Product Length : 10 MM [.393 INCH ]. Electrical Characteristics. Current Rating (Max) (MAMP) : .00045. DC... [See More]
- Mounting Option: Through Hole
- Inductance Tolerance: 10
- Inductance Range: 47
- DCR: 0.1800
from DigiKey
160 µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm [See More]
- Type: Chip; Inductor
- Rated DC Current: 100
- Mounting Option: Surface Mount Technology
- DCR: 5
from Coilcraft, Inc.
Measuring just 0.58 x 0.46 x 0.35 mm, the 0201CT Series is a low profile wirewound chip inductor in an 0201 (metric 0603) size. It has exceptionally higher Q and lower DCR than similarly sized thin-film types and is optimized for high-frequency impedance matching in applications such as cell phones,... [See More]
- Type: Chip; Inductor
- Inductance Tolerance: 10
- Inductance Range: 6.00E-4
- DCR: 0.0600
from Hammond Manufacturing Company Inc.
Features. Ideal for EMI/RFI filtering applications. Suitable for energy storage inductors for switching power supplies. High current. Minimum .5" long leads, for P.C. board mounting. Storage temperature range: -20 °C to 105 °C. Operating temperature range: -20 °C to 85 °C [See More]
- Standards and Certifications: RoHS
from TE Connectivity
Dimensions. Passive Component Dimensions (MM) : 2.92 x 2.79 x 2.1. Electrical Characteristics. Current Rating (Max) (MAMP) : 150. DC Resistance (OHM) : 9. Inductance (MICHEN) : 10. Passive Component Tolerance (PCT) : 5. Self Resonant Frequency (GHZ) :... [See More]
- Inductance Range: 10
- DCR: 9
- Inductance Tolerance: 5
- SRF: 20
from DigiKey
SMD CM MODE CHOKE [See More]
- Type: Chip; Inductor
- DCR: 0.3000
- Mounting Option: Surface Mount Technology
- Operating Temperature: -40 to 85
from Coilcraft, Inc.
Our 0201DS Series inductors are the world's smallest EIA size wirewound inductors, yet they have high Q values - up to 64 at 1.7 GHz! They also feature self-resonant frequencies (SRF) as high as 24 GHz. Excellent for narrowband isolation and filtering in mobile applications. 0201 size –... [See More]
- Type: Chip; Inductor
- Inductance Tolerance: 10
- Inductance Range: 5.00E-4
- DCR: 0.0200
from TE Connectivity
Dimensions. Product Height : 2.13 MM [.083 INCH ]. Product Length : 2.92 MM [.114 INCH ]. Product Width : 2.79 MM [.109 INCH ]. Electrical Characteristics. Current Rating (Max)... [See More]
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 2
- Inductance Range: 1
- DCR: 1.75
from DigiKey
SMD CM MODE CHOKE [See More]
- Type: Chip; Inductor
- DCR: 0.4500
- Mounting Option: Surface Mount Technology
- Operating Temperature: -40 to 85
from Coilcraft, Inc.
The 0201HL Series has higher inductance values than other 0201 size inductors, with twice the Q factor of thin-film technology inductors of the same size. Measuring just 0.58 x 0.46 x 0.46 mm, they are optimized for impedance matching in 700 MHz LTE and 5G applications. Optimized for LTE Antenna... [See More]
- Type: Chip; Inductor
- DCR: 0.7500
- Inductance Range: 0.0220
- SRF: 4400
from TE Connectivity
Dimensions. Passive Component Dimensions (MM) : .6 x .3 x .23. Electrical Characteristics. Current Rating (Max) (MAMP) : 150. DC Resistance (OHM) : .8. Inductance (MICHEN) : .0025. Self Resonant Frequency (GHZ) : 9. Other. Comment : Tolerance 0.1nH. [See More]
- Inductance Range: 0.0025
- SRF: 9000
- DCR: 0.8000
- Standards and Certifications: RoHS
from DigiKey
6.8mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.2A (Typ) DCR 245mOhm (Typ) [See More]
- Type: Inductor
- Rated DC Current: 1200
- Mounting Option: Through Hole
- DCR: 0.2450
from Coilcraft, Inc.
The 0201HT is the industry ’s lowest profile 0201-sized (metric 0603) chip inductor with a maximum height of just 0.28 mm. It has significantly higher Q and lower DCR than similarly sized thin-film types and is optimized for high-frequency impedance matching in applications such as cell... [See More]
- Type: Chip; Inductor
- DCR: 0.0450
- Inductance Range: 5.00E-4
- SRF: 36000
from TE Connectivity
Dimensions. Product Height : 1.02 MM [.04 INCH ]. Product Length : 1.8 MM [.07 INCH ]. Product Width : 1.12 MM [.044 INCH ]. Electrical Characteristics. Current Rating (Max)... [See More]
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5
- Inductance Range: 0.1600
- DCR: 1.4
from DigiKey
2 Line Common Mode Choke Surface Mount DCR 1.8Ohm [See More]
- Type: Chip; Inductor
- DCR: 1.8
- Mounting Option: Surface Mount Technology
- Operating Temperature: -40 to 125
from Coilcraft, Inc.
Our 026011C Series performance-optimized 0201-size inductors offer SRF values as high as 34 GHz. Their wirewound construction, and resulting high Q factor, make them a great choice for 700 MHz LTE and 5G applications. 29 inductance values from 0.75 nH to 75 nH. Optimized for 5G applications. High Q... [See More]
- Type: Chip; Inductor
- DCR: 0.1900
- Inductance Range: 0.0100
- SRF: 7500
from TE Connectivity
Dimensions. Product Height : 1.52 MM [.059 INCH ]. Product Length : 2.29 MM [.09 INCH ]. Product Width : 1.73 MM [.068 INCH ]. Electrical Characteristics. Current Rating (Max)... [See More]
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 2
- Inductance Range: 1.2
- DCR: 2.5
from DigiKey
2 Line Common Mode Choke Surface Mount 65 Ohms @ 100MHz 100mA DCR 2.7Ohm (Typ) [See More]
- Type: Chip; Inductor
- Rated DC Current: 100
- Mounting Option: Surface Mount Technology
- DCR: 2.7
from Coilcraft, Inc.
Our 026011F Series of miniature wirewound RF chokes are an optimized 0201 size at 0.7 × 0.3 × 0.55 mm and feature high impedance for RF isolation in cellular applications. This series offers the industry's highest inductance values in 0201 size – up to 560 nH. The ferrite... [See More]
- Type: Chip; Inductor
- DCR: 0.5700
- Inductance Range: 0.1000
- SRF: 2300
from TE Connectivity
Dimensions. Product Height : 1.52 MM [.059 INCH ]. Product Length : 2.29 MM [.09 INCH ]. Product Width : 1.73 MM [.068 INCH ]. Electrical Characteristics. Current Rating (Max)... [See More]
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 2
- Inductance Range: 0.4700
- DCR: 1.7
from DigiKey
120nH Unshielded Inductor Nonstandard [See More]
- Type: Chip; Inductor
- Inductance Tolerance: 10
- Mounting Option: Surface Mount Technology
- Operating Temperature: -40 to 125
from Coilcraft, Inc.
Our 026011F (0603) Series wirewound ferrite beads achieve even higher optomized impedance and lower DCR than our 0201AF Series in a slightly taller height, still only 0.55 mm max. Ferrite construction and heavy gage wire means high current handling for 0201 size. Extremely low DCR assures lowest... [See More]
- Type: Chip; Inductor
- DCR: 0.5700
- Inductance Range: 0.1000
- SRF: 2300
from DigiKey
90nH Unshielded Wirewound Inductor 33A Nonstandard [See More]
- Type: Chip; Inductor
- Inductance Tolerance: 15
- Mounting Option: Surface Mount Technology
- Rated DC Current: 72000
from Coilcraft, Inc.
Our 0302CS Series chip inductors are 20% smaller than the 0402CS Series and have exceptionally high Q for their size. They also feature very high self-resonant frequencies across a wide range of inductance values. Ultra small wirewound inductor – 20% smaller than our 0402CS. 45 inductance... [See More]
- Type: Chip; Inductor
- DCR: 3.3
- Inductance Range: 0.1000
- SRF: 2300
from DigiKey
1.2 µH Inductor [See More]
- Type: Chip; Inductor
- Rated DC Current: 20000
- Mounting Option: Surface Mount Technology
- Operating Temperature: -55 to 125
from Coilcraft, Inc.
Our 0402AF Series was our first generation of 0402 wirewound ferrite beads. It has impedance values from 11 Ohms to 330 Ohms at 100 MHz and high current handling vs ceramic constructions of similar values. For much lower DCR, consider our newer 0402DF Series. Higher performance than other surface... [See More]
- Type: Chip; Inductor
- Inductance Tolerance: 2 to 5
- Inductance Range: 0.1000
- DCR: 0.1600
from Coilcraft, Inc.
Our 0402AF Series is the first generation of 0402 wirewound ferrite chip inductors. It has inductance values from 20 nH to 560 nH and higher current handling than ceramic constructions of similar values. For much lower DCR, consider our newer 0402DF Series. Higher inductance values than other 0402... [See More]
- Type: Chip; Inductor
- Inductance Tolerance: 2 to 5
- Inductance Range: 0.1000
- DCR: 0.1600
from Coilcraft, Inc.
Our 0402CS Series is qualified to AEC-Q200 Grade 1 standards, making it ideal for automotive and other high-temperature apllications. It features very high Q and self-resonant frequencies. For highest Q factor, consider our 0402DC Series (up to 120 nH) and our 0402HP Series (above 120 nH to 220 nH). [See More]
- Type: Chip; Inductor
- Inductance Tolerance: 2 to 5
- Inductance Range: 0.0100
- DCR: 0.2000
from Coilcraft, Inc.
With a maximum height of just 0.45 mm, our 0402CT Series has a 30% lower profile than competitive 0402 products. Its wirewound construction provides Q factors up to 84 at 2.4 GHz and self-resonant frequencies as high as 27.5 GHz. Maximum height reduced to 0.45 mm – 30% lower profile than... [See More]
- Type: Chip; Inductor
- Inductance Tolerance: 2 to 5
- Inductance Range: 0.0100
- DCR: 0.1100
from Coilcraft, Inc.
Our 0402DC Series offers the industry ’s highest Q factors in an 0402 size for super low loss in high-frequency circuits. They also feature wirewound construction for extremely high self resonance – up to 28.8 GHz – and offer DCR as low as 25 m Ω, significantly lower than... [See More]
- Type: Chip; Inductor
- Inductance Tolerance: 2 to 5
- Inductance Range: 0.0100
- DCR: 0.0730
from Coilcraft, Inc.
Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy gage wire means high current handling for 0402 size. Extremely low DCR assures lowest insertion loss for high... [See More]
- Type: Chip; Inductor
- DCR: 0.1040
- Inductance Range: 0.1050
- SRF: 1660
from Coilcraft, Inc.
Our 0402DF Series of wirewound ferrite chip inductors have the industry's lowest DCR in an 0402 size – up to 30% lower than the closest competitor. This series was developed for cellular applications for use as either filter elements, as one-pole filters, or as RF chokes in the cellular bands. [See More]
- Type: Chip; Inductor
- DCR: 0.1040
- Inductance Range: 0.1050
- SRF: 1660
from Coilcraft, Inc.
Our 0402FL Series of wirewound ferrite beads feature a low profile of 0.55 mm, which is 10% lower than competitive inductors. These were developed for cellular applications for use either as filter elements, as one-pole filters, or as RF chokes in the cellular bands. They are also great for... [See More]
- Type: Chip; Inductor
- DCR: 0.1450
- Inductance Range: 0.1000
- SRF: 1575
from Coilcraft, Inc.
Our 0402FL Series of wirewound ferrite chip inductors feature a low profile of 0.55 mm, which is 10% lower than competitive inductors. They were developed for cellular applications for use either as filter elements, as one-pole filters, or as RF chokes in the cellular bands, and are great for use in... [See More]
- Type: Chip; Inductor
- DCR: 0.1500
- Inductance Range: 0.1000
- SRF: 1575
from Coilcraft, Inc.
Our 0402HL Series offers higher inductance values than other chip inductors this size – from 270 nH up to 820 nH. Tight 5% tolerance assures minimal variation for narrowband applications. Higher inductance values than other chip inductors this size: From 270 nH to 820 nH. 5% inductance... [See More]
- Type: Chip; Inductor
- DCR: 1.95
- Inductance Range: 0.2700
- SRF: 590
from Pulse Electronics Corporation
Pulse Electronics Networking BU is a trusted supplier of common mode choke components to many of the world's most innovative manufacturers. Through carefully automated manufacturing at scale, we ensure that our customers can depend on our high-reliability CM chokes for a variety of common mode noise... [See More]
- Type: Inductor
- Inductance Tolerance: 25
- Inductance Range: 100
- DCR: 0.5000
from Utmel Electronic Limited
BOURNS JW MILLER 1140-221K-RC HIGH CURRENT CHOKE, 220UH 11.4A 10% [See More]
- Mounting Option: Through Hole; Through Hole
- Inductance Tolerance: 10
- Inductance Range: 220
- Rated DC Current: 11400
from ITG Electronics, Inc.
1.6nH, 10%, 0.03Ohm, 700mAmp Max.SMD Small Signal Inductor [See More]
- Type: Chip
- Inductance Range: 0.0016
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 10
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ High temperature marterials allow operation in ambient temperatures up to 155 °C. [See More]
- Type: Inductor
- Inductance Range: 0.0017
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 10
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AIAC-0805C. Application: RF. Type: Air Coil. Rating: N/A. Inductance: 10 nH. DC Resistance Max: 5.4 m Ω. Q: 70. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 10. SRF: 3 GHz. Shielding: Non Shielded. Mounting: SMD. [See More]
- Type: Inductor
- Inductance Range: 0.0100
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 10
from Central Technologies
Applications include telecommunications equipment, tape & reel packaging [See More]
- Type: Chip
- Inductance Range: 1.00E-3
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 10
from Pulse Electronics Corporation
PG1265NL 2 Line Common Mode Choke Surface Mount 20A DCR 4.1 mOhm [See More]
- Type: Inductor
- Standards and Certifications: RoHS
- Inductance Range: 380
from Utmel Electronic Limited
BOURNS JW MILLER 8103-RC CHOKE, 1MH, 4.8A [See More]
- Mounting Option: Through Hole; Through Hole
- Rated DC Current: 4800
- Inductance Range: 1000
- DCR: 0.0220
from ITG Electronics, Inc.
10000nH, 10%, 8Ohm, 150mAmp Max.SMD Small Signal Inductor [See More]
- Type: Chip
- Inductance Range: 10
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 10
from Coilcraft CPS
■ Only 2 mm tall. ■ High Q over a wide range of frequencies. ■ Low DCR and excellent current handling capability. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. [See More]
- Type: Inductor
- Inductance Range: 0.0130
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-0402. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 10 nH. Temperature Rise Current: 0.48 A. DC Resistance Max: 200 m Ω. Q: 21. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 2. SRF: 3.9 GHz. Shielding:... [See More]
- Type: Inductor
- Inductance Range: 0.0100
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 2
from Pulse Electronics Corporation
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor... [See More]
- Type: Inductor
- Inductance Tolerance: 10
- Inductance Range: 0.0100
- SRF: 1620
from Utmel Electronic Limited
CHOKE COMM MODE A/VDSL 500V SMD [See More]
- Mounting Option: Surface Mount Technology; Surface Mount
- Operating Temperature: -40 to 85
- Inductance Range: 9000
- Standards and Certifications: RoHS
from ITG Electronics, Inc.
1000nH, 10%, 2.45Ohm, 180mAmp Max.SMD Small Signal Inductor [See More]
- Type: Chip
- Inductance Range: 1
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 10
from Coilcraft CPS
■ Small air core inductors feature high Q and tight tolerances. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. [See More]
- Type: Inductor
- Inductance Range: 0.0125
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-0402. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 13 nH. Temperature Rise Current: 0.44 A. DC Resistance Max: 185 m Ω. Q: 26. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 2. SRF: 3.45 GHz. Shielding:... [See More]
- Type: Inductor
- Inductance Range: 0.0130
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 2
from Utmel Electronic Limited
CHOKE COMMON MODE 65MHZ SMD [See More]
- Mounting Option: Surface Mount Technology; Surface Mount
- DCR: 0.2800
- Inductance Range: 30
- Operating Temperature: 0.0
from ITG Electronics, Inc.
1000nH, 10%, 2.8Ohm, 320mAmp Max.SMD Small Signal Inductor [See More]
- Type: Chip
- Inductance Range: 1
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 10
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. [See More]
- Type: Inductor
- Inductance Range: 0.0220
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-0402F. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 18 nH. Temperature Rise Current: 1.4 A. DC Resistance Max: 46 m Ω. Operating Temperature: -40 °C ~ +85 °C. Tolerance: 5. SRF: 3 GHz. Shielding: Non Shielded. [See More]
- Type: Inductor
- Inductance Range: 0.0180
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5
from Utmel Electronic Limited
Choke/Filter; Common Mode; 1.5A 3.3mH 102mOhm Horizontal Choke [See More]
- Mounting Option: Through Hole; Through Hole
- Rated DC Current: 1500
- Inductance Range: 3300
- DCR: ? to 0.1020
from ITG Electronics, Inc.
100nH, 10 ï ¼ , 0.18Ohm, 1000mAmp Max.SMD Small Signal Inductor [See More]
- Type: Chip
- Inductance Range: 0.1000
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 10
from Coilcraft CPS
■ High Q over a wide range of frequencies. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. [See More]
- Type: Inductor
- Inductance Range: 0.0900
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5.2
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-0402HP. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 10 nH. Temperature Rise Current: 1.3 A. DC Resistance Max: 85 m Ω. Q: 25. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 2. SRF: 4.7 GHz. Shielding:... [See More]
- Type: Inductor
- Inductance Range: 0.0100
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 2
from Utmel Electronic Limited
COMMON MODE CHOKE [See More]
- Mounting Option: Surface Mount Technology; Surface Mount
- Operating Temperature: -40
- DCR: 0.3500
- Standards and Certifications: RoHS
from ITG Electronics, Inc.
100nH, 10 ï ¼ , 0.29Ohm, 700mAmp Max.SMD Small Signal Inductor [See More]
- Type: Chip
- Inductance Range: 0.1000
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 10
from Coilcraft CPS
■ Excellent Q factors – up to 180 at 100 MHz!. ■ Current handling as high as 57 Amps. ■ Inductance values from 22 to 257 nH [See More]
- Type: Inductor
- Inductance Range: 0.1110
- Mounting Option: Surface Mount Technology
- Rated DC Current: 22000
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-0603. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 1.8 nH. DC Resistance Max: 43 m Ω. Q: 18. Operating Temperature: -40 °C ~ +125 °C. Tolerance: ± 0.2 nH. SRF: 6 GHz. Shielding: Non Shielded. Mounting:... [See More]
- Type: Inductor
- Inductance Range: 0.0018
- Mounting Option: Surface Mount Technology
- DCR: 0.0430
from Utmel Electronic Limited
COMMON MODE CHOKE 1.8UH 9A [See More]
- Mounting Option: Surface Mount Technology; Surface Mount
- Operating Temperature: -40
- DCR: 0.0100
- Standards and Certifications: RoHS
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-0603HC. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 10 nH. DC Resistance Max: 71 m Ω. Q: 38. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 2. SRF: 3.7 GHz. Shielding: Non Shielded. Mounting: SMD. [See More]
- Type: Inductor
- Inductance Range: 0.0100
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 2
from Utmel Electronic Limited
COMMON MODE CHOKE 12MH 4A 2LN TH [See More]
- Mounting Option: Through Hole; Through Hole
- Rated DC Current: 4000
- Inductance Range: 12000
- DCR: 0.1100
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-0805. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 1 μH. Temperature Rise Current: 0.15 A. DC Resistance Max: 2.5 Ω. Q: 20. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 10. SRF: 200 MHz. Shielding:... [See More]
- Type: Inductor
- Inductance Range: 1
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 10
from Utmel Electronic Limited
COMMON MODE CHOKE 2LN SMD ESD [See More]
- Mounting Option: Surface Mount Technology; Surface Mount
- Operating Temperature: -40
- DCR: 50
- Standards and Certifications: RoHS
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-1008. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 1 μH. Temperature Rise Current: 0.37 A. DC Resistance Max: 1.8 Ω. Q: 35. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 5. SRF: 270 MHz. Shielding:... [See More]
- Type: Inductor
- Inductance Range: 1
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5
from Utmel Electronic Limited
Common Mode Choke 4LN SMD [See More]
- Mounting Option: Surface Mount Technology; Surface Mount
- DCR: 0.2000
- Inductance Range: 68
- Operating Temperature: -40 to 85
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-1008F. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 1 μH. Temperature Rise Current: 0.6 A. DC Resistance Max: 800 m Ω. Q: 20. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 5. SRF: 250 MHz. [See More]
- Type: Inductor
- Inductance Range: 1
- Mounting Option: Surface Mount Technology
- Inductance Tolerance: 5
from Utmel Electronic Limited
COMMON MODE CHOKE 4LN SMD [See More]
- Mounting Option: Surface Mount Technology; Surface Mount
- DCR: 0.2000
- Inductance Range: 33
- Operating Temperature: -40 to 85
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ATFC-0201HQ. Application: RF. Type: Thin Film. Rating: N/A. Inductance: 100 pH. DC Resistance Max: 50 m Ω. Q: 14. Operating Temperature: -40 °C ~ +85 °C. Tolerance: ± 0.1 nH. SRF: 6 MHz. Shielding: Non Shielded. Mounting: SMD. [See More]
- Type: Inductor
- DCR: 0.0500
- Mounting Option: Surface Mount Technology
- SRF: 6
from Utmel Electronic Limited
COMMON MODE CHOKE 5.6A 2LN SMD [See More]
- Mounting Option: Surface Mount Technology; Surface Mount
- Inductance Tolerance: 35
- Inductance Range: 590
- Rated DC Current: 5600
from Abracon, LLC
RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ATFC-0402. Application: RF. Type: Thin Film. Rating: N/A. Inductance: 200 pH. DC Resistance Max: 100 m Ω. Q: 13. Operating Temperature: -40 °C ~ +85 °C. Tolerance: ± 0.1 nH. SRF: 14 MHz. Shielding: Non Shielded. Mounting: SMD. [See More]
- Type: Inductor
- DCR: 0.1000
- Mounting Option: Surface Mount Technology
- SRF: 14
from Utmel Electronic Limited
COMMON MODE CHOKE 6LN SMD ESD [See More]
- Mounting Option: Surface Mount Technology; Surface Mount
- Operating Temperature: -40
- DCR: ? to 3
- Standards and Certifications: RoHS
from Utmel Electronic Limited
Common Mode Choke Surface Mount Signal Line 800mA 2 Lines 140 mOhm (Typ) -40 °C ~ 125 °C [See More]
- Inductance Range: 51
- Operating Temperature: -40 to 125
- Rated DC Current: 800
- Standards and Certifications: RoHS
from Utmel Electronic Limited
Common Mode Chokes / Filters 0.4mH 3.6A 30% 17.9x17.3mm [See More]
- Mounting Option: Through Hole; Through Hole
- Operating Temperature: -40
- DCR: ? to 0.0350
- Standards and Certifications: RoHS
from Utmel Electronic Limited
Common Mode Chokes / Filters 120ohms@100MHz 370mA CMF AEC-Q200 [See More]
- Mounting Option: Surface Mount Technology; Surface Mount
- DCR: 0.2200
- Rated DC Current: 370
- Operating Temperature: -40
from Utmel Electronic Limited
Common Mode Chokes / Filters 2012 90ohms 2-Line 2012 [See More]
- Mounting Option: Surface Mount Technology; Surface Mount
- DCR: 0.3000
- Rated DC Current: 300
- Operating Temperature: -40
from Utmel Electronic Limited
Common Mode Chokes / Filters 370uH 20% [See More]
- Mounting Option: Surface Mount Technology; Surface Mount
- DCR: 0.4500
- Rated DC Current: 280
- Operating Temperature: -40
from Utmel Electronic Limited
Common Mode Chokes / Filters 3A 2mH 0.1ohm 250VAC 50/60Hz [See More]
- Mounting Option: Through Hole; Through Hole
- DCR: 0.1000
- Inductance Range: 2000
- Standards and Certifications: RoHS
from Utmel Electronic Limited
Common Mode Chokes Dual 1.5kOhm 100MHz 1A 100mOhm DCR SMD Embossed T/R [See More]
- Mounting Option: Surface Mount Technology; Surface Mount
- DCR: 0.1000
- Rated DC Current: 1000
- Operating Temperature: -40
from Utmel Electronic Limited
Common Mode Chokes Dual 1.5mH 2A Thru-Hole Bulk [See More]
- Mounting Option: Through Hole; Through Hole
- Rated DC Current: 2000
- Inductance Range: 1500
- DCR: 0.1000
from Utmel Electronic Limited
Common Mode Chokes Dual 100uH 5.8kOhm 100kHz 150mA 2Ohm DCR SMD T/R [See More]
- Mounting Option: Surface Mount Technology; Surface Mount
- Operating Temperature: -40
- DCR: 2
- Standards and Certifications: RoHS
from Utmel Electronic Limited
Common Mode Chokes Dual 120Ohm 100MHz 100mA 2Ohm DCR SMD Embossed T/R [See More]
- Mounting Option: Surface Mount Technology; Surface Mount
- DCR: 120
- Rated DC Current: 100
- Operating Temperature: -40
from Utmel Electronic Limited
Common Mode Chokes Dual 1mH 100kHz 500mA 170mOhm DCR SMD Automotive Blister T/R [See More]
- Mounting Option: Surface Mount Technology; Surface Mount
- Operating Temperature: -40
- DCR: ? to 0.1700
- Standards and Certifications: RoHS
from Utmel Electronic Limited
Common Mode Chokes Dual 200Ohm 100MHz 130mA 2.7Ohm DCR SMD Embossed Carrier T/R [See More]
- Mounting Option: Surface Mount Technology; Surface Mount
- DCR: 2.7
- Rated DC Current: 130
- Operating Temperature: -40