Surface Mount Technology (SMT) RF Inductors

138 Results
High Frequency & RF Inductors -- 1-1624112-0
from TE Connectivity

Dimensions. Product Height  : 1.02  MM   [.04  INCH  ]. Product Length  : 1.8  MM   [.07  INCH  ]. Product Width  : 1.12  MM   [.044  INCH  ]. Electrical Characteristics. Current Rating (Max)... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Tolerance: 5
  • Inductance Range: 0.1000
  • DCR: 0.5800
RF CHOKE 75 OHM/PINS MOUNTRoHS -- TACH-182-75+
from Mini-Circuits

Mini-Circuits ’ TACH-182-75+ high current RF Choke achieves a very wide bandwidth from 5 up to 1800 MHz. The bandwidth improvement was accomplished by adding a smaller series inductor with an appropriate low loss core. The choke is wound with AWG15 wire, making the maximum continuous current... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 5.4
  • Type: Inductor
  • Rated DC Current: 15000
Common Mode Chokes -- 10-EXC-14CE121XCT-ND [EXC-14CE121X from Panasonic Industry Europe GmbH]
from DigiKey

CMC 100MA 2LN 120 OHM SMD [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 100
  • Type: Chip; Inductor
  • DCR: 3.8
Common Mode Chokes - 744226S -- 844143-744226S [744226S from Wurth Electronics ICS, Inc.]
from Win Source Electronics

Manufacturer: Wurth Electronics Inc. Win Source Part Number: 844143-744226S. Series: WE-SL2. Operating Temperature Range: -40 °C ~ 125 °C. Features: 10 2 Line Common Mode Choke Surface Mount 1.6A DCR 80mOhm. Package: Horizontal, 4 PC Pad. Package: Reel - TR. Mounting: Surface Mount. [See More]

  • Mounting Option: Surface Mount Technology
  • Operating Temperature: -40 to 125
  • Type: Inductor
High Frequency & RF Inductors -- 1-1879591-0
from TE Connectivity

Dimensions. Product Height  : .61  MM   [.024  INCH  ]. Product Length  : 1.27  MM   [.05  INCH  ]. Product Width  : .76  MM   [.029  INCH  ]. Electrical Characteristics. Current Rating (Max)... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Tolerance: 5
  • Inductance Range: 0.0360
  • DCR: 0.4400
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω -- TCCH-80+
from Mini-Circuits

SMT RF Choke 50 MHz - 8.2 GHz, 50 Ω [See More]

  • Mounting Option: Surface Mount Technology
  • DCR: 50
  • Type: Inductor
  • Operating Temperature: -40 to 85
Common Mode Chokes -- 10-EXC-24CE331UCT-ND [EXC-24CE331U from Panasonic Industry Europe GmbH]
from DigiKey

CMC 100MA 2LN 330 OHM SMD [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 100
  • Type: Chip; Inductor
  • DCR: 6.2
Common Mode Chokes - B82789C0104N002 -- 863273-B82789C0104N002 [B82789C0104N002 from EPCOS AG]
from Win Source Electronics

Manufacturer: EPCOS (TDK). Win Source Part Number: 863273-B82789C0104N002. Series: B82789. Operating Temperature Range: -55 °C ~ 125 °C. Features: 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm. Package: Horizontal, 4 L-Lead. Package: Reel - TR. Mounting: Surface Mount. [See More]

  • Mounting Option: Surface Mount Technology
  • Operating Temperature: -55 to 125
  • Type: Inductor
High Frequency & RF Inductors -- 5-1879023-2
from TE Connectivity

Dimensions. Product Height  : 2.13  MM   [.083  INCH  ]. Product Length  : 2.92  MM   [.114  INCH  ]. Product Width  : 2.79  MM   [.109  INCH  ]. Electrical Characteristics. Current Rating (Max)... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Tolerance: 2
  • Inductance Range: 1
  • DCR: 1.75
SMT RF Choke, 5 - 1220 MHz, 50Ω -- ADCH-1220+
from Mini-Circuits

Mini-Circuits ’ ADCH-1220+ RF Choke achieves a very wide bandwidth from 5 up to 1220 MHz. The choke is wound with AWG32 wire, making the maximum continuous current 200 mA DC. Excellent Insertion Loss, good VSWR (1.1:1 typ.), flatness and rugged construction make this model an ideal solution... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 3.4
  • Type: Inductor
  • Rated DC Current: 200
Common Mode Chokes -- 10-EXC-28CH500UCT-ND [EXC-28CH500U from Panasonic Industry Europe GmbH]
from DigiKey

CMC 160MA 4LN 50 OHM SMD [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 160
  • Type: Chip; Inductor
  • DCR: 1.5
Common Mode Chokes - B82789C104H2 -- 982560-B82789C104H2 [B82789C104H2 from EPCOS AG]
from Win Source Electronics

Manufacturer: EPCOS (TDK). Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 982560-B82789C104H2. Packaging: Tape & Reel (TR). Length: 5.207 mm. Inductance: 100 µH. Mounting: SMD (SMT). Tolerance: 50 %. Ratings: AEC-Q200. Core Material:... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 100
  • Type: Inductor
  • DCR: 1.5
High Frequency & RF Inductors -- 8-1624113-0
from TE Connectivity

Dimensions. Product Height  : 1.02  MM   [.04  INCH  ]. Product Length  : 1.8  MM   [.07  INCH  ]. Product Width  : 1.12  MM   [.044  INCH  ]. Electrical Characteristics. Current Rating (Max)... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Tolerance: 5
  • Inductance Range: 0.1600
  • DCR: 1.4
SMT RF Choke, 50 MHz - 10 GHz, 50Ω -- ADCH-80+
from Mini-Circuits

SMT RF Choke, 50 MHz - 10 GHz, 50 Ω [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 1 to 7
  • Type: Inductor
  • Rated DC Current: 100
Common Mode Chokes -- 10-EXC-34CE201UCT-ND [EXC-34CE201U from Panasonic Industry Europe GmbH]
from DigiKey

CMC 200MA 2LN 200 OHM SMD [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 200
  • Type: Chip; Inductor
  • DCR: 1
Common Mode Chokes - B82790S0253N201 -- 863275-B82790S0253N201 [B82790S0253N201 from EPCOS AG]
from Win Source Electronics

Manufacturer: EPCOS (TDK). Win Source Part Number: 863275-B82790S0253N201. Series: B82790. Operating Temperature Range: -40 °C ~ 125 °C. Features: 2 Line Common Mode Choke Surface Mount 500mA DCR 110mOhm (Typ). Package: Reel - TR. Package: Horizontal, 4 Gull Wing. Mounting: Surface Mount. [See More]

  • Mounting Option: Surface Mount Technology
  • Operating Temperature: -40 to 125
  • Type: Inductor
High Frequency & RF Inductors -- 8-1624113-1
from TE Connectivity

Dimensions. Product Height  : 1.52  MM   [.059  INCH  ]. Product Length  : 2.29  MM   [.09  INCH  ]. Product Width  : 1.73  MM   [.068  INCH  ]. Electrical Characteristics. Current Rating (Max)... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Tolerance: 2
  • Inductance Range: 1.2
  • DCR: 2.5
Common Mode Chokes -- 10-EXC-X4CZ040XTR-ND [EXC-X4CZ040X from Panasonic Industry Europe GmbH]
from DigiKey

CMC 100MA 2LN 4 OHM SMD [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 100
  • Type: Chip; Inductor
  • DCR: 1
Common Mode Chokes - DLW5BSM302SQ2L -- 868837-DLW5BSM302SQ2L [DLW5BSM302SQ2L from Murata Electronics]
from Win Source Electronics

Manufacturer: Murata Electronics North America. Win Source Part Number: 868837-DLW5BSM302SQ2L. Series: DLW5B. Operating Temperature Range: -40 °C ~ 85 °C. Features: 2 Line Common Mode Choke Surface Mount 3 500mA DCR 300mOhm. Package: Horizontal, 4 PC Pad. Package: Reel - TR. Mounting:... [See More]

  • Mounting Option: Surface Mount Technology
  • Operating Temperature: -40 to 85
  • Type: Inductor
High Frequency & RF Inductors -- 8-1624113-5
from TE Connectivity

Dimensions. Product Height  : 1.52  MM   [.059  INCH  ]. Product Length  : 2.29  MM   [.09  INCH  ]. Product Width  : 1.73  MM   [.068  INCH  ]. Electrical Characteristics. Current Rating (Max)... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Tolerance: 2
  • Inductance Range: 0.4700
  • DCR: 1.7
Common Mode Chokes -- 118-CCF1206-121YCT-ND [CCF1206-121Y from Bourns, Inc.]
from DigiKey

CMC,1.25X1X0.6MM,120?,0.3A,10V,S [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 300
  • Type: Chip; Inductor
  • DCR: 0.6000
Common Mode Chokes - DLW5BTM101TQ2L -- 868841-DLW5BTM101TQ2L [DLW5BTM101TQ2L from Murata Electronics]
from Win Source Electronics

Manufacturer: Murata Electronics North America. Win Source Part Number: 868841-DLW5BTM101TQ2L. Series: DLW5B. Operating Temperature Range: -40 °C ~ 105 °C. Features: 2 Line Common Mode Choke Surface Mount 6A DCR 13mOhm. Package: Horizontal, 4 PC Pad. Package: Reel - TR. Mounting: Surface... [See More]

  • Mounting Option: Surface Mount Technology
  • Operating Temperature: -40 to 105
  • Type: Inductor
Common Mode Chokes -- 118-DR334A-104AECT-ND [DR334A-104AE from Bourns, Inc.]
from DigiKey

100 µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 3MHz 500mA DCR 100mOhm [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 500
  • Type: Chip; Inductor
  • DCR: 0.1000
Common Mode Chokes - DR331-513AE -- 869263-DR331-513AE [DR331-513AE from Bourns, Inc.]
from Win Source Electronics

Manufacturer: Bourns Inc. Win Source Part Number: 869263-DR331-513AE. Series: DR331. Operating Temperature Range: -40 °C ~ 135 °C. Features: 2 Line Common Mode Choke Surface Mount 500mA DCR 300mOhm. Package: Reel - TR. Package: Horizontal, 4 Flat Lead. Mounting: Surface Mount. Family Name:... [See More]

  • Mounting Option: Surface Mount Technology
  • Operating Temperature: -40 to 135
  • Type: Inductor
Common Mode Chokes -- 118-DR334A-513BETR-ND [DR334A-513BE from Bourns, Inc.]
from DigiKey

51 µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 500mA DCR 300mOhm [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 500
  • Type: Chip; Inductor
  • DCR: 0.3000
Common Mode Chokes - EMI8143MUTAG -- 870422-EMI8143MUTAG [EMI8143MUTAG from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 870422-EMI8143MUTAG. Series: EMI81. Operating Temperature Range: -40 °C ~ 85 °C. Features: 6 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ). Package: Reel - TR. Package: 16-XFDFN. Mounting: Surface Mount. Family Name:... [See More]

  • Mounting Option: Surface Mount Technology
  • Operating Temperature: -40 to 85
  • Type: Inductor
Common Mode Chokes -- 118-SRF0502-101YCT-ND [SRF0502-101Y from Bourns, Inc.]
from DigiKey

CMC 230NH 6MA 2LN 100 OHM SMD [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 6
  • Type: Chip; Inductor
  • DCR: 0.0150
Common Mode Chokes - P0469NLT -- 888258-P0469NLT [P0469NLT from Pulse Electronics Corporation]
from Win Source Electronics

Manufacturer: Pulse. Win Source Part Number: 888258-P0469NLT. Operating Temperature Range: -40 °C ~ 120 °C. Features: 2 Line Common Mode Choke Surface Mount 11.6A DCR 10mOhm. Package: Horizontal, 4 PC Pad. Package: Reel - TR. Mounting: Surface Mount. Categories: Filters. ECCN: EAR99. [See More]

  • Mounting Option: Surface Mount Technology
  • Operating Temperature: -40 to 120
  • Type: Inductor
Common Mode Chokes -- 118-SRF0504-402YCT-ND [SRF0504-402Y from Bourns, Inc.]
from DigiKey

2.8 µH @ 100kHz 2 Line Common Mode Choke Surface Mount 4 kOhms @ 100MHz 200mA DCR 300mOhm [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 200
  • Type: Chip; Inductor
  • DCR: 0.3000
Common Mode Chokes - SRF0602-331Y -- 897352-SRF0602-331Y [SRF0602-331Y from Bourns, Inc.]
from Win Source Electronics

Manufacturer: Bourns Inc. Win Source Part Number: 897352-SRF0602-331Y. Series: SRF0602. Operating Temperature Range: -40 °C ~ 105 °C. Features: 2 Line Common Mode Choke Surface Mount 300mA DCR 300mOhm. Package: Reel - TR. Package: Horizontal, 4 PC Pad. Mounting: Surface Mount. Family Name:... [See More]

  • Mounting Option: Surface Mount Technology
  • Operating Temperature: -40 to 105
  • Type: Inductor
Common Mode Chokes -- 118-SRF0602-181YCT-ND [SRF0602-181Y from Bourns, Inc.]
from DigiKey

CMC 180UH 300MA 2LN 500 OHM SMD [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 300
  • Type: Chip; Inductor
  • DCR: 0.2500
Common Mode Chokes - SRF2012-900YA -- 844793-SRF2012-900YA [SRF2012-900YA from Bourns, Inc.]
from Win Source Electronics

Manufacturer: Bourns Inc. Win Source Part Number: 844793-SRF2012-900YA. Series: SRF2012A. Operating Temperature Range: -40 °C ~ 125 °C. Features: 2 Line Common Mode Choke Surface Mount 400mA DCR 300mOhm. Package: Reel - TR. Package: Horizontal, 4 PC Pad. Mounting: Surface Mount. Family... [See More]

  • Mounting Option: Surface Mount Technology
  • Operating Temperature: -40 to 125
  • Type: Inductor
Common Mode Chokes -- 118-SRF0905-400YCT-ND [SRF0905-400Y from Bourns, Inc.]
from DigiKey

40 µH @ 1kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 20MHz 900mA DCR 250mOhm [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 900
  • Type: Chip; Inductor
  • DCR: 0.2500
Electrical Parts - NLC453232T-221K-PF -- 1231655-NLC453232T-221K-PF [NLC453232T-221K-PF from TDK Corporation]
from Win Source Electronics

Manufacturer: TDK Corporation. Win Source Part Number: 1231655-NLC453232T-221K-PF. Series: NLC. Packaging: Reel - TR. Type: Wirewound. Operating Temperature Range: -40 °C ~ 105 °C. Package: 1812 (4532 Metric). Current Rating: 120mA. Shielding: Unshielded. Inductance: 220 μH. Mounting:... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 220
  • Type: Inductor
  • Rated DC Current: 120
Common Mode Chokes -- 118-SRF1006-102YCT-ND [SRF1006-102Y from Bourns, Inc.]
from DigiKey

1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 1MHz 520mA DCR 180mOhm [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 520
  • Type: Chip; Inductor
  • DCR: 0.1800
Filters - Common Mode Chokes -- 1276453-DLW32MH101XT2L [DLW32MH101XT2L from Murata Electronics]
from Win Source Electronics

Win Source Part Number: 1276453-DLW32MH101XT2L. Category: Filters >Common Mode Chokes. Series: DLW32. Package: Tape & Reel (TR),Cut Tape (CT). Voltage Rating - DC: 50V. Current Rating (Max): 100mA. Standard Package: 1,500. Mounting: SMD (SMT). Ratings: AEC-Q200. Height (Max): 0.098" (2.50mm). [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 100
  • Type: Inductor
  • Rated DC Current: 100
Common Mode Chokes -- 118-SRF1206A-102YCT-ND [SRF1206A-102Y from Bourns, Inc.]
from DigiKey

12.5 µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 6A DCR 14mOhm [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 6000
  • Type: Chip; Inductor
  • DCR: 0.0140
Filters - Common Mode Chokes -- 1277160-SRF0905A-652Y [SRF0905A-652Y from Bourns, Inc.]
from Win Source Electronics

Win Source Part Number: 1277160-SRF0905A-652Y. Category: Filters >Common Mode Chokes. Series: SRF0905A. Package: Tape & Reel. Voltage Rating - DC: 80V. Current Rating (Max): 300mA. Standard Package: 1,000. Mounting: SMD (SMT). Ratings: AEC-Q200. Filter Type: Signal Line. Height (Max): 0.248"... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 6500
  • Type: Inductor
  • Rated DC Current: 300
Common Mode Chokes -- 118-SRF1206A-172YCT-ND [SRF1206A-172Y from Bourns, Inc.]
from DigiKey

CMC 17UH 4.8A 2LN 1700 OHMS SMD [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 4800
  • Type: Chip; Inductor
  • DCR: 0.0210
Filters - Common Mode Chokes -- 1277171-CMJ-4-472 [CMJ-4-472 from Amgis Toroidal Power Products, LLC]
from Win Source Electronics

Win Source Part Number: 1277171-CMJ-4-472. Category: Filters >Common Mode Chokes. Series: CMJ. Package: Tape & Reel (TR). Current Rating (Max): 200mA. Standard Package: 1,000. Mounting: SMD (SMT). Height (Max): 0.169" (4.30mm). Number of Lines: 4. Inductance @ Frequency: 4.7 mH @ 100 kHz. DC... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 4700
  • Type: Inductor
  • Rated DC Current: 200
Common Mode Chokes -- 118-SRF1206A-701YCT-ND [SRF1206A-701Y from Bourns, Inc.]
from DigiKey

9 µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 8A DCR 6mOhm [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 8000
  • Type: Chip; Inductor
  • DCR: 0.0060
Filters - Common Mode Chokes -- 957896-MCF12102H900-T [MCF12102H900-T from Taiyo Yuden Co., Ltd.]
from Win Source Electronics

Win Source Part Number: 957896-MCF12102H900-T. Category: Filters >Common Mode Chokes. Series: MC. Package: Tape & Reel. Voltage Rating - DC: 5V. Current Rating (Max): 150mA. Standard Package: 5,000. Mounting: SMD (SMT). Filter Type: Signal Line. Height (Max): 0.026" (0.65mm). Number of Lines:... [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 150
  • Type: Inductor
  • DCR: 2.5
Common Mode Chokes -- 118-SRF1209U4-1R9YCT-ND [SRF1209U4-1R9Y from Bourns, Inc.]
from DigiKey

CMC,1.2X1X0.9MM,1.9?25%,0.4A,50V [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 400
  • Type: Chip; Inductor
  • DCR: 0.2000
Filters - Common Mode Chokes -- 980408-ECMF02-3HSM6 [ECMF02-3HSM6 from STMicroelectronics]
from Win Source Electronics

Win Source Part Number: 980408-ECMF02-3HSM6. Category: Filters >Common Mode Chokes. Series: ECMF. Features: ESD. Package: Tape & Reel. Current Rating (Max): 100mA. Standard Package: 3,000. Mounting: SMD (SMT). Filter Type: Signal Line. Height (Max): 0.022" (0.55mm). Number of Lines: 2. DC... [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 100
  • Type: Inductor
  • DCR: 5
Common Mode Chokes -- 118-SRF1306-101YCT-ND [SRF1306-101Y from Bourns, Inc.]
from DigiKey

DC EMC/EMI Line Filter 700mA AC Single Stage SMD (SMT) Tab [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 700
  • Type: Chip; Inductor
  • DCR: 0.1000
Fixed Inductors - 1239AS-H-3R3M=P2 -- 1001313-1239AS-H-3R3M=P2 [1239AS-H-3R3M=P2 from Murata Electronics]
from Win Source Electronics

Manufacturer: Murata Electronics North America. Win Source Part Number: 1001313-1239AS-H-3R3M=P2. Packaging: Reel - TR. Type: Wirewound. Current Rating: 1.8A. Inductance: 3.3 μH. Height - Seated (Max): 0.047" (1.20mm). Mounting: SMD (SMT). Tolerance: ±20%. Material - Core: Powdered Iron. [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 3.3
  • Type: Inductor
  • Rated DC Current: 1800
Common Mode Chokes -- 118-SRF1360-101YCT-ND [SRF1360-101Y from Bourns, Inc.]
from DigiKey

IND,12.4X10.2X5.4MM,100UH35%,0.7 [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 700
  • Type: Chip; Inductor
  • DCR: 0.1000
Fixed Inductors - 1269AS-H-1R5M=P2 -- 1001332-1269AS-H-1R5M=P2 [1269AS-H-1R5M=P2 from Murata Electronics]
from Win Source Electronics

Manufacturer: Murata Electronics North America. Win Source Part Number: 1001332-1269AS-H-1R5M=P2. Packaging: Reel - TR. Type: Wirewound. Current Rating: 2.1A. Inductance: 1.5 μH. Height - Seated (Max): 0.039" (1.00mm). Mounting: SMD (SMT). Tolerance: ±20%. Material - Core: Powdered Iron. [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 1.5
  • Type: Inductor
  • Rated DC Current: 2100
Common Mode Chokes -- 118-SRF1709-352YCT-ND [SRF1709-352Y from Bourns, Inc.]
from DigiKey

INDUCTOR 3.5 2.5A SMD [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 2500
  • Type: Chip; Inductor
  • DCR: 0.0795
Fixed Inductors - ASPI-0630LR-100M-T15 -- 1018639-ASPI-0630LR-100M-T15 [ASPI-0630LR-100M-T15 from Abracon, LLC]
from Win Source Electronics

Manufacturer: Abracon LLC. Win Source Part Number: 1018639-ASPI-0630LR-100M-T15. Packaging: Reel - TR. Type: Molded. Current Rating: 4A. Inductance: 10 μH. Height - Seated (Max): 0.118" (3.00mm). Mounting: SMD (SMT). Tolerance: ±20%. Material - Core: Carbonyl Powder. Current - Saturation:... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 10
  • Type: Inductor
  • Rated DC Current: 4000
Common Mode Chokes -- 118-SRF2012-300YACT-ND [SRF2012-300YA from Bourns, Inc.]
from DigiKey

2 Line Common Mode Choke Surface Mount 30 Ohms @ 100MHz 400mA DCR 200mOhm [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 400
  • Type: Chip; Inductor
  • DCR: 0.2000
Fixed Inductors - BRC2012T4R7MD -- 1024281-BRC2012T4R7MD [BRC2012T4R7MD from Taiyo Yuden Co., Ltd.]
from Win Source Electronics

Manufacturer: Taiyo Yuden. Win Source Part Number: 1024281-BRC2012T4R7MD. Packaging: Reel - TR. Type: Wirewound. Current Rating: 600mA. Inductance: 4.7 μH. Height - Seated (Max): 0.055" (1.40mm). Mounting: SMD (SMT). Tolerance: ±20%. Current - Saturation: 700mA. Frequency - Self Resonant:... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 4.7
  • Type: Inductor
  • Rated DC Current: 600
Common Mode Chokes -- 118-SRF2012A-101YATR-ND [SRF2012A-101YA from Bourns, Inc.]
from DigiKey

2 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz DCR [See More]

  • Mounting Option: Surface Mount Technology
  • Operating Temperature: -55 to 125
  • Type: Chip; Inductor
Fixed Inductors - CC453232-2R2KL -- 1028078-CC453232-2R2KL [CC453232-2R2KL from Bourns, Inc.]
from Win Source Electronics

Manufacturer: Bourns Inc. Win Source Part Number: 1028078-CC453232-2R2KL. Packaging: Reel - TR. Type: Wirewound. Current Rating: 850mA. Inductance: 2.2 μH. Height - Seated (Max): 0.134" (3.40mm). Mounting: SMD (SMT). Tolerance: ±10%. Material - Core: Ferrite. Q @ Freq: 10 @ 7.96MHz. [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 2.2
  • Type: Inductor
  • Rated DC Current: 850
Common Mode Chokes -- 118-SRF3216-261YCT-ND [SRF3216-261Y from Bourns, Inc.]
from DigiKey

2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 450mOhm [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 300
  • Type: Chip; Inductor
  • DCR: 0.4500
Fixed Inductors - CDPH4D19FNP-3R3MC -- 1160798-CDPH4D19FNP-3R3MC [CDPH4D19FNP-3R3MC from Sumida America Components Inc.]
from Win Source Electronics

Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160798-CDPH4D19FNP-3R3MC. Series: CDPH4D19F. Packaging: Reel - TR. Operating Temperature Range: -40 °C ~ 105 °C. Package: Nonstandard. Current Rating: 3.8A. Shielding: Shielded. Inductance: 3.3 μH. Mounting: SMD. [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 3.3
  • Type: Inductor
  • Rated DC Current: 3800
Common Mode Chokes -- 118-SRF3225AB-101YCT-ND [SRF3225AB-101Y from Bourns, Inc.]
from DigiKey

100 µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.5 kOhms @ 10MHz 100mA DCR 3.5Ohm [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 100
  • Type: Chip; Inductor
  • DCR: 3.5
Fixed Inductors - CDR125NP-220MC -- 1160801-CDR125NP-220MC [CDR125NP-220MC from Sumida America Components Inc.]
from Win Source Electronics

Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160801-CDR125NP-220MC. Series: CDR125. Packaging: Reel - TR. Operating Temperature Range: -40 °C ~ 100 °C. Package: Nonstandard. Current Rating: 2.2A. Shielding: Shielded. Inductance: 22 μH. Mounting: SMD. [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 22
  • Type: Inductor
  • Rated DC Current: 2200
Common Mode Chokes -- 118-SRF3225TABG-101YCT-ND [SRF3225TABG-101Y from Bourns, Inc.]
from DigiKey

CMC 0.35UH 90 OHM 4A SMD [See More]

  • Mounting Option: Surface Mount Technology
  • Rated DC Current: 100
  • Type: Chip; Inductor
  • DCR: 3
Fixed Inductors - CDRH125NP-220MC -- 771454-CDRH125NP-220MC [CDRH125NP-220MC from Sumida America Components Inc.]
from Win Source Electronics

Manufacturer: Sumida America Components Inc. Win Source Part Number: 771454-CDRH125NP-220MC. Series: CDRH125. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 100 °C. Package: Nonstandard. Current Rating: 2.8A. Shielding: Shielded. Inductance: 22 μH. Mounting: SMD. [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 22
  • Type: Inductor
  • Rated DC Current: 2800
1.15nH, 0.1nH, 0.1Ohm, 300mAmp Max. SMD chip inductor -- CF100505A-1N5EHF
from ITG Electronics, Inc.

1.15nH, 0.1nH, 0.1Ohm, 300mAmp Max. SMD chip inductor [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0011
  • Type: Chip
  • Inductance Tolerance: 0.1000
Fixed Inductors -- 0201DS-3N9XJEW [0201DS-3N9XJEW from Coilcraft, Inc.]
from ODG (Origin Data Global)

RF INDUCTOR, CERAMIC CORE, 5/10% [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • Inductance Range: 0.0039
  • Type: Chip; Wirewound; Inductor
  • Rated DC Current: 360
SMD RF Signal Choke
from Frontier Electronics Corp.

Frontier's OI series of SMD RF signal chokes have been designed primarily for use in LC filters for CATV diplex filters. Inductance range from 150nH to 430nH. Q (min) range from 80 to 100 [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.1800 to 0.4300
  • Type: Inductor
  • Inductance Tolerance: 2 to 10
SMD RF Inductor -- 203-01
from West Coast Magnetics

West Coast Magnetics ' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q 's and tight tolerances on inductance specifications. These RF Inductors are mounted in a surface mount package which assures mechanical stability and excellent lead... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0390
  • Type: Chip; Inductor
  • Inductance Tolerance: 5
200° Air Core Inductor -- AT350RAT1N7KSZ
from Coilcraft CPS

■ High Q over a wide range of frequencies. ■ Special materials allow operation in ambient temperatures as low as –60 °C and up to 200 °C. ■ Passes NASA low outgassing specifications [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0017
  • Type: Inductor
  • Inductance Tolerance: 10
AIAC-0805C Air Coil -- AIAC-0805C-10NK-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AIAC-0805C. Application: RF. Type: Air Coil. Rating: N/A. Inductance: 10 nH. DC Resistance Max: 5.4 m Ω. Q: 70. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 10. SRF: 3 GHz. Shielding: Non Shielded. Mounting: SMD. [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0100
  • Type: Inductor
  • Inductance Tolerance: 10
CHOKE COM MODE 50UH +50/-30% SMD -- 103-DR221-513AE [DR221-513AE from Bourns, Inc.]
from Utmel Electronic Limited

CHOKE COM MODE 50UH +50/-30% SMD [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • Operating Temperature: -40
  • DCR: 0.3200
1.2nH, 0.3nH, 0.05Ohm, 300mAmp Max. SMD chip inductor -- CF160808A-1N2SHF
from ITG Electronics, Inc.

1.2nH, 0.3nH, 0.05Ohm, 300mAmp Max. SMD chip inductor [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0012
  • Type: Chip
  • Inductance Tolerance: 0.3000
Fixed Inductors -- 0603LS-181XGRC [0603LS-181XGRC from Coilcraft, Inc.]
from ODG (Origin Data Global)

RF INDUCTOR, FERRITE CORE, 2% TO [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • Inductance Range: 0.1800
  • Type: Chip; Inductor
  • Inductance Tolerance: 2
200°C Air Core Inductor -- AT426RAT13N_SZ
from Coilcraft CPS

#9632; Only 2 mm tall. ■ High Q over a wide range of frequencies. ■ Low DCR and excellent current handling capability. ■ Special materials allow operation in ambient temperatures as low as –60 °C and up to 200 °C. ■ Passes NASA low outgassing specifications. [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0130
  • Type: Inductor
  • Inductance Tolerance: 5.2
AISC-0402 RF Wirewound -- AISC-0402-10NG-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-0402. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 10 nH. Temperature Rise Current: 0.48 A. DC Resistance Max: 200 m Ω. Q: 21. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 2. SRF: 3.9 GHz. Shielding:... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0100
  • Type: Inductor
  • Inductance Tolerance: 2
CHOKE COMM MODE A/VDSL 500V SMD -- 664-BX8213LNLT [BX8213LNLT from Pulse Electronics Corporation]
from Utmel Electronic Limited

CHOKE COMM MODE A/VDSL 500V SMD [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • Operating Temperature: -40 to 85
  • Inductance Range: 9000
  • Standards and Certifications: RoHS
1.2nH, 0.3nH, 0.1Ohm, 300mAmp Max. SMD chip inductor -- CF201209A-1N2SHF
from ITG Electronics, Inc.

1.2nH, 0.3nH, 0.1Ohm, 300mAmp Max. SMD chip inductor [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0012
  • Type: Chip
  • Inductance Tolerance: 0.3000
Fixed Inductors -- 7447707068 [7447707068 from Wurth Electronics ICS, Inc.]
from ODG (Origin Data Global)

WE-PD PERFORMANCE SMT SHIELDED P [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • Inductance Range: 6.8
  • Type: Chip; Inductor
  • Inductance Tolerance: 20
200°C Air Core Inductor -- AT439RAT13N_SZ
from Coilcraft CPS

■ Special materials allow operation in ambient temperatures as low as –60 °C and up to 200 °C. ■ Passes NASA low outgassing specifications. ■ Tin-lead (Sn-Pb) terminations ensures the best possible board adhesion [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0125
  • Type: Inductor
  • Inductance Tolerance: 5.2
AISC-0402 RF Wirewound -- AISC-0402-13NG-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-0402. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 13 nH. Temperature Rise Current: 0.44 A. DC Resistance Max: 185 m Ω. Q: 26. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 2. SRF: 3.45 GHz. Shielding:... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0130
  • Type: Inductor
  • Inductance Tolerance: 2
CHOKE COMMON MODE 65MHZ SMD -- 664-H6031NL [H6031NL from Pulse Electronics Corporation]
from Utmel Electronic Limited

CHOKE COMMON MODE 65MHZ SMD [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • DCR: 0.2800
  • Inductance Range: 30
  • Operating Temperature: 0.0
1.5nH, 0.1nH, 0.13Ohm, 430mAmp Max. SMD chip inductor -- CF060303A-1N5EHF
from ITG Electronics, Inc.

1.5nH, 0.1nH, 0.13Ohm, 430mAmp Max. SMD chip inductor [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0015
  • Type: Chip
  • Inductance Tolerance: 0.1000
200°C Air Core Inductor -- AT475RAT22N_SZ
from Coilcraft CPS

■ High Q over a wide range of frequencies. ■ Special materials allow operation in ambient temperatures as low as –60 °C and up to 200 °C. ■ Passes NASA low outgassing specification [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0220
  • Type: Inductor
  • Inductance Tolerance: 5.2
AISC-0402F RF Wirewound -- AISC-0402F-18NJ-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-0402F. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 18 nH. Temperature Rise Current: 1.4 A. DC Resistance Max: 46 m Ω. Operating Temperature: -40 °C ~ +85 °C. Tolerance: 5. SRF: 3 GHz. Shielding: Non Shielded. [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0180
  • Type: Inductor
  • Inductance Tolerance: 5
COMMON MODE CHOKE -- 156-BWCU00201212900M02 [BWCU00201212900M02 from Chilisin Electronics Singapore Pte. Ltd.]
from Utmel Electronic Limited

COMMON MODE CHOKE [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • Operating Temperature: -40
  • DCR: 0.3500
  • Standards and Certifications: RoHS
1.6nH, 10%, 0.03Ohm, 700mAmp Max.SMD Small Signal Inductor -- CM181210A-1N6KHF
from ITG Electronics, Inc.

1.6nH, 10%, 0.03Ohm, 700mAmp Max.SMD Small Signal Inductor [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0016
  • Type: Chip
  • Inductance Tolerance: 10
200°C Air Core Inductor -- AT536RAT90N_SZ
from Coilcraft CPS

■ High Q over a wide range of frequencies. ■ Special materials allow operation in ambient temperatures as low as –60 °C and up to 200 °C. ■ Passes NASA low outgassing specifications [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0900
  • Type: Inductor
  • Inductance Tolerance: 5.2
AISC-0402HP RF Wirewound -- AISC-0402HP-10NG-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-0402HP. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 10 nH. Temperature Rise Current: 1.3 A. DC Resistance Max: 85 m Ω. Q: 25. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 2. SRF: 4.7 GHz. Shielding:... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0100
  • Type: Inductor
  • Inductance Tolerance: 2
COMMON MODE CHOKE 1.8UH 9A -- 664-PA4339.101NLT [PA4339.101NLT from Pulse Electronics Corporation]
from Utmel Electronic Limited

COMMON MODE CHOKE 1.8UH 9A [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • Operating Temperature: -40
  • DCR: 0.0100
  • Standards and Certifications: RoHS
10000nH, 10%, 8Ohm, 150mAmp Max.SMD Small Signal Inductor -- CM292520A-100KHF
from ITG Electronics, Inc.

10000nH, 10%, 8Ohm, 150mAmp Max.SMD Small Signal Inductor [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 10
  • Type: Chip
  • Inductance Tolerance: 10
240°C Air Core Inductor -- AT392RAS12N_SZ
from Coilcraft CPS

#9632; Excellent Q factors – up to 130. ■ Current handling as high as 4.0 Amps!. ■ 5 inductance values from 8.1 to 27.3 nH. ■ Flat top and bottom for reliable pick and place and mechanical stability. ■ Special materials allow operation in ambient temperatures as low as... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0121
  • Type: Inductor
  • Inductance Tolerance: 5.2
AISC-0603 RF Wirewound -- AISC-0603-R0018C-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-0603. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 1.8 nH. DC Resistance Max: 43 m Ω. Q: 18. Operating Temperature: -40 °C ~ +125 °C. Tolerance: ± 0.2 nH. SRF: 6 GHz. Shielding: Non Shielded. Mounting:... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0018
  • Type: Inductor
  • DCR: 0.0430
COMMON MODE CHOKE 2LN SMD ESD -- 554-IP3319CX6,135 [IP3319CX6,135 from Nexperia B.V.]
from Utmel Electronic Limited

COMMON MODE CHOKE 2LN SMD ESD [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • Operating Temperature: -40
  • DCR: 50
  • Standards and Certifications: RoHS
1000nH, 10%, 2.45Ohm, 180mAmp Max.SMD Small Signal Inductor -- CM241614A-1R0KHF
from ITG Electronics, Inc.

1000nH, 10%, 2.45Ohm, 180mAmp Max.SMD Small Signal Inductor [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 1
  • Type: Chip
  • Inductance Tolerance: 10
Air Core Inductor for Critical Applications -- ST350RAT1N7KLZ
from Coilcraft CPS

■ High Q over a wide range of frequencies. ■ Acrylic jacket provides a flat top for pick and place. ■ Solder coated leads ensure reliable soldering [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0017
  • Type: Inductor
  • Inductance Tolerance: 10
AISC-0603HC RF Wirewound -- AISC-0603HC-10NG-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-0603HC. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 10 nH. DC Resistance Max: 71 m Ω. Q: 38. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 2. SRF: 3.7 GHz. Shielding: Non Shielded. Mounting: SMD. [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0100
  • Type: Inductor
  • Inductance Tolerance: 2
Common Mode Choke 4LN SMD -- 664-23Z104SMNLT [23Z104SMNLT from Pulse Electronics Corporation]
from Utmel Electronic Limited

Common Mode Choke 4LN SMD [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • DCR: 0.2000
  • Inductance Range: 68
  • Operating Temperature: -40 to 85
1000nH, 10%, 2.8Ohm, 320mAmp Max.SMD Small Signal Inductor -- CM352115A-1R0KHF
from ITG Electronics, Inc.

1000nH, 10%, 2.8Ohm, 320mAmp Max.SMD Small Signal Inductor [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 1
  • Type: Chip
  • Inductance Tolerance: 10
Air Core Inductor for Critical Applications -- ST439RAT13N_LZ
from Coilcraft CPS

■ Small air core inductors feature high Q and tight tolerances. ■ Acrylic jacket provides a flat top for pick and place. ■ Solder coated leads ensure reliable soldering [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0125
  • Type: Inductor
  • Inductance Tolerance: 5.2
AISC-0805 RF Wirewound -- AISC-0805-1R0K-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-0805. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 1 μH. Temperature Rise Current: 0.15 A. DC Resistance Max: 2.5 Ω. Q: 20. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 10. SRF: 200 MHz. Shielding:... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 1
  • Type: Inductor
  • Inductance Tolerance: 10
COMMON MODE CHOKE 4LN SMD -- 664-T8003NLT [T8003NLT from Pulse Electronics Corporation]
from Utmel Electronic Limited

COMMON MODE CHOKE 4LN SMD [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • DCR: 0.2000
  • Inductance Range: 33
  • Operating Temperature: -40 to 85
100nH, 10%, 0.18Ohm, 1000mAmp Max.SMD Small Signal Inductor -- CM292520B-R10KHF
from ITG Electronics, Inc.

100nH, 10 ï ¼ , 0.18Ohm, 1000mAmp Max.SMD Small Signal Inductor [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.1000
  • Type: Chip
  • Inductance Tolerance: 10
Air Core Inductor for Critical Applications -- ST475RAT22N_LZ
from Coilcraft CPS

■ High Q over a wide range of frequencies. ■ Excellent current handling. ■ Acrylic top provides a flat surface for pick and place. ■ Solder coated leads ensure reliable soldering [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0220
  • Type: Inductor
  • Inductance Tolerance: 5.2
AISC-1008 RF Wirewound -- AISC-1008-1R0J-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-1008. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 1 μH. Temperature Rise Current: 0.37 A. DC Resistance Max: 1.8 Ω. Q: 35. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 5. SRF: 270 MHz. Shielding:... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 1
  • Type: Inductor
  • Inductance Tolerance: 5
COMMON MODE CHOKE 5.6A 2LN SMD -- 664-P0353NLT [P0353NLT from Pulse Electronics Corporation]
from Utmel Electronic Limited

COMMON MODE CHOKE 5.6A 2LN SMD [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • Inductance Tolerance: 35
  • Inductance Range: 590
  • Rated DC Current: 5600
100nH, 10%, 0.29Ohm, 700mAmp Max.SMD Small Signal Inductor -- CM241614B-R10KHF
from ITG Electronics, Inc.

100nH, 10 ï ¼ , 0.29Ohm, 700mAmp Max.SMD Small Signal Inductor [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.1000
  • Type: Chip
  • Inductance Tolerance: 10
Air Core Inductor for Critical Applications -- ST536RAT90N_LZ
from Coilcraft CPS

■ Air core inductors feature higher Q, L and current ratings. ■ Rigid package provides a flat surface for pick and place. ■ Leads are locked in position for precise terminal spacing [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0900
  • Type: Inductor
  • Inductance Tolerance: 5.2
AISC-1008F RF Wirewound -- AISC-1008F-1R0J-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: AISC-1008F. Application: RF. Type: RF Wirewound. Rating: N/A. Inductance: 1 μH. Temperature Rise Current: 0.6 A. DC Resistance Max: 800 m Ω. Q: 20. Operating Temperature: -40 °C ~ +125 °C. Tolerance: 5. SRF: 250 MHz. [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 1
  • Type: Inductor
  • Inductance Tolerance: 5
COMMON MODE CHOKE 6LN SMD ESD -- 554-PCMF3HDMI2SZ [PCMF3HDMI2SZ from Nexperia B.V.]
from Utmel Electronic Limited

COMMON MODE CHOKE 6LN SMD ESD [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • Operating Temperature: -40
  • DCR: ? to 3
  • Standards and Certifications: RoHS
150nH, 5%, 1Ohm, 300mAmp Max. SMD chip inductor -- CF201212A-R15JHF
from ITG Electronics, Inc.

150nH, 5%, 1Ohm, 300mAmp Max. SMD chip inductor [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.1500
  • Type: Chip
  • Inductance Tolerance: 5
Air Core Inductor for Critical Applications -- ST573RAS501_LZ
from Coilcraft CPS

• Excellent Q factors – up to 150 at 400 MHz!. • Current handling of 3.5 Amps. • Flat top and bottom for reliable pick and place and mechanical stability [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.5000
  • Type: Inductor
  • Inductance Tolerance: 5.2
ATFC-0201HQ Thin Film -- ATFC-0201HQ-0N1B-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ATFC-0201HQ. Application: RF. Type: Thin Film. Rating: N/A. Inductance: 100 pH. DC Resistance Max: 50 m Ω. Q: 14. Operating Temperature: -40 °C ~ +85 °C. Tolerance: ± 0.1 nH. SRF: 6 MHz. Shielding: Non Shielded. Mounting: SMD. [See More]

  • Mounting Option: Surface Mount Technology
  • DCR: 0.0500
  • Type: Inductor
  • SRF: 6
Common Mode Chokes / Filters 120ohms@100MHz 370mA CMF AEC-Q200 -- 769-ACM2012-121-2P-T001 [ACM2012-121-2P-T001 from TDK Corporation]
from Utmel Electronic Limited

Common Mode Chokes / Filters 120ohms@100MHz 370mA CMF AEC-Q200 [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • DCR: 0.2200
  • Rated DC Current: 370
  • Operating Temperature: -40
High Reliability Air Core Inductor -- ML350RAT1N7KLZ
from Coilcraft CPS

■ High Q over a wide range of frequencies. ■ High temperature marterials allow operation in ambient temperatures up to 155 °C. [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0017
  • Type: Inductor
  • Inductance Tolerance: 10
ATFC-0402 Thin Film -- ATFC-0402-0N2B-T
from Abracon, LLC

RoHS/RoHS II Compliant. Part LEAD (Pb) FREE. Series: ATFC-0402. Application: RF. Type: Thin Film. Rating: N/A. Inductance: 200 pH. DC Resistance Max: 100 m Ω. Q: 13. Operating Temperature: -40 °C ~ +85 °C. Tolerance: ± 0.1 nH. SRF: 14 MHz. Shielding: Non Shielded. Mounting: SMD. [See More]

  • Mounting Option: Surface Mount Technology
  • DCR: 0.1000
  • Type: Inductor
  • SRF: 14
Common Mode Chokes / Filters 2012 90ohms 2-Line 2012 -- 769-ACM2012H-900-2P-T00 [ACM2012H-900-2P-T00 from TDK Corporation]
from Utmel Electronic Limited

Common Mode Chokes / Filters 2012 90ohms 2-Line 2012 [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • DCR: 0.3000
  • Rated DC Current: 300
  • Operating Temperature: -40
High Reliability Air Core Inductor -- ML426RAT13N_LZ
from Coilcraft CPS

■ Only 2 mm tall. ■ High Q over a wide range of frequencies. ■ Low DCR and excellent current handling capability. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0130
  • Type: Inductor
  • Inductance Tolerance: 5.2
Common Mode Chokes / Filters 370uH 20% -- 873-ICM0805ER371M [ICM0805ER371M from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

Common Mode Chokes / Filters 370uH 20% [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • DCR: 0.4500
  • Rated DC Current: 280
  • Operating Temperature: -40
High Reliability Air Core Inductor -- ML439RAT13N_LZ
from Coilcraft CPS

■ Small air core inductors feature high Q and tight tolerances. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0125
  • Type: Inductor
  • Inductance Tolerance: 5.2
Common Mode Chokes Dual 1.5kOhm 100MHz 1A 100mOhm DCR SMD Embossed T/R -- 535-DLW5BSN152SQ2L [DLW5BSN152SQ2L from Murata Electronics]
from Utmel Electronic Limited

Common Mode Chokes Dual 1.5kOhm 100MHz 1A 100mOhm DCR SMD Embossed T/R [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • DCR: 0.1000
  • Rated DC Current: 1000
  • Operating Temperature: -40
High Reliability Air Core Inductor -- ML475RAT22N_LZ
from Coilcraft CPS

■ High Q over a wide range of frequencies. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0220
  • Type: Inductor
  • Inductance Tolerance: 5.2
Common Mode Chokes Dual 100uH 5.8kOhm 100kHz 150mA 2Ohm DCR SMD T/R -- 258-B82787C0104H002 [B82787C0104H002 from TDK Corporation]
from Utmel Electronic Limited

Common Mode Chokes Dual 100uH 5.8kOhm 100kHz 150mA 2Ohm DCR SMD T/R [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • Operating Temperature: -40
  • DCR: 2
  • Standards and Certifications: RoHS
High Reliability Air Core Inductor -- ML536RAT90N_LZ
from Coilcraft CPS

■ High Q over a wide range of frequencies. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0900
  • Type: Inductor
  • Inductance Tolerance: 5.2
Common Mode Chokes Dual 120Ohm 100MHz 100mA 2Ohm DCR SMD Embossed T/R -- 535-DLP31SN121SL2L [DLP31SN121SL2L from Murata Electronics]
from Utmel Electronic Limited

Common Mode Chokes Dual 120Ohm 100MHz 100mA 2Ohm DCR SMD Embossed T/R [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • DCR: 120
  • Rated DC Current: 100
  • Operating Temperature: -40
High Reliability Air Core Inductor -- ML561RAU111MLZ
from Coilcraft CPS

■ Excellent Q factors – up to 180 at 100 MHz!. ■ Current handling as high as 57 Amps. ■ Inductance values from 22 to 257 nH [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.1110
  • Type: Inductor
  • Rated DC Current: 22000
Common Mode Chokes Dual 1mH 100kHz 500mA 170mOhm DCR SMD Automotive Blister T/R -- 258-B82790C0105N240 [B82790C0105N240 from TDK Corporation]
from Utmel Electronic Limited

Common Mode Chokes Dual 1mH 100kHz 500mA 170mOhm DCR SMD Automotive Blister T/R [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • Operating Temperature: -40
  • DCR: ? to 0.1700
  • Standards and Certifications: RoHS
High Reliability Air Core Inductor -- MS426RAT13N_SZ
from Coilcraft CPS

#9632; Only 2 mm tall. ■ High Q over a wide range of frequencies. ■ Low DCR and excellent current handling capability. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0130
  • Type: Inductor
  • Inductance Tolerance: 5.2
Common Mode Chokes Dual 200Ohm 100MHz 130mA 2.7Ohm DCR SMD Embossed Carrier T/R -- 590-EXC-24CE201U [EXC-24CE201U from Panasonic]
from Utmel Electronic Limited

Common Mode Chokes Dual 200Ohm 100MHz 130mA 2.7Ohm DCR SMD Embossed Carrier T/R [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • DCR: 2.7
  • Rated DC Current: 130
  • Operating Temperature: -40
High Reliability Air Core Inductor -- MS439RAT13N_SZ
from Coilcraft CPS

■ Small air core inductors feature high Q and tight tolerance. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion. [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0125
  • Type: Inductor
  • Inductance Tolerance: 5.2
Common Mode Chokes Dual 200uH 100kHz 0.07A 4.8Ohm DCR SMD Automotive T/R -- 535-DLW32MH201XK2L [DLW32MH201XK2L from Murata Electronics]
from Utmel Electronic Limited

Common Mode Chokes Dual 200uH 100kHz 0.07A 4.8Ohm DCR SMD Automotive T/R [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • Operating Temperature: -40
  • DCR: 4.8
  • Standards and Certifications: RoHS
High Reliability Air Core Inductor -- MS475RAT22N_SZ
from Coilcraft CPS

■ High Q over a wide range of frequencies. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0220
  • Type: Inductor
  • Inductance Tolerance: 5.2
Common Mode Chokes Dual 260Ohm 100MHz 300mA 400mOhm DCR SMD T/R -- 535-DLW21SN261SQ2L [DLW21SN261SQ2L from Murata Electronics]
from Utmel Electronic Limited

Common Mode Chokes Dual 260Ohm 100MHz 300mA 400mOhm DCR SMD T/R [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • DCR: 260
  • Rated DC Current: 300
  • Operating Temperature: -40
High Reliability Air Core Inductor -- MS536RAT90N_SZ
from Coilcraft CPS

■ High Q over a wide range of frequencies. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Tin-lead (63/37) terminations ensure the best possible board adhesion [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0900
  • Type: Inductor
  • Inductance Tolerance: 5.2
Common Mode Chokes Dual 484uH 8A 7.7mOhm DCR SMD -- 664-PA2756NL [PA2756NL from Pulse Electronics Corporation]
from Utmel Electronic Limited

Common Mode Chokes Dual 484uH 8A 7.7mOhm DCR SMD [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • Rated DC Current: 8000
  • Inductance Range: 484
  • DCR: 0.0077
High Reliability Air Core Inductor -- MS561RAU111MSZ
from Coilcraft CPS

■ Excellent Q factors – up to 194 at 100 MHz!. ■ Current handling as high as 57 Amps. ■ Inductance values from 22 to 257 nH. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.1110
  • Type: Inductor
  • Rated DC Current: 22000
Common Mode Chokes Dual 600Ohm 100MHz 260mA 800mOhm DCR SMD Embossed T/R -- 535-DLW31SN601SQ2L [DLW31SN601SQ2L from Murata Electronics]
from Utmel Electronic Limited

Common Mode Chokes Dual 600Ohm 100MHz 260mA 800mOhm DCR SMD Embossed T/R [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • DCR: 0.8000
  • Rated DC Current: 260
  • Operating Temperature: -40
High-reliability Chip Inductor -- MS235RAA1N0JSZ
from Coilcraft CPS

This 0402 size chip inductor series shares all of the characteristics of Coilcraft ’s other ceramic inductors: exceptionally high Q factors, especially at use frequencies; outstanding self-resonant frequency; tight inductance tolerance; and excellent batch-to-batch consistency. This robust... [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 1.00E-3
  • Type: Chip
  • Inductance Tolerance: 5
Common Mode Chokes Dual 90Ohm 100MHz 150mA 1.4Ohm DCR SMD T/R -- 535-DLP11SA900HL2L [DLP11SA900HL2L from Murata Electronics]
from Utmel Electronic Limited

Common Mode Chokes Dual 90Ohm 100MHz 150mA 1.4Ohm DCR SMD T/R [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • DCR: 90
  • Rated DC Current: 150
  • Operating Temperature: -40
Outgassing Compliant Air Core Inductor -- AE350RAT1N7KSZ
from Coilcraft CPS

■ High Q over a wide range of frequencies. ■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Passes NASA low outgassing specifications. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0017
  • Type: Inductor
  • Inductance Tolerance: 10
Common Mode Filters / Chokes 0504 80ohm EMI Suppression Fltr -- 535-DLP11TB800UL2L [DLP11TB800UL2L from Murata Electronics]
from Utmel Electronic Limited

Common Mode Filters / Chokes 0504 80ohm EMI Suppression Fltr [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • DCR: 80
  • Rated DC Current: 100
  • Operating Temperature: -40
Outgassing Compliant Air Core Inductor -- AE439RAT13N_SZ
from Coilcraft CPS

■ High temperature materials allow operation in ambient temperatures up to 155 °C. ■ Passes NASA low outgassing specifications. ■ Tin-lead (Sn-Pb) terminations ensures the best possible board adhesion [See More]

  • Mounting Option: Surface Mount Technology
  • Inductance Range: 0.0125
  • Type: Inductor
  • Inductance Tolerance: 5.2
Common Mode Filters / Chokes 1400ohm 0.08ohm 1.0A AEC-Q200 -- 769-ACM4520V-142-2P-T00 [ACM4520V-142-2P-T00 from TDK Corporation]
from Utmel Electronic Limited

Common Mode Filters / Chokes 1400ohm 0.08ohm 1.0A AEC-Q200 [See More]

  • Mounting Option: Surface Mount Technology; Surface Mount
  • DCR: 0.0800
  • Rated DC Current: 1000
  • Operating Temperature: -40 to 125