MC4 Connector Solar Panels
from Yingli Solar
YLM 60 Cell Series. Dimensions. 1640mm / 990mm / 40mm. Module Type. Choosing the best P-type monocrystalline cells, YLM series modules are making the best out of your system. Trust in the expertise of Yingli and well proven technology. High Power Density High conversion efficiency and more power... [See More]
- Connector Type: MC4 Connector; Helios H4
- Power: 270 to 290
- Material: Monocrystalline Silicon
- Efficiency: 16.6 to 17.9
from Sunpower, Inc.
SunPower ® Performance Series panels are designed to deliver consistent performance and excellent value to businesses, government, and power plant customers. The unique panel design produces more power than conventional commercial panels when there is shade, debris, and dirt, meaning more energy... [See More]
- Connector Type: MC4 Connector
- Power: 330 to 350
- Material: Monocrystalline Silicon
- Efficiency: 16 to 17
from First Solar, LLC
First Solar ’s advanced solar modules have set the industry benchmark for utility-scale PV. Our technology demonstrates a proven performance advantage over conventional crystalline silicon solar panels, delivering up to 9% more annual energy for the same nameplate watts. The Series 4 ™... [See More]
- Connector Type: MC4 Connector
- Power: 92.5 to 105
- Material: Thin Film
- Open Circuit Voltage: 86 to 88.2
from Hanwha Q CELLS GmbH
Q.PLUS BFR-G4.1 270-280. OUR Q.ANTUM SOLAR PANEL. Our high-performance Q.PLUS BFR-G4.1 solar panel with its innovative cell technology Q.ANTUM is the solution for all solar applications. The world-record panel is designed to achieve best performances under real conditions – even with low... [See More]
- Connector Type: MC4 Connector
- Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
- Material: Polycrystalline Silicon
- Power: 270 to 280
from Motech Solar
Motech produces world-class photovoltaic modules to customers. Our module qualification process conforms to IEC61215, IEC61730, and UL1703 international standards so that quality is guaranteed. All photovoltaic modules at Motech Americas use 100% Motech cells, have a wide power output range, come in... [See More]
- Connector Type: MC4 Connector
- Power: 270 to 290
- Material: Monocrystalline Silicon
- Efficiency: 16.6 to 17.9
from Yingli Solar
YLM 72 Cell Series. Module Type. Choosing the best P-type monocrystalline cells, YLM series modules are making the best out of your system. Trust in the expertise of Yingli and well proven technology. High conversion efficiency and more power output per square meter. Durable PV modules,... [See More]
- Connector Type: MC4 Connector; Helios H4
- Power: 315 to 340
- Material: Monocrystalline Silicon
- Efficiency: 16.2 to 17.5
from Hanwha Q CELLS GmbH
Q.PRIME-G5. HIGH POWER AND OUTSTANDING COST EFFICIENCY. The new Q.PRIME-G5 is the result of the continued evolution of our monocrystalline solar modules. Thanks to improved power yield, excellent reliability, and high-level operational safety, the new Q.PRIME-G5 generates electricity at a low cost... [See More]
- Connector Type: MC4 Connector; Helios H4
- Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
- Material: Monocrystalline Silicon
- Power: 270 to 290
from Motech Solar
Motech produces world-class photovoltaic modules to customers. Our module qualification process conforms to IEC61215, IEC61730, and UL1703 international standards so that quality is guaranteed. All photovoltaic modules at Motech Americas use 100% Motech cells, have a wide power output range, come in... [See More]
- Connector Type: MC4 Connector
- Power: 310 to 330
- Material: Monocrystalline Silicon
- Efficiency: 16.02 to 17.06
from Yingli Solar
Independently tested for proven product quality and long-term reliability. Millions of PV systems installed worldwide demonstrate Yingli ’s industry leadership. [See More]
- Connector Type: MC4 Connector
- Power: 250 to 275
- Material: Polycrystalline Silicon
- Efficiency: 18.5
from Hanwha Q CELLS GmbH
Q.POWER L-G5. VERSATILITY AND RELIABILITY. The new Q.POWER L-G5 is the result of the continued evolution of our monocrystalline solar modules. Thanks to improved power yield, excellent reliability, and high-level operational safety, Q.POWER L-G5 generates electricity at a low cost (LCOE) and is... [See More]
- Connector Type: MC4 Connector; Helios H4
- Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
- Material: Polycrystalline Silicon
- Power: 315 to 335
from Motech Solar
Motech produces world-class photovoltaic modules to customers. Our module qualification process conforms to IEC61215, IEC61730, and UL1703 international standards so that quality is guaranteed. All photovoltaic modules at Motech Americas use 100% Motech cells, have a wide power output range, come in... [See More]
- Connector Type: MC4 Connector
- Power: 250 to 260
- Material: Polycrystalline Silicon
- Efficiency: 15.52 to 16.14
from Yingli Solar
With a maximum system voltage of 1500 volts, the next generation YGE 1500V Series Modules reduce balance-of-system costs and increase system-level energy yield in large-scale power plants. [See More]
- Connector Type: MC4 Connector
- Power: 250 to 275
- Material: Polycrystalline Silicon
- Efficiency: 18.5
from Hanwha Q CELLS GmbH
Q.POWER-G5. VERSATILITY AND RELIABILITY. The new Q.POWER-G5 is the result of the continued evolution of our polycrystalline solar modules. Thanks to improved power yield, excellent reliability, and high-level operational safety, Q.POWER-G5 generates electricity at a low cost (LCOE) and is suitable... [See More]
- Connector Type: MC4 Connector; Helios H4
- Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
- Material: Polycrystalline Silicon
- Power: 260 to 280
from Motech Solar
Motech produces world-class photovoltaic modules to customers. Our module qualification process conforms to IEC61215, IEC61730, and UL1703 international standards so that quality is guaranteed. All photovoltaic modules at Motech Americas use 100% Motech cells, have a wide power output range, come in... [See More]
- Connector Type: MC4 Connector
- Power: 300 to 310
- Material: Polycrystalline Silicon
- Efficiency: 15.51 to 16.02
from Yingli Solar
YGE Black Silicon modules are another milestone in Yingli ’s 20 year R &D history. A special production process leads to a black cell surface which absorbs most of the sunlight. More absorbed light means less reflection and a higher energy conversion efficiency and electricity output,... [See More]
- Connector Type: MC4 Connector
- Power: 255 to 280
- Material: Polycrystalline Silicon
- Efficiency: 19
from Hanwha Q CELLS GmbH
Q.PRIME L-G5. HIGH POWER AND OUTSTANDING COST EFFICIENCY. The new Q.PRIME L-G5 is the result of the continued evolution of our monocrystalline solar modules. Thanks to improved power yield, excellent reliability, and high-level operational safety, Q.PRIME L-G5 generates electricity at a low cost... [See More]
- Connector Type: MC4 Connector; Helios H4
- Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
- Material: Monocrystalline Silicon
- Power: 325 to 345