CSA Solar Panels
from Canadian Solar Inc.
All-Black Panels. Canadian Solar's robust All-Black panels with 60 solar cells are specifically targeted for consumers in the residential market. The panels have high system energy yield at low irradiance and low NOCT. Our enhanced 40 mm frames ensure the robustness of our panels for up to 5400 Pa... [See More]
- Standard/Certifications: CSA; IEC; UL
- Power: 270 to 280
- Material: Monocrystalline Silicon
- Efficiency: 16.5 to 17.11
from Caterpillar Electric Power
The mono crystalline PERC (passivated emitter rear cell) photovoltaic modules provide excellent performance with low temperature coefficient. The modules provide high efficiency and power per module, maximizing energy capture. [See More]
- Standard/Certifications: CSA; IEC; UL
- Power: 365
- Material: Monocrystalline Silicon
from Hanwha Q CELLS GmbH
Q.PLUS L-G4.1. Q.ANTUM TECHNOLOGY FOR SOLAR POWER PLANTS. The Q.ANTUM solar module Q.PLUS L-G4.1 with power classes up to 340 Wp is the strongest module of its type on the market globally. Powered by 72 Q CELLS solar cells Q.PLUS L-G4.1 was specially designed for large solar power plants to reduce... [See More]
- Standard/Certifications: CSA; IEC; UL
- Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
- Material: Polycrystalline Silicon
- Power: 330 to 340
from Canadian Solar Inc.
Dymond Panels. You have to break a lot of ground to find a diamond. Canadian Solar ’s new Dymond panel is no exception. Also known as the double-glass module, this innovative product uses heat-strengthened glass instead of the traditional polymer backsheet, and it has no metal frame so it... [See More]
- Standard/Certifications: CSA; IEC; UL
- Power: 275 to 285
- Material: Monocrystalline Silicon
- Efficiency: 16.72 to 17.33
from Hanwha Q CELLS GmbH
Q.PEAK BLK-G4.1. MONOCRYSTALLINE Q.ANTUM TECHNOLOGY MODULE. The new Q.PEAK BLK-G4.1 is the beautiful high-performance module for residential buildings thanks to its innovative cell technology Q.ANTUM. The world-record cell design was developed to achieve the best performance under real conditions... [See More]
- Standard/Certifications: CSA; IEC; UL
- Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
- Material: Monocrystalline Silicon
- Power: 290 to 300
from Canadian Solar Inc.
MaxPower Panels. MaxPower is Canadian Solar's series of robust solar panels with 72 solar cells. These panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system put our panels in the top ranking of California Energy Commission ’s PVUSA Testing,... [See More]
- Standard/Certifications: CSA; IEC; UL
- Power: 325 to 340
- Material: Monocrystalline Silicon
- Efficiency: 16.72 to 17.49
from Canadian Solar Inc.
60-cell standard panels. Canadian Solar's standard panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system puts them in the top ranking of California Energy Commission ’s PVUSA Testing since 2009, leaving 12,472 other silicon panels behind. Our... [See More]
- Standard/Certifications: CSA; IEC; UL
- Power: 275 to 285
- Material: Monocrystalline Silicon
- Efficiency: 16.8 to 17.41