Polycrystalline Silicon Solar Panels

37 Results
Solar Panels -- 1111033
from RS Components, Ltd.

PV Logic STP005P Solar Panel [See More]

  • Material: Polycrystalline Silicon
  • Power: 5
Solar Panels -- 1111034
from RS Components, Ltd.

PV Logic STP010P Solar Panel [See More]

  • Material: Polycrystalline Silicon
  • Power: 10
Solar Panels -- 1111035
from RS Components, Ltd.

PV Logic STP020P Solar Panel [See More]

  • Material: Polycrystalline Silicon
  • Power: 20
Solar Panels -- 1111036
from RS Components, Ltd.

PV Logic STP030P Solar Panel [See More]

  • Material: Polycrystalline Silicon
  • Power: 30
Solar Panels -- 1111037
from RS Components, Ltd.

PV Logic STP045P Solar Panel [See More]

  • Material: Polycrystalline Silicon
  • Power: 45
Solar Panels -- 1111038
from RS Components, Ltd.

PV Logic STP060P Solar Panel [See More]

  • Material: Polycrystalline Silicon
  • Power: 60
Dymond Double-glass Solar Module -- CS6K-P-FG
from Canadian Solar Inc.

Dymond Panels. You have to break a lot of ground to find a diamond. Canadian Solar ’s new Dymond panel is no exception. Also known as the double-glass module, this innovative product uses heat-strengthened glass instead of the traditional polymer backsheet, and it has no metal frame so it... [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 15.81 to 16.72
  • Power: 260 to 275
  • Open Circuit Voltage: 37.5 to 38
Multicrystalline PV Modules -- IM60
from Motech Solar

Motech produces world-class photovoltaic modules to customers. Our module qualification process conforms to IEC61215, IEC61730, and UL1703 international standards so that quality is guaranteed. All photovoltaic modules at Motech Americas use 100% Motech cells, have a wide power output range, come in... [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 15.52 to 16.14
  • Power: 250 to 260
  • Open Circuit Voltage: 37.43 to 37.78
60-Cell Poly Double Glass Module -- JAP60D00/SC
from JA Solar USA, Inc.

By replacing the traditional polymer backsheet with heat-strengthened glass, JA double glass module has lower annual power degradation than a traditional module and better protection against harsh environment, making it more reliable and durable during its lifetime. [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 17
  • Power: 280
  • Peak Voltage: 1500
Commercial & Industrial Solar Panel -- Q.PLUS BFR-G4.1
from Hanwha Q CELLS GmbH

Q.PLUS BFR-G4.1 270-280. OUR Q.ANTUM SOLAR PANEL. Our high-performance Q.PLUS BFR-G4.1 solar panel with its innovative cell technology Q.ANTUM is the solution for all solar applications. The world-record panel is designed to achieve best performances under real conditions – even with low... [See More]

  • Material: Polycrystalline Silicon
  • Power: 270 to 280
  • Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
  • Efficiency: 17.1
Solar Module -- Eagle
from Jinko Solar

Eagle 48. Limited power degradation of Eagle module caused by PID effect is guaranteed under strict testing condition (85 ℃/85%RH,96hours)for mass production. Polycrystalline 48-cell module achieves a power output up to 225Wp. Entire module certified to withstand high wind loads (2400 Pascal)... [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 17.14 to 17.25
  • Power: 225 to 335
40 Cell Multicrystalline PV Module -- DUOMAX-PEG40.07
from Trina Solar (U.S.), Inc.

DUOMAX-PEG40.07. Clear EVA - 40 Cell. 40 Cell. Multicrystalline Module. 165-175W. Power outage range. 10.6%. Maximum Efficiency. 0~+5W. Power output tolerance. Unlock your savings potential. With the DUOMAX 40-cell panel you can enhance the aesthetics of your home or business while enjoying the... [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 10 to 10.6
  • Power: 165 to 175
  • Open Circuit Voltage: 25.1 to 25.4
Multicrystalline Solar Panel -- YGE 60 Cell Series 2
from Yingli Solar

Independently tested for proven product quality and long-term reliability. Millions of PV systems installed worldwide demonstrate Yingli ’s industry leadership. [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 18.5
  • Power: 250 to 275
  • Open Circuit Voltage: 37.6 to 37.9
MaxPower Solar Module -- CS6U-P
from Canadian Solar Inc.

MaxPower Panels. MaxPower is Canadian Solar's series of robust solar panels with 72 solar cells. These panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system put our panels in the top ranking of California Energy Commission ’s PVUSA Testing,... [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 16.2 to 16.97
  • Power: 315 to 330
  • Open Circuit Voltage: 45.1 to 45.6
Multicrystalline PV Modules -- IM72
from Motech Solar

Motech produces world-class photovoltaic modules to customers. Our module qualification process conforms to IEC61215, IEC61730, and UL1703 international standards so that quality is guaranteed. All photovoltaic modules at Motech Americas use 100% Motech cells, have a wide power output range, come in... [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 15.51 to 16.02
  • Power: 300 to 310
  • Open Circuit Voltage: 44.78 to 44.97
60-Cell Poly Half-Cell Module -- JAP60S03/SC
from JA Solar USA, Inc.

The modules assembled with half cells not only generate more power output, but also perform better during daily operation as a result of lower temperature coefficient of power, along with reduced shading effect on the energy generation, lower risk of hot spot, and enhanced tolerance for mechanical... [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 17.4
  • Power: 290
  • Peak Voltage: 1000 to 1500
Power Plant Solar Panel -- Q.PLUS L-G4.1
from Hanwha Q CELLS GmbH

Q.PLUS L-G4.1. Q.ANTUM TECHNOLOGY FOR SOLAR POWER PLANTS. The Q.ANTUM solar module Q.PLUS L-G4.1 with power classes up to 340 Wp is the strongest module of its type on the market globally. Powered by 72 Q CELLS solar cells Q.PLUS L-G4.1 was specially designed for large solar power plants to reduce... [See More]

  • Material: Polycrystalline Silicon
  • Power: 330 to 340
  • Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
  • Efficiency: 17.4
Solar Module -- Eagle Black
from Jinko Solar

Eagle Black 60. Aesthetic appearance due to a uniform, darken module design, ideal for demanding architectural applications. With up to 280 Wp and 17.11 % efficiency, highest performing module of its kind on the market. Excellent performance in low-light environments. Extremely weather resistant due... [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 17.11 to 17.26
  • Power: 280 to 335
60 Cell Multicrystalline PV Module -- ALLMAX-PD05.05
from Trina Solar (U.S.), Inc.

ALLMAX-PD05.05. Black Frame - Black Backsheet. 60 Cell. Multicrystalline Module. 255-270W. Power outage range. 16.5%. Maximum Efficiency. 0~+5W. Power output tolerance. ALLMAX - Our most versatile product. Trina ’s ALLMAX series is our most versatile product. It is perfect for rooftop systems,... [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 15.6 to 16.5
  • Power: 255 to 270
  • Open Circuit Voltage: 38.1 to 38.4
Multicrystalline Solar Panel -- YGE 60 Cell Series 2 1500V
from Yingli Solar

With a maximum system voltage of 1500 volts, the next generation YGE 1500V Series Modules reduce balance-of-system costs and increase system-level energy yield in large-scale power plants. [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 18.5
  • Power: 250 to 275
  • Open Circuit Voltage: 37.6 to 37.9
Standard 60-cell Solar Module -- CS6K-P
from Canadian Solar Inc.

60-cell standard panels. Canadian Solar's standard panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system puts them in the top ranking of California Energy Commission ’s PVUSA Testing since 2009, leaving 12,472 other silicon panels behind. Our... [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 15.88 to 16.8
  • Power: 260 to 275
  • Open Circuit Voltage: 37.5 to 38
60-Cell Poly Module -- JAP60S01/SC
from JA Solar USA, Inc.

This time-tested legacy module series has been proven to be one of the powerful and most reliable products offered by JA Solar and the most popular choice by PV system installers and customers around world. [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 17.1
  • Power: 280
  • Peak Voltage: 1000 to 1500
Power Plant Solar Panel -- Q.POWER L-G5
from Hanwha Q CELLS GmbH

Q.POWER L-G5. VERSATILITY AND RELIABILITY. The new Q.POWER L-G5 is the result of the continued evolution of our monocrystalline solar modules. Thanks to improved power yield, excellent reliability, and high-level operational safety, Q.POWER L-G5 generates electricity at a low cost (LCOE) and is... [See More]

  • Material: Polycrystalline Silicon
  • Power: 315 to 335
  • Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
  • Efficiency: 17.5
Solar Module -- Eagle Dual
from Jinko Solar

Eagle Dual 60. White back plate maximizes module efficiency up to 17.11%, Transparent back plate, increases light transmission, ideal for installation requiring light pass through. Designed for high voltage systems of up to 1500 VDC, saving on BOS cost. 0.5% annual power degradation, 30 year linear... [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 17.11 to 17.26
  • Power: 280 to 335
  • Peak Voltage: 1500
60 Cell Multicrystalline PV Module -- ALLMAX-PD05.08
from Trina Solar (U.S.), Inc.

ALLMAX-PD05.08. Black Frame - White Backsheet. 60 Cell. Multicrystalline. 255-270W. Power outage range. 16.5%. Maximum Efficiency. 0~+5W. Power output tolerance. ALLMAX - Our most versatile product. Trina ’s ALLMAX series is our most versatile product. It is perfect for rooftop systems, as... [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 15.6 to 16.5
  • Power: 255 to 270
  • Open Circuit Voltage: 38.1 to 38.4
Multicrystalline Solar Panel -- YGE 60 Cell Series 2 Black Silicon
from Yingli Solar

YGE Black Silicon modules are another milestone in Yingli ’s 20 year R &D history. A special production process leads to a black cell surface which absorbs most of the sunlight. More absorbed light means less reflection and a higher energy conversion efficiency and electricity output,... [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 19
  • Power: 255 to 280
  • Open Circuit Voltage: 34.8 to 35.3
72-Cell Poly Double Glass Module -- JAP72D00/SC
from JA Solar USA, Inc.

By replacing the traditional polymer backsheet with heat-strengthened glass, JA double glass module has lower annual power degradation than a traditional module and better protection against harsh environment, making it more reliable and durable during its lifetime. [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 17.2
  • Power: 335
  • Peak Voltage: 1500
Power Plant Solar Panel -- Q.POWER-G5
from Hanwha Q CELLS GmbH

Q.POWER-G5. VERSATILITY AND RELIABILITY. The new Q.POWER-G5 is the result of the continued evolution of our polycrystalline solar modules. Thanks to improved power yield, excellent reliability, and high-level operational safety, Q.POWER-G5 generates electricity at a low cost (LCOE) and is suitable... [See More]

  • Material: Polycrystalline Silicon
  • Power: 260 to 280
  • Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
  • Efficiency: 17.4
Solar Module -- Smart Module M Series
from Jinko Solar

M Series. Built-in intelligent cell optimizer IC avoids negative consequences of any type of mismatch within a panel. The most flexible solution for any rooftop condition and orientation. Elimination of hot spots, which results in minimized panel degradation. Best-in-class shade tolerance by... [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 16.49 to 16.5
  • Power: 270 to 320
60 Cell Multicrystalline PV Module -- DUOMAX-PEG5
from Trina Solar (U.S.), Inc.

DUOMAX-PEG5. White EVA - 60 Cell. 60 Cell. Multicrystalline Module. 260-270W. Power outage range. 16.4%. Maximum Efficiency. 0~+5W. Power output tolerance. Higher reliability and better durability. The DUOMAX 60-cell module offers reliable and durable energy generation for your home or business. The... [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 15.8 to 16.4
  • Power: 250 to 270
  • Open Circuit Voltage: 37.6
Multicrystalline Solar Panel -- YGE 72 Cell Series 2
from Yingli Solar

Independently tested for proven product quality and long-term reliability. Millions of PV systems installed worldwide demonstrate Yingli ’s industry leadership. [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 18.5
  • Power: 305 to 330
  • Open Circuit Voltage: 45.4 to 46.4
72-Cell Poly Half-Cell Module -- JAP72S03/SC
from JA Solar USA, Inc.

The modules assembled with half cells not only generate more power output, but also perform better during daily operation as a result of lower temperature coefficient of power, along with reduced shading effect on the energy generation, lower risk of hot spot, and enhanced tolerance for mechanical... [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 17.4
  • Power: 345
  • Peak Voltage: 1000
60 Cell Multicrystalline PV Module -- DUOMAX-PEG5.07
from Trina Solar (U.S.), Inc.

DUOMAX-PEG5.07. Clear EVA - 60 Cell. 60 Cell. Multicrystalline Module. 250-265W. Power outage range. 16.1%. Maximum Efficiency. 0~+5W. Power output tolerance. A system you can count on. The DUOMAX 60-cell module offers reliable and durable energy generation for your home or business. The heat... [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 15.8 to 16.4
  • Power: 250 to 270
  • Open Circuit Voltage: 37.6
Multicrystalline Solar Panel -- YGE 72 Cell Series 2 1500V
from Yingli Solar

With a maximum system voltage of 1500 volts, the next generation YGE 1500V Series Modules reduce balance-of-system costs and increase system-level energy yield in large-scale power plants. [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 18.5
  • Power: 305 to 330
  • Open Circuit Voltage: 45.4 to 46.4
72-Cell Poly Module -- JAP72S01/SC
from JA Solar USA, Inc.

This time-tested legacy module series has been proven to be one of the powerful and most reliable products offered by JA Solar and the most popular choice by PV system installers and customers around world. [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 17.2
  • Power: 335
  • Peak Voltage: 1000 to 1500
72 Cell Multicrystalline PV Module -- DUOMAX-PEG14
from Trina Solar (U.S.), Inc.

DUOMAX-PEG14. White EVA - 72 Cell. 72 Cell. Multicrystalline Module. 310-325W. Power outage range. 16.6%. Maximum Efficiency. 0~+5W. Power output tolerance. Stronger design for enhanced reliability. The heat-strengthened dual-glass design of the DUOMAX 72-cell ensures high performance and power... [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 15.8 to 16.6
  • Power: 310 to 325
  • Open Circuit Voltage: 45.6 to 46.1
Multicrystalline Solar Panel -- YGE 72 Cell Series 2 Black Silicon
from Yingli Solar

YGE Black Silicon modules are another milestone in Yingli ’s 20 year R &D history. A special production process leads to a black cell surface which absorbs most of the sunlight. More absorbed light means less reflection and a higher energy conversion efficiency and electricity output,... [See More]

  • Material: Polycrystalline Silicon
  • Efficiency: 19
  • Power: 310 to 335
  • Open Circuit Voltage: 45.6 to 46.7