Thin Film Solar Panels

2 Results
PV Module -- Thin Film Series 4
from First Solar, LLC

First Solar ’s advanced solar modules have set the industry benchmark for utility-scale PV. Our technology demonstrates a proven performance advantage over conventional crystalline silicon solar panels, delivering up to 9% more annual energy for the same nameplate watts. The Series 4 ™... [See More]

  • Material: Thin Film
  • Open Circuit Voltage: 86 to 88.2
  • Power: 92.5 to 105
  • Short Circuit Current: 1.54 to 1.58
Photovoltaic Module -- PVT117
from Caterpillar Electric Power

The Cat ® thin film, high-efficiency modules provide a proven performance advantage over conventional crystalline silicon solar modules. Generating more energy than competing modules with the same power rating, the Cat PVT117 module delivers superior performance and reliability to our customers. [See More]

  • Material: Thin Film
  • Standard/Certifications: IEC; UL
  • Power: 117