IEC Solar Panels

29 Results
All-Black Solar Module -- CS6K-M All-Black
from Canadian Solar Inc.

All-Black Panels. Canadian Solar's robust All-Black panels with 60 solar cells are specifically targeted for consumers in the residential market. The panels have high system energy yield at low irradiance and low NOCT. Our enhanced 40 mm frames ensure the robustness of our panels for up to 5400 Pa... [See More]

  • Standard/Certifications: CSA; IEC; UL
  • Power: 270 to 280
  • Material: Monocrystalline Silicon
  • Efficiency: 16.5 to 17.11
GLORY Photovoltaic Module -- D6F E3A (290W-300W, 60 cells)
from Neo Solar Power Corp.

NSP/DelSolar Modules, proven by many international certifications, are defined by its high performance and excellent quality. NSP/DelSolar modules are certified by T ÜV Rheinland, UL and MCS. The modules provide positive and tight power tolerances of 0 to +4.99Wp, which offer a stable and... [See More]

  • Standard/Certifications: IEC
  • Power: 290 to 300
  • Material: Monocrystalline Silicon
  • Efficiency: 17.5 to 18.1
Monocrystalline PV Modules -- XS60
from Motech Solar

Motech produces world-class photovoltaic modules to customers. Our module qualification process conforms to IEC61215, IEC61730, and UL1703 international standards so that quality is guaranteed. All photovoltaic modules at Motech Americas use 100% Motech cells, have a wide power output range, come in... [See More]

  • Standard/Certifications: IEC
  • Power: 270 to 290
  • Material: Monocrystalline Silicon
  • Efficiency: 16.6 to 17.9
Monocrystalline Solar Panel -- YLM 60 Cell Series
from Yingli Solar

YLM 60 Cell Series. Dimensions. 1640mm / 990mm / 40mm. Module Type. Choosing the best P-type monocrystalline cells, YLM series modules are making the best out of your system. Trust in the expertise of Yingli and well proven technology. High Power Density High conversion efficiency and more power... [See More]

  • Standard/Certifications: IEC
  • Power: 270 to 290
  • Material: Monocrystalline Silicon
  • Efficiency: 16.6 to 17.9
Photovoltaic Module -- PVC365 MP
from Caterpillar Electric Power

The mono crystalline PERC (passivated emitter rear cell) photovoltaic modules provide excellent performance with low temperature coefficient. The modules provide high efficiency and power per module, maximizing energy capture. [See More]

  • Standard/Certifications: CSA; IEC; UL
  • Power: 365
  • Material: Monocrystalline Silicon
PV Module -- Thin Film Series 4
from First Solar, LLC

First Solar ’s advanced solar modules have set the industry benchmark for utility-scale PV. Our technology demonstrates a proven performance advantage over conventional crystalline silicon solar panels, delivering up to 9% more annual energy for the same nameplate watts. The Series 4 ™... [See More]

  • Standard/Certifications: IEC; UL
  • Power: 92.5 to 105
  • Material: Thin Film
  • Open Circuit Voltage: 86 to 88.2
SunPower® Performance Series Solar 1000V Max Series Panels
from Sunpower, Inc.

SunPower ® Performance Series panels are designed to deliver consistent performance and excellent value to businesses, government, and power plant customers. The unique panel design produces more power than conventional commercial panels when there is shade, debris, and dirt, meaning more energy... [See More]

  • Standard/Certifications: IEC; UL
  • Power: 330 to 350
  • Material: Monocrystalline Silicon
  • Efficiency: 16 to 17
Commercial & Industrial Solar Panel -- Q.PLUS BFR-G4.1
from Hanwha Q CELLS GmbH

Q.PLUS BFR-G4.1 270-280. OUR Q.ANTUM SOLAR PANEL. Our high-performance Q.PLUS BFR-G4.1 solar panel with its innovative cell technology Q.ANTUM is the solution for all solar applications. The world-record panel is designed to achieve best performances under real conditions – even with low... [See More]

  • Standard/Certifications: IEC
  • Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
  • Material: Polycrystalline Silicon
  • Power: 270 to 280
40 Cell Multicrystalline PV Module -- DUOMAX-PEG40.07
from Trina Solar (U.S.), Inc.

DUOMAX-PEG40.07. Clear EVA - 40 Cell. 40 Cell. Multicrystalline Module. 165-175W. Power outage range. 10.6%. Maximum Efficiency. 0~+5W. Power output tolerance. Unlock your savings potential. With the DUOMAX 40-cell panel you can enhance the aesthetics of your home or business while enjoying the... [See More]

  • Standard/Certifications: IEC; UL
  • Power: 165 to 175
  • Material: Polycrystalline Silicon
  • Efficiency: 10 to 10.6
Dymond Double-glass Solar Module -- CS6K-M-FG
from Canadian Solar Inc.

Dymond Panels. You have to break a lot of ground to find a diamond. Canadian Solar ’s new Dymond panel is no exception. Also known as the double-glass module, this innovative product uses heat-strengthened glass instead of the traditional polymer backsheet, and it has no metal frame so it... [See More]

  • Standard/Certifications: CSA; IEC; UL
  • Power: 275 to 285
  • Material: Monocrystalline Silicon
  • Efficiency: 16.72 to 17.33
Monocrystalline PV Modules -- XS72
from Motech Solar

Motech produces world-class photovoltaic modules to customers. Our module qualification process conforms to IEC61215, IEC61730, and UL1703 international standards so that quality is guaranteed. All photovoltaic modules at Motech Americas use 100% Motech cells, have a wide power output range, come in... [See More]

  • Standard/Certifications: IEC
  • Power: 310 to 330
  • Material: Monocrystalline Silicon
  • Efficiency: 16.02 to 17.06
Monocrystalline Solar Panel -- YLM 72 Cell Series
from Yingli Solar

YLM 72 Cell Series. Module Type. Choosing the best P-type monocrystalline cells, YLM series modules are making the best out of your system. Trust in the expertise of Yingli and well proven technology. High conversion efficiency and more power output per square meter. Durable PV modules,... [See More]

  • Standard/Certifications: IEC
  • Power: 315 to 340
  • Material: Monocrystalline Silicon
  • Efficiency: 16.2 to 17.5
Photovoltaic Module -- PVT117
from Caterpillar Electric Power

The Cat ® thin film, high-efficiency modules provide a proven performance advantage over conventional crystalline silicon solar modules. Generating more energy than competing modules with the same power rating, the Cat PVT117 module delivers superior performance and reliability to our customers. [See More]

  • Standard/Certifications: IEC; UL
  • Power: 117
  • Material: Thin Film
Commercial & Industrial Solar Panel -- Q.PRIME-G5
from Hanwha Q CELLS GmbH

Q.PRIME-G5. HIGH POWER AND OUTSTANDING COST EFFICIENCY. The new Q.PRIME-G5 is the result of the continued evolution of our monocrystalline solar modules. Thanks to improved power yield, excellent reliability, and high-level operational safety, the new Q.PRIME-G5 generates electricity at a low cost... [See More]

  • Standard/Certifications: IEC
  • Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
  • Material: Monocrystalline Silicon
  • Power: 270 to 290
60 Cell Monocrystalline PV Module -- ALLMAX M PLUS-DD05A.05(II)
from Trina Solar (U.S.), Inc.

ALLMAX M PLUS-DD05A.05(II). Black Frame - Black Backsheet. 60 Cell. Monocrystalline Module. 270-295W. Power outage range. 18%. Maximum Efficiency. 0~+5W. Power output tolerance. Maximize limited space with higher power. Trina ’s ALLMAX series is our most versatile product. Now available with... [See More]

  • Standard/Certifications: IEC; UL
  • Power: 270 to 295
  • Material: Monocrystalline Silicon
  • Efficiency: 16.5 to 18
MaxPower Solar Module -- CS6U-M
from Canadian Solar Inc.

MaxPower Panels. MaxPower is Canadian Solar's series of robust solar panels with 72 solar cells. These panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system put our panels in the top ranking of California Energy Commission ’s PVUSA Testing,... [See More]

  • Standard/Certifications: CSA; IEC; UL
  • Power: 325 to 340
  • Material: Monocrystalline Silicon
  • Efficiency: 16.72 to 17.49
Multicrystalline PV Modules -- IM60
from Motech Solar

Motech produces world-class photovoltaic modules to customers. Our module qualification process conforms to IEC61215, IEC61730, and UL1703 international standards so that quality is guaranteed. All photovoltaic modules at Motech Americas use 100% Motech cells, have a wide power output range, come in... [See More]

  • Standard/Certifications: IEC
  • Power: 250 to 260
  • Material: Polycrystalline Silicon
  • Efficiency: 15.52 to 16.14
Power Plant Solar Panel -- Q.PLUS L-G4.1
from Hanwha Q CELLS GmbH

Q.PLUS L-G4.1. Q.ANTUM TECHNOLOGY FOR SOLAR POWER PLANTS. The Q.ANTUM solar module Q.PLUS L-G4.1 with power classes up to 340 Wp is the strongest module of its type on the market globally. Powered by 72 Q CELLS solar cells Q.PLUS L-G4.1 was specially designed for large solar power plants to reduce... [See More]

  • Standard/Certifications: CSA; IEC; UL
  • Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
  • Material: Polycrystalline Silicon
  • Power: 330 to 340
60 Cell Monocrystalline PV Module -- ALLMAX M PLUS-DD05A.08(II)
from Trina Solar (U.S.), Inc.

ALLMAX M PLUS-DD05A.08(II). Black Frame - White Backsheet. 60 Cell. Monocrystalline Module. 270-295W. Power outage range. 18%. Maximum Efficiency. 0~+5W. Power output tolerance. Maximize limited space with higher power. Trina ’s ALLMAX series is our most versatile product. The Allmax M Plus... [See More]

  • Standard/Certifications: IEC; UL
  • Power: 270 to 295
  • Material: Monocrystalline Silicon
  • Efficiency: 16.5 to 18
Standard 60-cell Solar Module -- CS6K-M
from Canadian Solar Inc.

60-cell standard panels. Canadian Solar's standard panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system puts them in the top ranking of California Energy Commission ’s PVUSA Testing since 2009, leaving 12,472 other silicon panels behind. Our... [See More]

  • Standard/Certifications: CSA; IEC; UL
  • Power: 275 to 285
  • Material: Monocrystalline Silicon
  • Efficiency: 16.8 to 17.41
Multicrystalline PV Modules -- IM72
from Motech Solar

Motech produces world-class photovoltaic modules to customers. Our module qualification process conforms to IEC61215, IEC61730, and UL1703 international standards so that quality is guaranteed. All photovoltaic modules at Motech Americas use 100% Motech cells, have a wide power output range, come in... [See More]

  • Standard/Certifications: IEC
  • Power: 300 to 310
  • Material: Polycrystalline Silicon
  • Efficiency: 15.51 to 16.02
Power Plant Solar Panel -- Q.POWER L-G5
from Hanwha Q CELLS GmbH

Q.POWER L-G5. VERSATILITY AND RELIABILITY. The new Q.POWER L-G5 is the result of the continued evolution of our monocrystalline solar modules. Thanks to improved power yield, excellent reliability, and high-level operational safety, Q.POWER L-G5 generates electricity at a low cost (LCOE) and is... [See More]

  • Standard/Certifications: IEC
  • Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
  • Material: Polycrystalline Silicon
  • Power: 315 to 335
60 Cell Monocrystalline PV Module -- DUOMAX M PLUS-DEG5(II)
from Trina Solar (U.S.), Inc.

DUOMAX M PLUS - DEG5(II). White EVA - 60 Cell. 60 Cell. Monocrystalline Module. 275-295W. Power outage range. 17.9%. Maximum Efficiency. 0~+5W. Power output tolerance. The high-performance solar solution. The DUOMAX M Plus monocrystalline module offers high-output performance for ground-mount... [See More]

  • Standard/Certifications: IEC; UL
  • Power: 270 to 295
  • Material: Monocrystalline Silicon
  • Efficiency: 16.7 to 17.9
Power Plant Solar Panel -- Q.POWER-G5
from Hanwha Q CELLS GmbH

Q.POWER-G5. VERSATILITY AND RELIABILITY. The new Q.POWER-G5 is the result of the continued evolution of our polycrystalline solar modules. Thanks to improved power yield, excellent reliability, and high-level operational safety, Q.POWER-G5 generates electricity at a low cost (LCOE) and is suitable... [See More]

  • Standard/Certifications: IEC
  • Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
  • Material: Polycrystalline Silicon
  • Power: 260 to 280
60 Cell Monocrystalline PV Module -- DUOMAX M PLUS-DEG5.07(II)
from Trina Solar (U.S.), Inc.

DUOMAX M PLUS-DEG5.07(II). Clear EVA - 60 Cell. 60 Cell. Monocrystalline Module. 270-290W. Power outage range. 17.6%. Maximum Efficiency. 0~+5W. Power output tolerance. The high-performance solar solution. The DUOMAX M Plus monocrystalline module offers high-output performance for ground-mount... [See More]

  • Standard/Certifications: IEC; UL
  • Power: 270 to 295
  • Material: Monocrystalline Silicon
  • Efficiency: 16.7 to 17.9
Power Plant Solar Panel -- Q.PRIME L-G5
from Hanwha Q CELLS GmbH

Q.PRIME L-G5. HIGH POWER AND OUTSTANDING COST EFFICIENCY. The new Q.PRIME L-G5 is the result of the continued evolution of our monocrystalline solar modules. Thanks to improved power yield, excellent reliability, and high-level operational safety, Q.PRIME L-G5 generates electricity at a low cost... [See More]

  • Standard/Certifications: IEC
  • Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
  • Material: Monocrystalline Silicon
  • Power: 325 to 345
60 Cell Multicrystalline PV Module -- ALLMAX-PD05.05
from Trina Solar (U.S.), Inc.

ALLMAX-PD05.05. Black Frame - Black Backsheet. 60 Cell. Multicrystalline Module. 255-270W. Power outage range. 16.5%. Maximum Efficiency. 0~+5W. Power output tolerance. ALLMAX - Our most versatile product. Trina ’s ALLMAX series is our most versatile product. It is perfect for rooftop systems,... [See More]

  • Standard/Certifications: IEC; UL
  • Power: 255 to 270
  • Material: Polycrystalline Silicon
  • Efficiency: 15.6 to 16.5
Residential Monocrystalline Solar Panel -- Q.PEAK BLK-G4.1
from Hanwha Q CELLS GmbH

Q.PEAK BLK-G4.1. MONOCRYSTALLINE Q.ANTUM TECHNOLOGY MODULE. The new Q.PEAK BLK-G4.1 is the beautiful high-performance module for residential buildings thanks to its innovative cell technology Q.ANTUM. The world-record cell design was developed to achieve the best performance under real conditions... [See More]

  • Standard/Certifications: CSA; IEC; UL
  • Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
  • Material: Monocrystalline Silicon
  • Power: 290 to 300
60 Cell Multicrystalline PV Module -- ALLMAX-PD05.08
from Trina Solar (U.S.), Inc.

ALLMAX-PD05.08. Black Frame - White Backsheet. 60 Cell. Multicrystalline. 255-270W. Power outage range. 16.5%. Maximum Efficiency. 0~+5W. Power output tolerance. ALLMAX - Our most versatile product. Trina ’s ALLMAX series is our most versatile product. It is perfect for rooftop systems, as... [See More]

  • Standard/Certifications: IEC; UL
  • Power: 255 to 270
  • Material: Polycrystalline Silicon
  • Efficiency: 15.6 to 16.5