UL Solar Panels
from First Solar, LLC
First Solar ’s advanced solar modules have set the industry benchmark for utility-scale PV. Our technology demonstrates a proven performance advantage over conventional crystalline silicon solar panels, delivering up to 9% more annual energy for the same nameplate watts. The Series 4 ™... [See More]
- Standard/Certifications: IEC; UL
- Power: 92.5 to 105
- Material: Thin Film
- Open Circuit Voltage: 86 to 88.2
from Caterpillar Electric Power
The mono crystalline PERC (passivated emitter rear cell) photovoltaic modules provide excellent performance with low temperature coefficient. The modules provide high efficiency and power per module, maximizing energy capture. [See More]
- Standard/Certifications: CSA; IEC; UL
- Power: 365
- Material: Monocrystalline Silicon
from Neo Solar Power Corp.
POWER. NSP Power modules, built with NSP owned high efficiency mono PERC solar cells, have high photon to energy conversion efficiency and rigid installation mechanical strength. With NSP high quality solar module products, the stable and plentiful power output can be addressed. NSP/DelSolar... [See More]
- Standard/Certifications: IEC; UL
- Power: 275 to 305
- Material: Monocrystalline Silicon
- Efficiency: 16.9 to 18.7
from Hanwha Q CELLS GmbH
Q.PLUS L-G4.1. Q.ANTUM TECHNOLOGY FOR SOLAR POWER PLANTS. The Q.ANTUM solar module Q.PLUS L-G4.1 with power classes up to 340 Wp is the strongest module of its type on the market globally. Powered by 72 Q CELLS solar cells Q.PLUS L-G4.1 was specially designed for large solar power plants to reduce... [See More]
- Standard/Certifications: CSA; IEC; UL
- Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
- Material: Polycrystalline Silicon
- Power: 330 to 340
from Sunpower, Inc.
SunPower ® Performance Series panels are designed to deliver consistent performance and excellent value to businesses, government, and power plant customers. The unique panel design produces more power than conventional commercial panels when there is shade, debris, and dirt, meaning more energy... [See More]
- Standard/Certifications: IEC; UL
- Power: 330 to 350
- Material: Monocrystalline Silicon
- Efficiency: 16 to 17
from Canadian Solar Inc.
All-Black Panels. Canadian Solar's robust All-Black panels with 60 solar cells are specifically targeted for consumers in the residential market. The panels have high system energy yield at low irradiance and low NOCT. Our enhanced 40 mm frames ensure the robustness of our panels for up to 5400 Pa... [See More]
- Standard/Certifications: CSA; IEC; UL
- Power: 270 to 280
- Material: Monocrystalline Silicon
- Efficiency: 16.5 to 17.11
from Trina Solar (U.S.), Inc.
DUOMAX-PEG40.07. Clear EVA - 40 Cell. 40 Cell. Multicrystalline Module. 165-175W. Power outage range. 10.6%. Maximum Efficiency. 0~+5W. Power output tolerance. Unlock your savings potential. With the DUOMAX 40-cell panel you can enhance the aesthetics of your home or business while enjoying the... [See More]
- Standard/Certifications: IEC; UL
- Power: 165 to 175
- Material: Polycrystalline Silicon
- Efficiency: 10 to 10.6
from Caterpillar Electric Power
The Cat ® thin film, high-efficiency modules provide a proven performance advantage over conventional crystalline silicon solar modules. Generating more energy than competing modules with the same power rating, the Cat PVT117 module delivers superior performance and reliability to our customers. [See More]
- Standard/Certifications: IEC; UL
- Power: 117
- Material: Thin Film
from Hanwha Q CELLS GmbH
Q.PEAK BLK-G4.1. MONOCRYSTALLINE Q.ANTUM TECHNOLOGY MODULE. The new Q.PEAK BLK-G4.1 is the beautiful high-performance module for residential buildings thanks to its innovative cell technology Q.ANTUM. The world-record cell design was developed to achieve the best performance under real conditions... [See More]
- Standard/Certifications: CSA; IEC; UL
- Panel Type: Off-Grid Panel (optional feature); On-Grid Type (optional feature)
- Material: Monocrystalline Silicon
- Power: 290 to 300
from Canadian Solar Inc.
Dymond Panels. You have to break a lot of ground to find a diamond. Canadian Solar ’s new Dymond panel is no exception. Also known as the double-glass module, this innovative product uses heat-strengthened glass instead of the traditional polymer backsheet, and it has no metal frame so it... [See More]
- Standard/Certifications: CSA; IEC; UL
- Power: 275 to 285
- Material: Monocrystalline Silicon
- Efficiency: 16.72 to 17.33
from Trina Solar (U.S.), Inc.
ALLMAX M PLUS-DD05A.05(II). Black Frame - Black Backsheet. 60 Cell. Monocrystalline Module. 270-295W. Power outage range. 18%. Maximum Efficiency. 0~+5W. Power output tolerance. Maximize limited space with higher power. Trina ’s ALLMAX series is our most versatile product. Now available with... [See More]
- Standard/Certifications: IEC; UL
- Power: 270 to 295
- Material: Monocrystalline Silicon
- Efficiency: 16.5 to 18
from Canadian Solar Inc.
MaxPower Panels. MaxPower is Canadian Solar's series of robust solar panels with 72 solar cells. These panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system put our panels in the top ranking of California Energy Commission ’s PVUSA Testing,... [See More]
- Standard/Certifications: CSA; IEC; UL
- Power: 325 to 340
- Material: Monocrystalline Silicon
- Efficiency: 16.72 to 17.49
from Trina Solar (U.S.), Inc.
ALLMAX M PLUS-DD05A.08(II). Black Frame - White Backsheet. 60 Cell. Monocrystalline Module. 270-295W. Power outage range. 18%. Maximum Efficiency. 0~+5W. Power output tolerance. Maximize limited space with higher power. Trina ’s ALLMAX series is our most versatile product. The Allmax M Plus... [See More]
- Standard/Certifications: IEC; UL
- Power: 270 to 295
- Material: Monocrystalline Silicon
- Efficiency: 16.5 to 18
from Canadian Solar Inc.
60-cell standard panels. Canadian Solar's standard panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system puts them in the top ranking of California Energy Commission ’s PVUSA Testing since 2009, leaving 12,472 other silicon panels behind. Our... [See More]
- Standard/Certifications: CSA; IEC; UL
- Power: 275 to 285
- Material: Monocrystalline Silicon
- Efficiency: 16.8 to 17.41
from Trina Solar (U.S.), Inc.
DUOMAX M PLUS - DEG5(II). White EVA - 60 Cell. 60 Cell. Monocrystalline Module. 275-295W. Power outage range. 17.9%. Maximum Efficiency. 0~+5W. Power output tolerance. The high-performance solar solution. The DUOMAX M Plus monocrystalline module offers high-output performance for ground-mount... [See More]
- Standard/Certifications: IEC; UL
- Power: 270 to 295
- Material: Monocrystalline Silicon
- Efficiency: 16.7 to 17.9
from Trina Solar (U.S.), Inc.
DUOMAX M PLUS-DEG5.07(II). Clear EVA - 60 Cell. 60 Cell. Monocrystalline Module. 270-290W. Power outage range. 17.6%. Maximum Efficiency. 0~+5W. Power output tolerance. The high-performance solar solution. The DUOMAX M Plus monocrystalline module offers high-output performance for ground-mount... [See More]
- Standard/Certifications: IEC; UL
- Power: 270 to 295
- Material: Monocrystalline Silicon
- Efficiency: 16.7 to 17.9
from Trina Solar (U.S.), Inc.
ALLMAX-PD05.05. Black Frame - Black Backsheet. 60 Cell. Multicrystalline Module. 255-270W. Power outage range. 16.5%. Maximum Efficiency. 0~+5W. Power output tolerance. ALLMAX - Our most versatile product. Trina ’s ALLMAX series is our most versatile product. It is perfect for rooftop systems,... [See More]
- Standard/Certifications: IEC; UL
- Power: 255 to 270
- Material: Polycrystalline Silicon
- Efficiency: 15.6 to 16.5