Automotive Polypropylene Resins

5 Results
Achieve™ Advanced PP -- Achieve™ Advanced PP1605
from ExxonMobil - Polypropylene Products

Challenge reality and rethink what ’s possible in automotive performance, packaging design, hygiene comfort and appliance appeal. Offering a new benchmark in performance compared to traditional polypropylene, Achieve Advanced PP eliminates trade-offs in performance, processing and end-of-life... [See More]

  • Industry: Automotive; Electronics; OEM or Industrial; Sanitary
  • Elongation: 9.2
  • Deflection Temperature: 200
  • Melt Flow: 32.00
Functional Polyolefins -- MODIC
from MCG - Performance Polymers Division

MODIC ™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC ™ - ACID-GRAFTED POLYMER (TIE RESIN). MODIC ™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor... [See More]

  • Industry: Automotive; OEM or Industrial; Sanitary
  • Process Type: FilmGrade; ExtrusionGrade; MoldingCompound
Fluoroelastomer Polymers -- 3M™ Dyneon™ Fluoropolymers
from 3M Advanced Materials Division

In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]

  • Industry: Aerospace; Automotive; Repair or Construction; Electrical Power or High Voltage; Electronics; Energy Conversion (Battery / Fuel Cell); OEM or Industrial; Marine; Military; Sanitary; Semiconductors or IC Packaging; Oil &Gas Exploration
  • Filler: Unfilled
  • Process Type: FilmGrade; ExtrusionGrade; MoldingCompound; Specialty/Other Process; Calendaring &Coating
  • Features: Anti-static or ESD Control; Electrically Conductive Compound; Flame Retardant; Optical
Sinpolene Polypropylene -- GPP1615/2
from Teknor Apex Company

Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Latin America. Filler / Reinforcement. Glass\Mineral, 30% Filler by Weight. Features. Good Dimensional Stability. Good Impact Resistance. High Heat Resistance. Medium Rigidity. Uses. Automotive Applications. [See More]

  • Industry: Automotive; Automotive Applications, Housings, Pump Parts
  • Filler: Mineral or Inorganic
  • Process Type: MoldingCompound
  • Tensile (Break): 9140
Thermoplastic Elastomers -- TREXPRENE
from MCG - Performance Polymers Division

PRODUCT FEATURES. 100% Recyclable. Excellent Chemical Resistance. Easy Thermoplastic Processing. Superior Compression Set/Elastic Recovery at elevated temperatures. OEM SPECIFICATIONS TO CUSTOMIZED FORMULATIONS. Grades available in pre-colored, natural or standard black. Highly UV resistant... [See More]

  • Industry: Automotive
  • Process Type: ExtrusionGrade; MoldingCompound