Electronics Polypropylene Resins
from ExxonMobil - Polypropylene Products
Challenge reality and rethink what ’s possible in automotive performance, packaging design, hygiene comfort and appliance appeal. Offering a new benchmark in performance compared to traditional polypropylene, Achieve Advanced PP eliminates trade-offs in performance, processing and end-of-life... [See More]
- Industry: Automotive; Electronics; OEM or Industrial; Sanitary
- Elongation: 9.2
- Deflection Temperature: 200
- Melt Flow: 32.00
from 3M Advanced Materials Division
In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]
- Industry: Aerospace; Automotive; Repair or Construction; Electrical Power or High Voltage; Electronics; Energy Conversion (Battery / Fuel Cell); OEM or Industrial; Marine; Military; Sanitary; Semiconductors or IC Packaging; Oil &Gas Exploration
- Filler: Unfilled
- Process Type: FilmGrade; ExtrusionGrade; MoldingCompound; Specialty/Other Process; Calendaring &Coating
- Features: Anti-static or ESD Control; Electrically Conductive Compound; Flame Retardant; Optical
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Latin America. Features. Halogen Free. Uses. Electrical/Electronic Applications. Forms. Pellets [See More]
- Industry: Electronics; Electrical/Electronic Applications
- Melt Flow: 2.50
- Tensile (Break): 2610