Molding Resin Polypropylene Resins
from APSX, LLC
Polypropylene (PP) is a common thermoplastic resin typically used for injection molding applications. [See More]
- Process Type: MoldingCompound
- Filler: Unfilled
from APSX, LLC
Polypropylene (PP) is a common thermoplastic resin typically used for injection molding applications. [See More]
- Process Type: MoldingCompound
- Filler: Unfilled
from APSX, LLC
Polypropylene (PP-20GF) is a stronger resin then typical PP and an alternative for ABS for injection molding applications. [See More]
- Process Type: MoldingCompound
- Tensile (Break): 6800
- Filler: Glass or FRP
- Tensile Modulus: 464
from APSX, LLC
Pro-fax SG702 high flow, high impact Polypropylene (PP) copolymer resin is designed for injection molding applications. [See More]
- Process Type: MoldingCompound
- Melt Flow: 18.00
- Filler: Unfilled
from APSX, LLC
Total Energies PP 4820WZ high melt flow, high impact resistance, excellent antistatic Polypropylene (PP) impact copolymer resin is designed for injection molding applications. [See More]
- Process Type: MoldingCompound
- Deflection Temperature: 212
- Filler: Unfilled
- Tensile (Break): 4003
from APSX, LLC
COPYLENE CM500LN Polypropylene (PP) is a high melt flow, medium impact PP copolymer designed for injection molding. [See More]
- Process Type: MoldingCompound
- Tensile (Break): 3002
- Filler: Unfilled
- Tensile Modulus: 160
from APSX, LLC
TOTAL 4720WZ is for injection molding of garden furniture, housewares and thin-walled articles [See More]
- Process Type: MoldingCompound
- Deflection Temperature: 194
- Filler: Unfilled
- Tensile Modulus: 210
from 3M Advanced Materials Division
In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]
- Process Type: FilmGrade; ExtrusionGrade; MoldingCompound; Specialty/Other Process; Calendaring &Coating
- Features: Anti-static or ESD Control; Electrically Conductive Compound; Flame Retardant; Optical
- Filler: Unfilled
- Industry: Aerospace; Automotive; Repair or Construction; Electrical Power or High Voltage; Electronics; Energy Conversion (Battery / Fuel Cell); OEM or Industrial; Marine; Military; Sanitary; Semiconductors or IC Packaging; Oil &Gas Exploration
from MCG - Performance Polymers Division
MODIC ™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC ™ - ACID-GRAFTED POLYMER (TIE RESIN). MODIC ™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor... [See More]
- Process Type: FilmGrade; ExtrusionGrade; MoldingCompound
- Industry: Automotive; OEM or Industrial; Sanitary
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Asia Pacific. Features. Conductive. RoHS Compliance. RoHS Compliant. Forms. Pellets. Processing Method. Injection Molding [See More]
- Process Type: MoldingCompound
- Melt Flow: 1.50 to 9.50
- Tensile (Break): 3630
from LG Chemical of America Inc.
PP Polypropylene. Products that are suitable for special purposes. Polypropylene(PP), one of the most commonly used plastics, is a synthetic resin made by polymerizing propylene. Its types vary depending on its properties and processing methods. Its excellent tensile strength and impact strength... [See More]
- Process Type: FilmGrade; MoldingCompound
from MCG - Performance Polymers Division
PRODUCT FEATURES. 100% Recyclable. Excellent Chemical Resistance. Easy Thermoplastic Processing. Superior Compression Set/Elastic Recovery at elevated temperatures. OEM SPECIFICATIONS TO CUSTOMIZED FORMULATIONS. Grades available in pre-colored, natural or standard black. Highly UV resistant... [See More]
- Process Type: ExtrusionGrade; MoldingCompound
- Industry: Automotive