Medical / Food (FDA) Polypropylene Resins

6 Results
Achieve™ Advanced PP -- Achieve™ Advanced PP1605
from ExxonMobil - Polypropylene Products

Challenge reality and rethink what ’s possible in automotive performance, packaging design, hygiene comfort and appliance appeal. Offering a new benchmark in performance compared to traditional polypropylene, Achieve Advanced PP eliminates trade-offs in performance, processing and end-of-life... [See More]

  • Industry: Automotive; Electronics; OEM or Industrial; Sanitary
  • Elongation: 9.2
  • Deflection Temperature: 200
  • Melt Flow: 32.00
Functional Polyolefins -- MODIC
from MCG - Performance Polymers Division

MODIC ™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC ™ - ACID-GRAFTED POLYMER (TIE RESIN). MODIC ™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor... [See More]

  • Industry: Automotive; OEM or Industrial; Sanitary
  • Process Type: FilmGrade; ExtrusionGrade; MoldingCompound
Fluoroelastomer Polymers -- 3M™ Dyneon™ Fluoropolymers
from 3M Advanced Materials Division

In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]

  • Industry: Aerospace; Automotive; Repair or Construction; Electrical Power or High Voltage; Electronics; Energy Conversion (Battery / Fuel Cell); OEM or Industrial; Marine; Military; Sanitary; Semiconductors or IC Packaging; Oil &Gas Exploration
  • Filler: Unfilled
  • Process Type: FilmGrade; ExtrusionGrade; MoldingCompound; Specialty/Other Process; Calendaring &Coating
  • Features: Anti-static or ESD Control; Electrically Conductive Compound; Flame Retardant; Optical
Medical Grade PP -- TECAPRO® MT Black
from Ensinger North America

TECAPRO MT has been thoroughly tested for biocompatibility. For more details see TECAPRO MT white. Main Features: Heat stabilized. Autoclavable. Biocompatible. Good chemical resistance. Hydrolysis and superheated steam resistant. Low moisture absorption. Good slide and wear properties. Target... [See More]

  • Industry: Sanitary
  • Deflection Temperature: 187
  • Features: BioMedical
  • Tensile (Break): 5076
Medical Grade PP -- TECAPRO® MT White
from Ensinger North America

TECAPRO MT is a homopolymer polypropylene based material that has been specially prepared to offer stability in high heat environments. This results in a product with exceptionally low residual stress, and likewise facilitates the fabrication of dimensionally stable parts with varying cross... [See More]

  • Industry: Sanitary
  • Deflection Temperature: 187
  • Features: BioMedical
  • Tensile (Break): 5076
Polypropylene -- TECAFINE ® PP
from Ensinger North America

TECAFINE ™PP (polypropylene) is an anti-stated, poly-propylene, random copolymer polyolefin engineering plastic providing excellent chemical resistance and high purity. The material exhibits better mechanical properties than other typical polyolefin materials, is light weight, weldable, and... [See More]

  • Industry: Sanitary
  • Tensile (Break): 3900
  • Deflection Temperature: 165
  • Tensile Modulus: 105