Extrusion Grade Resin Polypropylene Resins
from MCG - Performance Polymers Division
MODIC ™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC ™ - ACID-GRAFTED POLYMER (TIE RESIN). MODIC ™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor... [See More]
- Process Type: FilmGrade; ExtrusionGrade; MoldingCompound
- Industry: Automotive; OEM or Industrial; Sanitary
from 3M Advanced Materials Division
Through 3M's Thermoplastic Compounding facility in Hebron, KY, customers have the ability to create formulations geared to providing specific properties or funtions which are not inherent in the base resin. Enhancements can range from making the base polymer easy to extrude, to adding properties... [See More]
- Process Type: ExtrusionGrade; Specialty/Other Process; Injection Grade
- Features: Anti-static or ESD Control; Electrically Conductive Compound
- Filler: Glass Bubbles
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Asia Pacific. Features. Electrically Conductive. Uses. Packaging. RoHS Compliance. RoHS Compliant. Forms. Pellets. Processing Method. Extrusion [See More]
- Process Type: ExtrusionGrade
- Tensile (Break): 4350
- Industry: Packaging
- Melt Flow: 2.50
from MCG - Performance Polymers Division
PRODUCT FEATURES. 100% Recyclable. Excellent Chemical Resistance. Easy Thermoplastic Processing. Superior Compression Set/Elastic Recovery at elevated temperatures. OEM SPECIFICATIONS TO CUSTOMIZED FORMULATIONS. Grades available in pre-colored, natural or standard black. Highly UV resistant... [See More]
- Process Type: ExtrusionGrade; MoldingCompound
- Industry: Automotive
from 3M Advanced Materials Division
In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]
- Process Type: FilmGrade; ExtrusionGrade; MoldingCompound; Specialty/Other Process; Calendaring &Coating
- Features: Anti-static or ESD Control; Electrically Conductive Compound; Flame Retardant; Optical
- Filler: Unfilled
- Industry: Aerospace; Automotive; Repair or Construction; Electrical Power or High Voltage; Electronics; Energy Conversion (Battery / Fuel Cell); OEM or Industrial; Marine; Military; Sanitary; Semiconductors or IC Packaging; Oil &Gas Exploration