Antireflection Coating Meniscus Lenses

4 Results
Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 5 in. FL, 7.4 mm Edge, Trumpf, Amada -- 61982LA
from Newport MKS

The 61982LA meniscus infrared lens is made of ZnSe material and is Trumpf ® and Amada ® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 7.4 mm, and a focal length of 5.0 in. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing... [See More]

  • Edge Thickness: 7.4
  • Materials: Zinc Selenide; ZnSe
  • Diameter / Length: 38.1
  • Lens Features: Antireflection Coating
Meniscus Lens, CLEARMagic, 1.5 in. Diameter, 5 in. FL, 9 mm Edge, Bystronic -- 631079-117ULA
from Newport MKS

The 631079ULA meniscus infrared lens is made of ZnSe material and is Bystronic ® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 9 mm, and a focal length of 5.0 in. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing applications using... [See More]

  • Edge Thickness: 9
  • Materials: Zinc Selenide; ZnSe
  • Diameter / Length: 38.1
  • Lens Features: Antireflection Coating
Meniscus Lens, ZnSe, 38.1 mm, 5 in. Focal Length, 7.4 mm Edge, DURALENS -- 61982-117
from Newport MKS

The 61982-117 DURALENS ™ coated Meniscus Infrared Lens is made of ZnSe material and is Trumpf ® / Amada ® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 7.4 mm, and a focal length of 5.0 in. Zinc Selenide's low absorption coefficient makes it a perfect... [See More]

  • Edge Thickness: 7.4
  • Materials: Zinc Selenide; ZnSe
  • Diameter / Length: 38.1
  • Lens Features: Antireflection Coating
Duralens™ Focusing Lens -- 61526
from Ophir-Spiricon Inc.

Meniscus lenses provide superior accuracy [See More]

  • Lens Application: Infrared
  • Focal Length: 127
  • Edge Thickness: 2.5
  • Diameter / Length: 25.4