Germanium Meniscus Lenses

4 Results
Optical lenses Spherical Lens
from Intrinsic Crystal Technology Co., Ltd. (ICC)

ICC spherical technology includes PITECH, high speed and CNC method, which can meet the requirements of small quantity for precision control, and large quantity for cost. All processes are completed in the factory. Our spherical lenses are widely used in a variety of industrial and detection camera,... [See More]

  • Materials: BK7 Glass; Calcium Fluoride; Germanium; Zinc Selenide; BAF2, Silicon
  • Lens Application: Infrared; Visible
Meniscus lense
from MOK Optics Co., Ltd.

meniscus lenses are used to decrease the focal length of another lens while maintaining the angular resolution of the optical assembly. These lenses are commonly used to achieve tighter beam focusing when paired with another positive lens. [See More]

  • Materials: Germanium; Sapphire; Ultra-violet grade Fused Silica; CDGM, SCHOTT, OHARA, HOYA, MgF2, CaF2, ZnSe, ZnS etc
  • Surface Quality: 10-5 Scratch / Dig
  • Diameter / Length: 3 to 250
  • Surface Flatness: λ/8
Laser Beam Collimation Lens
from HG Optronics, Inc.

Laser Lenses are used to focus collimated light from laser beams in a variety of laser applications. Laser Lenses include a range of lens types including HGQ Lenses, Cylinder Lenses, or Laser Generator Lenses. Laser Lenseare designed to focus light in several different ways depending on the lens... [See More]

  • Materials: Calcium Fluoride; Germanium; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica; Optical colorless glass, Fused Silica, CaF2, Sapphire, Germanium, Silicon, ZnSe, ZnS, etc.
Spherical Lens
from Changchun Sunday Optics Co., Ltd.

The H-K9L double concave lens has excellent transmittance from visible to near infrared (350-2000nm).H-K9L (N-BK7) is a commonly used optical glass for the preparation of high-quality optical elements. When the additional advantages of UV melting quartz (good transmittance and low thermal expansion... [See More]

  • Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
  • Surface Quality: 10-5 Scratch / Dig
  • Lens Application: Infrared; Visible
  • Surface Flatness: λ/10