Infrared Meniscus Lenses
from CRYSTECH, Inc.
CRYSTECH is dedicated to manufacturing high precision spherical lens for solid-state leaser systems. We have over 20 years of experience in lens manufacturing, design, and coating. We provide these lenses with the material of BK7, fused silica, sapphire, CaF2, ZnSe(ZnS) and other glass raw material. [See More]
- Lens Application: Infrared; Visible
- Surface Flatness: λ/2 (optional feature); λ/4
- Materials: BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
- Lens Features: Mounted (optional feature)
from Intrinsic Crystal Technology Co., Ltd. (ICC)
A cylindrical lens is typically used to focus, condense or expand incoming light. A cylindrical lens has one cylindrical surface, causing light to be focused in a single dimension or axis. It can also be used to expand the output of a laser diode into a symmetrical beam. ICC supply various kinds... [See More]
- Lens Application: Infrared; Visible; Ultraviolet
- Materials: BK7 Glass; Calcium Fluoride; Ultra-violet grade Fused Silica; Silicon, Other
- Diameter / Length: 1.2 to 350
from Ophir-Spiricon Inc.
Meniscus lenses provide superior accuracy [See More]
- Lens Application: Infrared
- Focal Length: 127
- Edge Thickness: 2.5
- Diameter / Length: 25.4
from HG Optronics, Inc.
The Positive Meniscus Lenses are a convex-concave lens, but it is thicker at the center than at the edges. They are felt polished and are used universally in the ophthalmic industry where convention dictates that lens power be specified in Diopters. The Negative Meniscus Lenses are a convex-concave... [See More]
- Lens Application: Infrared
- Edge Thickness: 2.5 to 4.5
- Center Thickness: 3 to 4
- Focal Length: -600 to 100
from Changchun Sunday Optics Co., Ltd.
The H-K9L double concave lens has excellent transmittance from visible to near infrared (350-2000nm).H-K9L (N-BK7) is a commonly used optical glass for the preparation of high-quality optical elements. When the additional advantages of UV melting quartz (good transmittance and low thermal expansion... [See More]
- Lens Application: Infrared; Visible
- Surface Quality: 10-5 Scratch / Dig
- Materials: Germanium; Sapphire; Optical glass, UVFS, Germanium, Silicon, CaF2, MgF2, ZnSe ZnS, Sapphire
- Surface Flatness: λ/10
from Intrinsic Crystal Technology Co., Ltd. (ICC)
ICC spherical technology includes PITECH, high speed and CNC method, which can meet the requirements of small quantity for precision control, and large quantity for cost. All processes are completed in the factory. Our spherical lenses are widely used in a variety of industrial and detection camera,... [See More]
- Lens Application: Infrared; Visible
- Materials: BK7 Glass; Calcium Fluoride; Germanium; Zinc Selenide; BAF2, Silicon