Calcium Fluoride Meniscus Lenses

4 Results
Lenses
from CRYSTECH, Inc.

CRYSTECH is dedicated to manufacturing high precision spherical lens for solid-state leaser systems. We have over 20 years of experience in lens manufacturing, design, and coating. We provide these lenses with the material of BK7, fused silica, sapphire, CaF2, ZnSe(ZnS) and other glass raw material. [See More]

  • Materials: BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
  • Surface Flatness: λ/2 (optional feature); λ/4
  • Lens Application: Infrared; Visible
  • Lens Features: Mounted (optional feature)
Laser Beam Collimation Lens
from HG Optronics, Inc.

Laser Lenses are used to focus collimated light from laser beams in a variety of laser applications. Laser Lenses include a range of lens types including HGQ Lenses, Cylinder Lenses, or Laser Generator Lenses. Laser Lenseare designed to focus light in several different ways depending on the lens... [See More]

  • Materials: Calcium Fluoride; Germanium; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica; Optical colorless glass, Fused Silica, CaF2, Sapphire, Germanium, Silicon, ZnSe, ZnS, etc.
Spheric Lens
from Foctek Photonics, Inc.

FOCtek provides five kinds of spheric lens forms, or shapes, that determine the imaging Characteristics. of the lenses, they are plano-convex, plano-concave, Double-convex, Double-concave and Meniscus. Plano-convex lens has a positive focal length, which makes it ideal for collecting and focusing... [See More]

  • Materials: BK7 Glass; Calcium Fluoride; Sapphire; H-K9, Fused Silica, N-SF10, Silicon
  • Surface Flatness: λ/4; <1.5?
  • Surface Quality: 10-5 Scratch / Dig; 60-40 Scratch / Dig
  • Lens Features: Antireflection Coating (optional feature)
Optical lenses Cylindrical Lens
from Intrinsic Crystal Technology Co., Ltd. (ICC)

A cylindrical lens is typically used to focus, condense or expand incoming light. A cylindrical lens has one cylindrical surface, causing light to be focused in a single dimension or axis. It can also be used to expand the output of a laser diode into a symmetrical beam. ICC supply various kinds... [See More]

  • Materials: BK7 Glass; Calcium Fluoride; Ultra-violet grade Fused Silica; Silicon, Other
  • Diameter / Length: 1.2 to 350
  • Lens Application: Infrared; Visible; Ultraviolet