λ/2 Meniscus Lenses
from Ross Optical Industries
The Steinheil triplets are made of a low index crown element cemented in between two identical meniscus flint elements. Specially designed for 1:1 conjugation, they perform well for conjugate ratios up to 5. These lenses make good relay optics for both on- and off-axis application and are often used... [See More]
- Surface Flatness: λ/2
- Center Thickness: 5.2
- Lens Application: Infrared (optional feature); Visible; Ultraviolet (optional feature)
- Edge Thickness: 3.2
from ECOPTIK (CHANGCHUN) LTD
Meniscus Cylindrical Lens can increase the NA of the system while only adding slightly to the total spherical aberrations. The Negative Meniscus Lens is used to increase the focal length of another lens while maintaining the angular resolution of the optical assembly. This lens shape is best used... [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
- Center Thickness: 2 to 20
- Lens Application: Visible
- Materials: Sapphire; Optical Glass, Fused Silica
from ECOPTIK (CHANGCHUN) LTD
BRD Optical provide meniscus lens in both positive and negative focal lengths. These lenses are useful when used with another lenses to increase or decrease the focal length. This lens element configuration does not introduce any additional coma or spherical aberrations [See More]
- Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10
- Focal Length: -2000 to -50
- Center Thickness: 2 to 20
- Diameter / Length: 2 to 300