Press-in Compression Limiters

9 Results
General Purpose Aluminum Compression Limiter -- Series CL620
from SPIROL

The CL620 is designed for use in non-critical applications and industries with forgiving assembly requirements. Similar to the CL6000, the CL620 is manufactured from lightweight, lead-free aluminum, offered in a narrower size range with generous tolerances that enable highly efficient manufacturing. [See More]

  • Insertion Type: Over-molded; Press-in
  • Length: 0.12 to 0.31
  • Material: Aluminum
  • Inside Diameter: 0.1594 to 0.3602
Headed Precision Machined Aluminum Compression Limiters -- Series CL6100
from SPIROL

The CL6100 headed aluminum Compression Limiter is the same as the CL6000, with the addition of a head. The head provides extra bearing surface on the mating component when a flanged bolt or a washer is not used. [See More]

  • Insertion Type: Over-molded; Press-in
  • Preference: Flanged - Headed
  • Material: Aluminum
  • Length: 0.12 to 0.31
Split Seam – Heavy Wall Compression Limiters -- Series CL350
from SPIROL

The CL350 was designed with a thicker wall for increased bearing surface when clamped against soft mating materials. Generous bolt clearance also aids in positional alignment when multiple Compression Limiters are used in an assembly. The CL350 is rated for use up to ISO Class 10.9 bolts. [See More]

  • Insertion Type: Press-in
  • Length: 0.39 to 0.98
  • Material: Steel
  • Inside Diameter: 0.2677 to 0.3465
Split Seam – Oval Compression Limiters -- Series CL400
from SPIROL

Produced from high carbon steel, the oval Series CL400 accommodates up to 2.25mm extra clearance on one axis, providing additional flexibility over round Compression Limiters for centerline and stack-up tolerancing. Similar to the CL200 and CL350, this split-seam oval Limiter is roll-formed, and it... [See More]

  • Insertion Type: Press-in
  • Length: 0.31 to 0.79
  • Material: Steel
  • Inside Diameter: 0.2677 to 0.3465
Flanged Compression Limiters - Long -- CL Series
from Tri-Star Industries, Inc.

Designed for ultrasonic, thermal, press-in, or mold-in installation methods. The flange provides a larger bearing surface/contact area and also acts as a washer. Compression limiters are commonly used in applications where a compressive load is applied to a plastic assembly. The compression limiter... [See More]

  • Insertion Type: Over-molded; Press-in
  • Preference: Flanged - Headed
  • Material: Aluminum; Brass; Stainless Steel; Steel
Compression Ring
from TFC Ltd.

Ideal for attaching thermo-plastic knobs to shafts and split metal sleeves. Simplify mouldings. Low cost, faster, easier assembly. Firm hold, yet easy to remove knob from shaft. Material: Austempered Carbon Steel. Finish: Oil Dipped [See More]

  • Insertion Type: Press-in
  • Length: 0.16 to 0.25
  • Material: Austempered Carbon Steel
  • Inside Diameter: 0.2323 to 0.4606
Flanged Compression Limiters - Short -- CL Series
from Tri-Star Industries, Inc.

Designed for ultrasonic, thermal, press-in, or mold-in installation methods. The flange provides a larger bearing surface/contact area and also acts as a washer. Compression limiters are commonly used in applications where a compressive load is applied to a plastic assembly. The compression limiter... [See More]

  • Insertion Type: Over-molded; Press-in
  • Preference: Flanged - Headed
  • Material: Aluminum; Brass; Stainless Steel; Steel
Symmetrical Compression Limiters - Long -- CL Series
from Tri-Star Industries, Inc.

Designed for ultrasonic, thermal, press-in, or mold-in installation methods. It has a straight or diagonal knurl and is symmetrical in design so it can be installed either way without orientation into the hole or onto the core pin. Compression limiters are commonly used in applications where a... [See More]

  • Insertion Type: Over-molded; Press-in
  • Material: Aluminum; Brass; Stainless Steel; Steel
Symmetrical Compression Limiters - Short -- CL Series
from Tri-Star Industries, Inc.

Designed for ultrasonic, thermal, press-in, or mold-in installation methods. It has a straight or diagonal knurl and is symmetrical in design so it can be installed either way without orientation into the hole or onto the core pin. Compression limiters are commonly used in applications where a... [See More]

  • Insertion Type: Over-molded; Press-in
  • Material: Aluminum; Brass; Stainless Steel; Steel