Stainless Steel Compression Limiters
from Tri-Star Industries, Inc.
Designed for ultrasonic, thermal, press-in, or mold-in installation methods. The flange provides a larger bearing surface/contact area and also acts as a washer. Compression limiters are commonly used in applications where a compressive load is applied to a plastic assembly. The compression limiter... [See More]
- Material: Aluminum; Brass; Stainless Steel; Steel
- Preference: Flanged - Headed
- Insertion Type: Over-molded; Press-in
from Tri-Star Industries, Inc.
Designed for ultrasonic, thermal, press-in, or mold-in installation methods. The flange provides a larger bearing surface/contact area and also acts as a washer. Compression limiters are commonly used in applications where a compressive load is applied to a plastic assembly. The compression limiter... [See More]
- Material: Aluminum; Brass; Stainless Steel; Steel
- Preference: Flanged - Headed
- Insertion Type: Over-molded; Press-in
from Tri-Star Industries, Inc.
Designed for mold-in installation only. The diamond knurled design allows the plastic to fill in the peaks and valleys to lock the insert in place. This style also resists tensile loads and also provides added torque resistance compared to non-knurled styles. The part is symmetrical and requires no... [See More]
- Material: Aluminum; Brass; Stainless Steel; Steel
- Insertion Type: Over-molded
from Tri-Star Industries, Inc.
Designed for mold-in installation only. The undercut feature allows for plastic fill, therefore providing resistance to tensile loads. If any rotational torque loads are present consider a knurled design for added resistance. The part is symmetrical and requires no orientation. Compression limiters... [See More]
- Material: Aluminum; Brass; Stainless Steel; Steel
- Insertion Type: Over-molded
from Tri-Star Industries, Inc.
Designed for ultrasonic, thermal, press-in, or mold-in installation methods. It has a straight or diagonal knurl and is symmetrical in design so it can be installed either way without orientation into the hole or onto the core pin. Compression limiters are commonly used in applications where a... [See More]
- Material: Aluminum; Brass; Stainless Steel; Steel
- Insertion Type: Over-molded; Press-in
from Tri-Star Industries, Inc.
Designed for ultrasonic, thermal, press-in, or mold-in installation methods. It has a straight or diagonal knurl and is symmetrical in design so it can be installed either way without orientation into the hole or onto the core pin. Compression limiters are commonly used in applications where a... [See More]
- Material: Aluminum; Brass; Stainless Steel; Steel
- Insertion Type: Over-molded; Press-in