Steel Compression Limiters
from SPIROL
The Series CL500 is produced from low carbon steel with a butted seam to prevent plastic from entering the inner diameter of the Compression Limiter during the molding process. This also provides an anti-rotation feature once in the assembly. The radial grooves provide axial retention. The CL500 is... [See More]
- Material: Steel
- Insertion Type: Over-molded
from SPIROL
The CL460 Series is similar to the oval Series CL400, but produced with a butted-seam so as to prevent plastic from entering the inner diameter during the molding process, and a radial groove to ensure positive retention within the hole. This series also accommodates 2.25mm extra clearance on one... [See More]
- Material: Steel
- Length: 0.24 to 0.59
- Insertion Type: Over-molded
- Inside Diameter: 0.2677 to 0.3465
from SPIROL
The Series CL220 Compression Limiter is produced from high carbon steel and intended for post-mold installation. The spring force generated during installation provides self-retention in the assembly. The flexible diameter accommodates wide hole tolerances, and the gap is designed such that the... [See More]
- Material: Steel
- Length: 0.24 to 1.18
- Insertion Type: Press-in
- Inside Diameter: 0.1969 to 0.5118
from SPIROL
The CL350 was designed with a thicker wall for increased bearing surface when clamped against soft mating materials. Generous bolt clearance also aids in positional alignment when multiple Compression Limiters are used in an assembly. The CL350 is rated for use up to ISO Class 10.9 bolts. [See More]
- Material: Steel
- Length: 0.39 to 0.98
- Insertion Type: Press-in
- Inside Diameter: 0.2677 to 0.3465
from SPIROL
Produced from high carbon steel, the oval Series CL400 accommodates up to 2.25mm extra clearance on one axis, providing additional flexibility over round Compression Limiters for centerline and stack-up tolerancing. Similar to the CL200 and CL350, this split-seam oval Limiter is roll-formed, and it... [See More]
- Material: Steel
- Length: 0.31 to 0.79
- Insertion Type: Press-in
- Inside Diameter: 0.2677 to 0.3465
from SPIROL
Similar to the Series CL220, the CL200 Slim Profile Compression Limiter has a smaller inner diameter (ID) after insertion and a reduced overall profile with less clearance around the bolt. Once installed, the CL200 provides a minimum clearance of 0.5mm as compared to the larger minimum clearance of... [See More]
- Material: Steel
- Length: 0.31 to 0.98
- Insertion Type: Press-in
- Inside Diameter: 0.1772 to 0.3346
from Tri-Star Industries, Inc.
Designed for ultrasonic, thermal, press-in, or mold-in installation methods. The flange provides a larger bearing surface/contact area and also acts as a washer. Compression limiters are commonly used in applications where a compressive load is applied to a plastic assembly. The compression limiter... [See More]
- Material: Aluminum; Brass; Stainless Steel; Steel
- Preference: Flanged - Headed
- Insertion Type: Over-molded; Press-in
from Tri-Star Industries, Inc.
Designed for ultrasonic, thermal, press-in, or mold-in installation methods. The flange provides a larger bearing surface/contact area and also acts as a washer. Compression limiters are commonly used in applications where a compressive load is applied to a plastic assembly. The compression limiter... [See More]
- Material: Aluminum; Brass; Stainless Steel; Steel
- Preference: Flanged - Headed
- Insertion Type: Over-molded; Press-in
from Tri-Star Industries, Inc.
Designed for mold-in installation only. The diamond knurled design allows the plastic to fill in the peaks and valleys to lock the insert in place. This style also resists tensile loads and also provides added torque resistance compared to non-knurled styles. The part is symmetrical and requires no... [See More]
- Material: Aluminum; Brass; Stainless Steel; Steel
- Insertion Type: Over-molded
from Tri-Star Industries, Inc.
Designed for mold-in installation only. The undercut feature allows for plastic fill, therefore providing resistance to tensile loads. If any rotational torque loads are present consider a knurled design for added resistance. The part is symmetrical and requires no orientation. Compression limiters... [See More]
- Material: Aluminum; Brass; Stainless Steel; Steel
- Insertion Type: Over-molded
from Tri-Star Industries, Inc.
Designed for ultrasonic, thermal, press-in, or mold-in installation methods. It has a straight or diagonal knurl and is symmetrical in design so it can be installed either way without orientation into the hole or onto the core pin. Compression limiters are commonly used in applications where a... [See More]
- Material: Aluminum; Brass; Stainless Steel; Steel
- Insertion Type: Over-molded; Press-in
from Tri-Star Industries, Inc.
Designed for ultrasonic, thermal, press-in, or mold-in installation methods. It has a straight or diagonal knurl and is symmetrical in design so it can be installed either way without orientation into the hole or onto the core pin. Compression limiters are commonly used in applications where a... [See More]
- Material: Aluminum; Brass; Stainless Steel; Steel
- Insertion Type: Over-molded; Press-in