Brass Compression Limiters

6 Results
Headed Precision Machined Brass Compression Limiters -- Series CL8100
from SPIROL

The CL8100 headed brass Compression Limiters are the same as the CL8000 with the addition of a head. Similar to the CL6100, the head provides extra bearing surface on the mating component when a flanged bolt or a washer is not used. [See More]

  • Material: Brass
  • Preference: Flanged - Headed
  • Insertion Type: Over-molded; Press-in
  • Length: 0.12 to 0.31
Precision Machined Brass Compression Limiters -- Series CL8000
from SPIROL

The Series CL8000 is machined from 360 brass. Similar to the CL6000, the CL8000 can be molded in or pressed into an assembly. The applications for SPIROL's brass and aluminum Compression Limiters are very similar, however to accommodate the same class/grade bolt, the brass Limiters have a larger... [See More]

  • Material: Brass
  • Length: 0.12 to 0.31
  • Insertion Type: Over-molded; Press-in
  • Inside Diameter: 0.1594 to 0.4390
Flanged Compression Limiters - Long -- CL Series
from Tri-Star Industries, Inc.

Designed for ultrasonic, thermal, press-in, or mold-in installation methods. The flange provides a larger bearing surface/contact area and also acts as a washer. Compression limiters are commonly used in applications where a compressive load is applied to a plastic assembly. The compression limiter... [See More]

  • Material: Aluminum; Brass; Stainless Steel; Steel
  • Preference: Flanged - Headed
  • Insertion Type: Over-molded; Press-in
Flanged Compression Limiters - Short -- CL Series
from Tri-Star Industries, Inc.

Designed for ultrasonic, thermal, press-in, or mold-in installation methods. The flange provides a larger bearing surface/contact area and also acts as a washer. Compression limiters are commonly used in applications where a compressive load is applied to a plastic assembly. The compression limiter... [See More]

  • Material: Aluminum; Brass; Stainless Steel; Steel
  • Preference: Flanged - Headed
  • Insertion Type: Over-molded; Press-in
Full Diamond Knurl Compression Limiters -- CL Series
from Tri-Star Industries, Inc.

Designed for mold-in installation only. The diamond knurled design allows the plastic to fill in the peaks and valleys to lock the insert in place. This style also resists tensile loads and also provides added torque resistance compared to non-knurled styles. The part is symmetrical and requires no... [See More]

  • Material: Aluminum; Brass; Stainless Steel; Steel
  • Insertion Type: Over-molded
Non-Knurled Symmetrical Mold-In Compression Limiters -- CL Series
from Tri-Star Industries, Inc.

Designed for mold-in installation only. The undercut feature allows for plastic fill, therefore providing resistance to tensile loads. If any rotational torque loads are present consider a knurled design for added resistance. The part is symmetrical and requires no orientation. Compression limiters... [See More]

  • Material: Aluminum; Brass; Stainless Steel; Steel
  • Insertion Type: Over-molded