Aluminum Compression Limiters

7 Results
General Purpose Aluminum Compression Limiter -- Series CL620
from SPIROL

The CL620 is designed for use in non-critical applications and industries with forgiving assembly requirements. Similar to the CL6000, the CL620 is manufactured from lightweight, lead-free aluminum, offered in a narrower size range with generous tolerances that enable highly efficient manufacturing. [See More]

  • Material: Aluminum
  • Length: 0.12 to 0.31
  • Insertion Type: Over-molded; Press-in
  • Inside Diameter: 0.1594 to 0.3602
Headed Precision Machined Aluminum Compression Limiters -- Series CL6100
from SPIROL

The CL6100 headed aluminum Compression Limiter is the same as the CL6000, with the addition of a head. The head provides extra bearing surface on the mating component when a flanged bolt or a washer is not used. [See More]

  • Material: Aluminum
  • Preference: Flanged - Headed
  • Insertion Type: Over-molded; Press-in
  • Length: 0.12 to 0.31
Precision Machined Aluminum Compression Limiters -- Series CL6000
from SPIROL

The Series CL6000 is machined from 2024 aluminum as this grade provides the best combination of strength, corrosion resistance, machinability and cost. Additional advantages of aluminum are that it is lightweight (1/3 the weight of brass), it is 40% stronger than brass, and it is lead free. These... [See More]

  • Material: Aluminum
  • Length: 0.12 to 0.31
  • Insertion Type: Over-molded; Press-in
  • Inside Diameter: 0.1594 to 0.4390
Flanged Compression Limiters - Long -- CL Series
from Tri-Star Industries, Inc.

Designed for ultrasonic, thermal, press-in, or mold-in installation methods. The flange provides a larger bearing surface/contact area and also acts as a washer. Compression limiters are commonly used in applications where a compressive load is applied to a plastic assembly. The compression limiter... [See More]

  • Material: Aluminum; Brass; Stainless Steel; Steel
  • Preference: Flanged - Headed
  • Insertion Type: Over-molded; Press-in
Flanged Compression Limiters - Short -- CL Series
from Tri-Star Industries, Inc.

Designed for ultrasonic, thermal, press-in, or mold-in installation methods. The flange provides a larger bearing surface/contact area and also acts as a washer. Compression limiters are commonly used in applications where a compressive load is applied to a plastic assembly. The compression limiter... [See More]

  • Material: Aluminum; Brass; Stainless Steel; Steel
  • Preference: Flanged - Headed
  • Insertion Type: Over-molded; Press-in
Full Diamond Knurl Compression Limiters -- CL Series
from Tri-Star Industries, Inc.

Designed for mold-in installation only. The diamond knurled design allows the plastic to fill in the peaks and valleys to lock the insert in place. This style also resists tensile loads and also provides added torque resistance compared to non-knurled styles. The part is symmetrical and requires no... [See More]

  • Material: Aluminum; Brass; Stainless Steel; Steel
  • Insertion Type: Over-molded
Non-Knurled Symmetrical Mold-In Compression Limiters -- CL Series
from Tri-Star Industries, Inc.

Designed for mold-in installation only. The undercut feature allows for plastic fill, therefore providing resistance to tensile loads. If any rotational torque loads are present consider a knurled design for added resistance. The part is symmetrical and requires no orientation. Compression limiters... [See More]

  • Material: Aluminum; Brass; Stainless Steel; Steel
  • Insertion Type: Over-molded